Rod Stock Sapphire Materials and Components

2 Results
Sapphire Rods and Ruby Rods
from Suzhou Sujing Crystal Element Co.,Ltd

Used for laser working material, high pressure pump precision plunger, high temperature light guide device, bearing with ball [See More]

  • Shape / Form: Rod
  • CTE: 6.7
  • Max Use Temperature: 1800
  • Compressive Strength: 298690
Sapphire Rod
from Chonghong Industries(Microwork)Ltd.

Sapphire Rods are used in a wide range of applications. A sapphire rod can be made with all surfaces polished for optical and wear applications or with all surfaces fine grind (un-polished) to serve as an insulator. Sapphire Rods are available in a range of outer diameter and lengths. OD's as small... [See More]

  • Shape / Form: Rod
  • Width / OD: 0.0118 to 0.1181
  • Length: 0.0197 to 5.91