Strain Gage Accelerometers
2 Results
Wireless Data Sensor Torque and Acceleration -- WISER Model 4000
from TECAT Performance Systems, LLC
from TECAT Performance Systems, LLC
The WISER 4000 system is the latest release of TECAT ’s low-cost, ultra-low power and extremely accurate torque sensor. The wireless system has the optional ability to measure 3-axis acceleration, barometric pressure and ambient temperature, all within the same incredibly small footprint. The... [See More]
- Sensor Technology: Strain Gage
- Frequency Range: 250 to 4000
- Acceleration: 16 to 400
- Accuracy: 0.10
DC-Operated, Bi-axial & Tri-axial Linear Accelerometer -- A545 Series
from Sherborne Sensors
from Sherborne Sensors
The A545 range of multi-axis accelerometers measure vector acceleration in two or three mutually perpendicular planes with high accuracy and incorporate piezo-resistive strain gauge bridge sensors incorporating air damping. Unlike fluid damped devices, the gas damping employed in the A545 is... [See More]
- Sensor Technology: Piezoresistive; Strain Gage
- Frequency Range: 0.0 to 2400
- Acceleration: -500 to 500
- Measurement Axes: Biaxial (optional feature); Triaxial (optional feature)