Biaxial Accelerometers

66 Results
Accelerometers -- 1267-1035-1-ND [MXR2999EL from MEMSIC, Inc.]
from DigiKey

Accelerometer X, Y Axis ±0.5g 17Hz 8-QFN [See More]

  • Measurement Axes: Biaxial
  • Frequency Range: 17
  • Acceleration: 0.5000
  • Device Category: Sensor / Transducer
Accelerometers -- AD22037Z
from Richardson RFPD

The ADXL103/ADXL203 are high precision, low power, complete single- and dual-axis accelerometers with signal conditioned voltage outputs, all on a single, monolithic IC. The ADXL103/ ADXL203 measure acceleration with a full-scale range of ±1.7 g, ±5 g, or ±18 g. The ADXL103/ADXL203... [See More]

  • Measurement Axes: Biaxial
  • Acceleration: 1.7
Biaxial Airborne Accelerometer -- 3232A1
from Hottinger Brüel & Kjær A/S

The Dytran series 3232 is a biaxial IEPE piezoelectric accelerometer, designed for use in Health and Usage Monitoring Systems (HUMS) as well as Active Vibration Control (AVC) applications typically found on commercial and military aircraft. Units are offered with sensitivities ranging from 10- 100... [See More]

  • Measurement Axes: Biaxial
  • Frequency Range: 0.3300 to 2500
  • Acceleration: 500
  • Sensor Technology: Piezoelectric; Piezoelectric CCLD (IEPE)
Accelerometers -- 1267-1036-1-ND [MXC62320MP from MEMSIC, Inc.]
from DigiKey

Accelerometer X, Y Axis ±2g 17Hz 8-QFN [See More]

  • Measurement Axes: Biaxial
  • Frequency Range: 17
  • Acceleration: 2
  • Device Category: Sensor / Transducer
Accelerometers -- 1267-1038-2-ND [MXC62350QB from MEMSIC, Inc.]
from DigiKey

Accelerometer X, Y Axis ±1.5g 8Hz 8-QFN [See More]

  • Measurement Axes: Biaxial
  • Frequency Range: 8
  • Acceleration: 1.5
  • Device Category: Sensor / Transducer
Accelerometers -- 1267-1058-2-ND [MXC6255XC from MEMSIC, Inc.]
from DigiKey

Accelerometer X, Y Axis ±2g 10Hz 6-SMD [See More]

  • Measurement Axes: Biaxial
  • Frequency Range: 10
  • Acceleration: 2
  • Device Category: Sensor / Transducer
Accelerometers -- 1267-1074-1-ND [MXR2312ML from MEMSIC, Inc.]
from DigiKey

Accelerometer X, Y Axis ±2g 17Hz 8-LCC (5x5) [See More]

  • Measurement Axes: Biaxial
  • Frequency Range: 17
  • Acceleration: 2
  • Device Category: Sensor / Transducer
Accelerometers -- 1267-MXC62352QBTR-ND [MXC62352QB from MEMSIC, Inc.]
from DigiKey

ACCELEROMETERS [See More]

  • Measurement Axes: Biaxial
  • Frequency Range: 8
  • Acceleration: 1.5
  • Device Category: Sensor / Transducer
Accelerometers -- 1267-MXC6855XUTR-ND [MXC6855XU from MEMSIC, Inc.]
from DigiKey

ACCELEROMETERS DIGITAL THERMAL O [See More]

  • Measurement Axes: Biaxial
  • Frequency Range: 10
  • Acceleration: 2
  • Device Category: Sensor / Transducer
Accelerometers -- 1267-MXP7205VW-PTR-ND [MXP7205VW-P from MEMSIC, Inc.]
from DigiKey

ACCELEROMETERS DUAL-AXIS ACCELER [See More]

  • Measurement Axes: Biaxial
  • Frequency Range: 29
  • Acceleration: 5
  • Device Category: Sensor / Transducer
Accelerometers -- 2046-ACY04-F99-2I-V15-ND [ACY04-F99-2I-V15 from Pepperl+Fuchs, Inc.]
from DigiKey

INCLINATION SENSORS [See More]

  • Measurement Axes: Biaxial
  • Frequency Range: 0.0 to 100
  • Acceleration: 2
  • Device Category: Sensor / Transducer
Accelerometers -- 490-SCA2120-D06-004-ND [SCA2120-D06-004 from Murata Electronics]
from DigiKey

ACCELEROMETER 2G SPI 12SMD [See More]

  • Measurement Axes: Biaxial
  • Frequency Range: 30 to 80
  • Acceleration: 2
  • Device Category: Sensor / Transducer
Accelerometers -- 497-17055-2-ND [AIS2120SXTR from STMicroelectronics, Inc.]
from DigiKey

Accelerometer X, Y Axis ±120g 400Hz 8-SOIC [See More]

  • Measurement Axes: Biaxial
  • Frequency Range: 400
  • Acceleration: 120
  • Device Category: Sensor / Transducer
Accelerometers -- 497-4025-ND [LIS2L02AQ from STMicroelectronics, Inc.]
from DigiKey

Accelerometer X, Y Axis ±2g, 6g 4kHz 44-QFN (7x7) [See More]

  • Measurement Axes: Biaxial
  • Frequency Range: 4000
  • Acceleration: 2 to 6
  • Device Category: Sensor / Transducer
Accelerometers -- 497-4915-ND [LIS2L02AL from STMicroelectronics, Inc.]
from DigiKey

Accelerometer X, Y Axis ±2g 2kHz 8-LGA [See More]

  • Measurement Axes: Biaxial
  • Frequency Range: 2000
  • Acceleration: 2
  • Device Category: Sensor / Transducer
Accelerometers -- 497-6071-2-ND [LIS202DLTR from STMicroelectronics, Inc.]
from DigiKey

Accelerometer X, Y Axis ±2.3g, 9.2g 50Hz ~ 200Hz 14-LGA (3x5) [See More]

  • Measurement Axes: Biaxial
  • Frequency Range: 50 to 200
  • Acceleration: 2.3 to 9.2
  • Device Category: Sensor / Transducer
Accelerometers -- 497-6343-ND [LIS244AL from STMicroelectronics, Inc.]
from DigiKey

Accelerometer X, Y Axis ±2g 2kHz 16-LGA (4x4) [See More]

  • Measurement Axes: Biaxial
  • Frequency Range: 2000
  • Acceleration: 2
  • Device Category: Sensor / Transducer
Accelerometers -- 497-IIS2ICLXCT-ND [IIS2ICLXTR from STMicroelectronics, Inc.]
from DigiKey

Accelerometer X, Y Axis ±0.5g, 1g, 2g, 3g [See More]

  • Measurement Axes: Biaxial
  • Device Category: Sensor / Transducer
  • Acceleration: 0.5000 to 3
  • Sensor Outputs: Acceleration
Accelerometers -- 497-MMA6527KCWR2TR-ND [MMA6527KCWR2 from STMicroelectronics, Inc.]
from DigiKey

Accelerometer X, Y Axis ±120g 16-QFN (6x6) [See More]

  • Measurement Axes: Biaxial
  • Device Category: Sensor / Transducer
  • Acceleration: 120
  • Sensor Outputs: Acceleration
Accelerometers -- 505-AD22037Z-ND
from DigiKey

Accelerometer X, Y Axis ±18g 0.5Hz ~ 2.5kHz 8-CLCC (5x5) [See More]

  • Measurement Axes: Biaxial
  • Frequency Range: 0.5000 to 2500
  • Acceleration: 18
  • Device Category: Sensor / Transducer
Accelerometers -- 505-ADXL320JCP-REEL7TR-ND
from DigiKey

IC ACCELEROMETER DUAL 16LFCSP [See More]

  • Measurement Axes: Biaxial
  • Frequency Range: 2500
  • Acceleration: 5
  • Device Category: Sensor / Transducer
Accelerometers -- 551-1007-2-ND [SCA1000-D01-1 from Murata Electronics]
from DigiKey

Accelerometer X, Y Axis ±1.7g 50Hz 12-SMD [See More]

  • Measurement Axes: Biaxial
  • Frequency Range: 50
  • Acceleration: 1.7
  • Device Category: Sensor / Transducer
Accelerometers -- 551-1054-2-ND [SCA2100-D02-1 from Murata Electronics]
from DigiKey

Accelerometer X, Y Axis ±2g 30Hz ~ 55Hz 12-SMD [See More]

  • Measurement Axes: Biaxial
  • Frequency Range: 30 to 55
  • Acceleration: 2
  • Device Category: Sensor / Transducer
Accelerometers -- 551-1086-2-ND [SCA100T-D07-1 from Murata Electronics]
from DigiKey

Accelerometer X, Y Axis ±12g 400Hz 12-SMD [See More]

  • Measurement Axes: Biaxial
  • Frequency Range: 400
  • Acceleration: 12
  • Device Category: Sensor / Transducer
Inertial Sensor
from First Sensor AG

First Sensor features a highly innovative technology platform for manufacturing high-precision inertial sensors for geoengineering, condition monitoring or navigation applications. The MEMS sensors allow for flexible customization to fit your individual application requirements. The capacitive... [See More]

  • Measurement Axes: Biaxial
  • Sensor Technology: Capacitance
  • Frequency Range: 400 to 800
  • Device Category: Sensor / Transducer
KXD94 Series -- KXD94-2802
from Kionix, Inc.

These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 5x5x1.2mm Dual Flat No-lead (DFN). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes, and... [See More]

  • Measurement Axes: Single; Biaxial; Triaxial
  • Frequency Range: 800
  • Acceleration: 10
  • Sensor Technology: MEMS
Analog MEMS Accelerometer -- AMA Series
from Jewell Instruments, LLC

Jewell Instruments AMA Series Accelerometers are an excellent choice for cost to performance trade off. The AMA is based on silicon micro-machined MEMS Capacitive Accelerometer technology and designed for low power and high stability. Features & Benefits. Single, Dual and Triaxial Configuration. [See More]

  • Measurement Axes: Single; Biaxial; Triaxial
  • Frequency Range: 400
  • Acceleration: -40 to 40
  • Sensor Technology: MEMS
Biaxial ICP® Accelerometer -- 605B91
from PCB Piezotronics, Inc.

Biaxial ring-style, industrial, ceramic shear, ICP accel, 100mV/g, 0.5 to 5kHz side exit, 4-pin M12 conn, biaxial single point ISO 17025 accredited calibration. 605B01 (Biaxial ring-style, industrial, ceramic shear ICP ® accel, 100 mV/g, 0.5 to 5k Hz, side exit, biaxial single point ISO 17025... [See More]

  • Measurement Axes: Biaxial
  • Sensor Mounting: Stud/Bolt; Through Hole
  • Acceleration: 50
  • Maximum Shock: 5000
736 Miniature accelerometer -- 736
from Wilcoxon Sensing Technologies

Miniature, high frequency accelerometer, 100 mV/g sensitivity, ±5% tolerance, side exit microdot connector, case grounded [See More]

  • Measurement Axes: Biaxial
  • Frequency Range: 2 to 25000
  • Acceleration: 50
  • Sensor Technology: Piezoelectric
Dual Axis Low Bandwidth Accelerometer, KA Sensors Motorsport -- KATD Series
from PMC Engineering LLC

The KATD Series of Dual Axis accelerometers are designed for true inertial measurements on race vehicles or on-vehicle automotive testing applications. The use of low bandwidth sensing elements ensures that high frequency vibration from components or similar do not affect the measurements. Features. [See More]

  • Measurement Axes: Biaxial
  • Frequency Range: 0.0 to 20
  • Acceleration: 2 to 10
  • Accuracy: 1.00
RECOVIB® High Resolution Industrial Accelerometer -- IAC-HiRes-I-02
from Micromega Dynamics

The RECOVIB ® industrial accelerometers bridge the gap between the performance of laboratory accelerometers (which are often expensive, fragile and offer low protection) and the robustness of industrial accelerometers (which are sometimes cheaper but often noisy and inaccurate). Our... [See More]

  • Measurement Axes: Biaxial
  • Frequency Range: 0.0 to 4000
  • Acceleration: 2 to 400
  • Device Category: Sensor / Transducer
Biaxial Linear Accelerometers -- SA-207B
from Columbia Research Labs, Inc.

The Columbia Models SA-207B and SA-207BHP are force balance accelerometers capable of measuring DC and low frequency acceleration simultaneously in two axes. These sensors are self-contained and provide a high level, low impedance output. No additional signal conditioning is required in most... [See More]

  • Measurement Axes: Biaxial
  • Frequency Range: 100 to 200
  • Acceleration: -2 to 2
  • Accuracy: 0.10
KXP74 Series -- KXP74-1050
from Kionix, Inc.

These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a5x5x1.2mm Dual Flat No-lead (DFN). The sensor element is fabricatedfrom single-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes and is... [See More]

  • Measurement Axes: Single; Biaxial; Triaxial
  • Frequency Range: 0.0 to 1700
  • Acceleration: 2
  • Sensor Technology: MEMS
Dual Axis Accelerometer -- LCF-2530
from Jewell Instruments, LLC

Part of our RailStar Series of products, the LCF-2530 is ideal for Rail Maintenance of Way applications. The Jewell LCF-2530 Series is a dual axis version of the rugged, high accuracy LCF Series. The design of the LCF-2530 was optimized to provide the high suspension, servo. technology in a small... [See More]

  • Measurement Axes: Biaxial
  • Frequency Range: 5 to 100
  • Acceleration: 0.5000 to 5
  • Device Category: Sensor / Transducer
Low-cost Biaxial Industrial ICP® Accelerometer -- 605B01
from PCB Piezotronics, Inc.

Biaxial ring-style, industrial, ceramic shear ICP ® accel, 100 mV/g, 0.5 to 5k Hz, side exit, 3-pin conn., biaxial single point ISO 17025 accredited calibration [See More]

  • Measurement Axes: Biaxial
  • Sensor Mounting: Stud/Bolt
  • Acceleration: 50
  • Maximum Shock: 5000
757 Biaxial underwater accelerometer -- 757
from Wilcoxon Sensing Technologies

Biaxial underwater accelerometer, rated to 650psi, 100 mV/g sensitivity, ±10% tolerance, low-profile, side-exit integral cable, case isolated [See More]

  • Measurement Axes: Biaxial
  • Frequency Range: 2 to 2000
  • Acceleration: 50
  • Sensor Technology: Piezoelectric
Miniature Accelerometer, 1 or 2 Axis, KA Sensors Motorsport -- KAA Series
from PMC Engineering LLC

KAA Series 1 and 2 Axis accelerometers offer a compact and robust solution for the motorsport and automotive testing industries with integral signal conditioning to give a standard signal of 0.5V to 4.5V which is ideal for most data acquisition systems. Supply can be either 5V or 8-16V and also... [See More]

  • Measurement Axes: Single; Biaxial
  • Frequency Range: 0.0 to 1500
  • Acceleration: 2 to 200
  • Accuracy: 0.30
Biaxial Linear Accelerometers -- SA-207BHP
from Columbia Research Labs, Inc.

The Columbia Models SA-207B and SA-207BHP are force balance accelerometers capable of measuring DC and low frequency acceleration simultaneously in two axes. These sensors are self-contained and provide a high level, low impedance output. No additional signal conditioning is required in most... [See More]

  • Measurement Axes: Biaxial
  • Frequency Range: 50 to 250
  • Acceleration: -5 to 5
  • Accuracy: 0.10
KXP84 Series -- KXP84-1050
from Kionix, Inc.

These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a5x5x1.2mm Dual Flat No-lead (DFN). The sensor element is fabricatedfrom single-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes and is... [See More]

  • Measurement Axes: Single; Biaxial; Triaxial
  • Frequency Range: 0.0 to 1750
  • Acceleration: 2
  • Sensor Technology: MEMS
MEMS Accelerometer -- JMA-100/200/300-D Series
from Jewell Instruments, LLC

JMA-100/200/300-D MEMS Accelerometer Series. The JMA-100/200/300 series is available in single (JMA-100), dual (JMA-200) and triple (JMA-300) axis configurations. This presents a robust and rugged design for industrial use, but with the benefit of low-cost MEMS technology. Features. ±0.5 g,... [See More]

  • Measurement Axes: Single; Biaxial; Triaxial
  • Frequency Range: 100
  • Acceleration: -1.5 to 1.5
  • Sensor Technology: MEMS
Low-cost Biaxial Industrial ICP® Accelerometer -- 605B11
from PCB Piezotronics, Inc.

Biaxial ring-style, industrial, ceramic shear ICP ® accel, 100 mV/g, 0.5 to 5k Hz, side exit, 10-ft integral cable, biaxial single point ISO 17025 accredited calibration [See More]

  • Measurement Axes: Biaxial
  • Sensor Mounting: Stud/Bolt
  • Acceleration: 50
  • Maximum Shock: 5000
Miniature Dual & Triaxial Accelerometer, KA Sensors Motorsport -- KAT Series
from PMC Engineering LLC

KAT Series of low bandwidth accelerometers offer a compact and rugged solution for the motorsport and automotive testing industries with integral signal conditioning to give a standard signal of 0.5V to 4.5V which is ideal for most data acquisition systems. The low bandwidth sensor eliminates high... [See More]

  • Measurement Axes: Biaxial; Triaxial
  • Frequency Range: 0.0 to 20
  • Acceleration: 2 to 10
  • Accuracy: 1.00
Biaxial Linear Accelerometers -- SA-220RHT
from Columbia Research Labs, Inc.

Columbia Models SA-220RHT and SA-225RHT Force Balance Accelerometers have been designed as Measurement While Drilling (MWD) sensors for use In down hole well service applications.The Model SA-220RHT operates from ±15VDC and is capable of operating at temperatures of up to 200 °C. Model... [See More]

  • Measurement Axes: Biaxial
  • Frequency Range: 75 to 300
  • Acceleration: -50 to 50
  • Accuracy: 0.05
KXP94 Series -- KXP94-2050
from Kionix, Inc.

These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 5x5x1.2mm Dual Flat No-lead (DFN). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes, and... [See More]

  • Measurement Axes: Single; Biaxial; Triaxial
  • Frequency Range: 800
  • Acceleration: 2
  • Sensor Technology: MEMS
Biaxial Linear Accelerometers -- SA-225RHT
from Columbia Research Labs, Inc.

The Columbia Models SA-207B and SA-207BHP are force balance accelerometers capable of measuring DC and low frequency acceleration simultaneously in two axes. These sensors are self-contained and provide a high level, low impedance output. No additional signal conditioning is required in most... [See More]

  • Measurement Axes: Biaxial
  • Frequency Range: 50 to 300
  • Acceleration: -10 to 10
  • Accuracy: 0.05
KXPA4 Series -- KXPA4-1050
from Kionix, Inc.

These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a5x5x1.2mm Dual Flat No-lead (DFN). The sensor element is fabricatedfrom single-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes and is... [See More]

  • Measurement Axes: Single; Biaxial; Triaxial
  • Frequency Range: 1700 to 3300
  • Acceleration: 2
  • Sensor Technology: MEMS
Portable Vibration Meters -- VM-300
from Columbia Research Labs, Inc.

The Columbia Model VM-300 Vibration Meter is a general-purpose vibration measuring instrument for periodic routine vibration checks of industrial machinery and general field use where portability and ease of use are required. This hand-held device is the ideal preventive maintenance tool. Model... [See More]

  • Measurement Axes: Biaxial
  • Frequency Range: 10 to 500
  • Acceleration: 50
  • Accuracy: 5.00
KXPB5 Series -- KXPB5-2050
from Kionix, Inc.

These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 3x5x0.9mm Land Grid Array (LGA). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes and is... [See More]

  • Measurement Axes: Single; Biaxial; Triaxial
  • Frequency Range: 1000
  • Acceleration: 2
  • Sensor Technology: MEMS
Special Application Piezoelectric Accelerometers -- 378-HT-1XP
from Columbia Research Labs, Inc.

The Series 378-HTXP Piezoelectric Accelerometers are precision manufactured sensors designed for use in extremely severe and volatile environments to measure shock and vibration of structures subject to very high temperatures. The unique design of the piezoelectric seismic system ensures that the... [See More]

  • Measurement Axes: Biaxial
  • Frequency Range: 2 to 500
  • Acceleration: 50
  • Accuracy: 5.00
KXPS5 Series -- KXPS5-1050
from Kionix, Inc.

These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a3x5x0.9mm Land Grid Array (LGA). The sensor element is fabricated fromsingle-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes and is... [See More]

  • Measurement Axes: Single; Biaxial; Triaxial
  • Frequency Range: 1000
  • Acceleration: 2
  • Sensor Technology: MEMS
Triaxial Linear Accelerometers -- SA-307LN
from Columbia Research Labs, Inc.

Columbia Models SA-207LN and SA-307LN Servo Accelerometers are highsensitivity, low noise sensors designed for use in seismic and low level, low frequency motion studies. The accelerometers are self-contained and provide high level, low impedance output. No signal conditioning is required in most... [See More]

  • Measurement Axes: Biaxial
  • Frequency Range: 75 to 300
  • Acceleration: -50 to 50
  • Accuracy: 0.03
KXR94 Series -- KXR94-1050
from Kionix, Inc.

These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 5x5x1.2mm Dual Flat No-lead (DFN). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes, and... [See More]

  • Measurement Axes: Single; Biaxial; Triaxial
  • Frequency Range: 800
  • Acceleration: 2
  • Sensor Technology: MEMS
KXRB5 Series -- KXRB5-2042
from Kionix, Inc.

These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 3x5x0.9 mm Land Grid Array (LGA). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes, and... [See More]

  • Measurement Axes: Single; Biaxial; Triaxial
  • Frequency Range: 1000
  • Acceleration: 2
  • Sensor Technology: MEMS
KXSD9 Series -- KXSD9-1026
from Kionix, Inc.

These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 3x3x0.9mm Land Grid Array Dual (LGA). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes,... [See More]

  • Measurement Axes: Single; Biaxial; Triaxial
  • Frequency Range: 50 to 2000
  • Acceleration: 2 to 8
  • Sensor Technology: MEMS
KXTC9 Series -- KXTC9-2050
from Kionix, Inc.

The KXTC9 series is designed to provide a high signal-to-noise ratio with excellent performance over temperature. These sensors can accept supply voltages between 1.8V and 3.6V. Sensitivity is factory programmable allowing customization for applications requiring from ±1.5g to ±6g ranges. Several... [See More]

  • Measurement Axes: Single; Biaxial; Triaxial
  • Frequency Range: 40 to 60
  • Acceleration: 2
  • Sensor Technology: MEMS
KXTE9 Series -- KXTE9-1026
from Kionix, Inc.

These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a3x3x0.9mm Land Grid Array (LGA). The sensor element is fabricated fromsingle-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes, and is... [See More]

  • Measurement Axes: Single; Biaxial; Triaxial
  • Frequency Range: 2000
  • Acceleration: 2
  • Sensor Technology: MEMS
KXTF9 Series -- KXTF9-1026
from Kionix, Inc.

These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a3x3x0.9mm Land Grid Array (LGA). The sensor element is fabricated fromsingle-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes, and is... [See More]

  • Measurement Axes: Single; Biaxial; Triaxial
  • Frequency Range: 25 to 800
  • Acceleration: 2 to 8
  • Sensor Technology: MEMS
KXTF9 Series -- KXTF9-4100
from Kionix, Inc.

These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 3x3x0.9mm Land Grid Array (LGA). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes, and is... [See More]

  • Measurement Axes: Single; Biaxial; Triaxial
  • Frequency Range: 6.25 to 400
  • Acceleration: 2 to 8
  • Sensor Technology: MEMS
KXTG9 Series -- KXTG9-2067
from Kionix, Inc.

The KXTG9 series adds a flexible programmable motion-interrupt chip with fast SPI interface into the Kionix suite of products. These sensors can accept supply voltages between 1.8V and 3.6V. Sensitivity is factory programmable allowing customization for applications requiring from 1.5g to 6.0g... [See More]

  • Measurement Axes: Single; Biaxial; Triaxial
  • Sensor Technology: MEMS
  • Acceleration: 3
  • Device Category: Sensor / Transducer
KXTH5 Series -- KXTH5-4325
from Kionix, Inc.

The KXTH5 series is designed to provide a high signal-to-noise ratio with excellent performance over temperature. These sensors can accept supply voltages between 1.8V and 3.6V. Sensitivity is factory programmable allowing customization for applications requiring from 1.5g to 6.0g ranges. Sensor... [See More]

  • Measurement Axes: Single; Biaxial; Triaxial
  • Frequency Range: 800 to 1200
  • Acceleration: 2.75
  • Sensor Technology: MEMS
KXTH9 Series -- KXTH9-2083
from Kionix, Inc.

The KXTH9 series is designed to provide a high signal-to-noise ratio with excellent performance over temperature. These sensors can accept supply voltages between 1.8V and 3.6V. Sensitivity is factory programmable allowing customization for applications requiring from 1.5g to 6.0g ranges. The... [See More]

  • Measurement Axes: Single; Biaxial; Triaxial
  • Frequency Range: 40 to 60
  • Acceleration: 2.5
  • Sensor Technology: MEMS
KXTI9 Series -- KXTI9-1001
from Kionix, Inc.

The KXTI9's Directional Tap/Double-Tap ™ detection feature recognizes single-tap and double-tap input and reports the acceleration axis and direction from which each tap originated, enabling up to 12, user-defined, function commands. Its active/inactive algorithm reports changes in a device's... [See More]

  • Measurement Axes: Single; Biaxial; Triaxial
  • Frequency Range: 1590
  • Acceleration: 2 to 8
  • Sensor Technology: MEMS
KXUD9 Series -- KXUD9-1026
from Kionix, Inc.

The KXUD9 series of linear accelerometers and inclinometers is designed to provide flexibility. These sensors can accept supply voltages between 1.8V and 3.6V. Sensitivity is user selectable at 2g, 4g, 6g, and 8g. Several user-programmable internal low pass filters eliminate the need for external... [See More]

  • Measurement Axes: Single; Biaxial; Triaxial
  • Frequency Range: 1800 to 3500
  • Acceleration: 2 to 8
  • Sensor Technology: MEMS