Transmitter Accelerometers
from Dataforth Corporation
The SCM5B48 provides excitation to piezoelectric sensors with built-in microelectronic amplifiers, commonly known as ICP ®* or IEPE* or LIVM* sensors. The module provides a constant current excitation to the sensor, then isolates, filters, and amplifies the sensor output, yielding a high-level... [See More]
- Device Category: Transmitter
- Accuracy: 0.20
- Frequency Range: 0.2000 to 20000
- Sensor Technology: Piezoelectric
from Dataforth Corporation
The SCM5B48 provides excitation to piezoelectric sensors with built-in microelectronic amplifiers, commonly known as ICP ®* or IEPE* or LIVM* sensors. The module provides a constant current excitation to the sensor, then isolates, filters, and amplifies the sensor output, yielding a high-level... [See More]
- Device Category: Transmitter
- Accuracy: 0.20
- Frequency Range: 0.2000 to 20000
- Sensor Technology: Piezoelectric
from Micromega Dynamics
RECOVIB Feel has been designed for performing an immediate vibratory analysis. It is connected to an Android device or tablet PC via a USB connection. The supplied application enables the streaming of real-time vibration data on a chart in the time domain and in the frequency domain. Once the data... [See More]
- Device Category: Transmitter
- Frequency Range: 0.0 to 250
- Acceleration: 2 to 15
- Accuracy: 0.30 to 0.50
from PCB Piezotronics, Inc.
Industrial vibration sensor, 4 to 20 mA output, 0 to 5 g's RMS, 3 to 1k Hz, top exit, 2-pin conn. [See More]
- Device Category: Transmitter
- Sensor Mounting: Stud/Bolt
- Acceleration: 0.0 to 5
from Memsense, LLC
The MS-IMU3020 is a miniature low drift inertial measurement unit (IMU) that delivers market leading price and performance. The IMU contains triaxial gyros, accelerometers and magnetometers that are extensively tested and calibrated over the full operational temperature range to ensure the highest... [See More]
- Device Category: Sensor / Transducer; Transmitter
- Accuracy: 0.30
- Acceleration: -15 to 15
- Measurement Axes: Triaxial