Wireless Accelerometers
from TE Connectivity
Body Features. Number of Sensing Axes : 1. Primary Product Material : 316L Stainless Steel, Polymer. Product Weight : 200 G [7.05 OZ ]. Industry Standards. Hazardous Area Approval : No. IP Rating : IP67. Wireless Application... [See More]
- Features: Wireless
- Measurement Axes: Single
- Frequency Range: 2 to 15000
- Operating Temperature: -40 to 176
from DigiKey
Accelerometer X, Y, Z Axis [See More]
- Features: Wireless; Sleep Mode
- Device Category: Sensor / Transducer
- Measurement Axes: Triaxial
- Sensor Outputs: Acceleration
from TE Connectivity
Body Features. Number of Sensing Axes : Uniaxial. Primary Product Material : Stainless Steel. Product Weight : 200 G [7.1 OZ ]. Industry Standards. Hazardous Area Approval : No. IP Rating : IP66. Wireless Application :... [See More]
- Features: Wireless
- Frequency Range: 1 to 10000
- Acceleration: 50
- Operating Temperature: -4 to 140
from DigiKey
Accelerometer X, Y, Z Axis [See More]
- Features: Wireless; Sleep Mode
- Device Category: Sensor / Transducer
- Measurement Axes: Triaxial
- Sensor Outputs: Acceleration
from TE Connectivity
Body Features. Number of Sensing Axes : Uniaxial. Primary Product Material : Stainless Steel. Product Weight : 200 G [7.1 OZ ]. Industry Standards. Hazardous Area Approval : No. IP Rating : IP66. Wireless Application :... [See More]
- Features: Wireless
- Frequency Range: 0.0 to 10000
- Acceleration: 50
- Operating Temperature: -4 to 140
from DigiKey
Accelerometer X Axis ±50g 1Hz ~ 10kHz Module [See More]
- Features: Wireless; Temperature Sensor
- Frequency Range: 1 to 10000
- Acceleration: 50
- Measurement Axes: Single
from TE Connectivity
Body Features. Number of Sensing Axes : Uniaxial. Primary Product Material : 316L Stainless Steel, Polymer. Product Weight : 165 G [5.82 OZ ]. Industry Standards. Communication Protocol : LoRaWAN. IP Rating : IP67. Other. [See More]
- Features: Wireless
- Operating Temperature: -40 to 176
- Frequency Range: 2 to 15000
from TE Connectivity
Body Features. Number of Sensing Axes : Triaxial. Primary Product Material : Polymer, 316L Stainless Steel. Product Weight : 165 G [5.82 OZ ]. Industry Standards. Communication Protocol : LoRaWAN. IP Rating : IP67. Other. [See More]
- Features: Wireless
- Operating Temperature: -40 to 176
- Frequency Range: 2 to 15000
from LORD MicroStrain Sensing Systems
Wireless Accelerometer Node. Overview. The G-Link ® -LXRS ™ Wireless Accelerometer Node features on-board triaxial ±2 g or ±10 g MEMS accelerometers and an internal temperature sensor. G-Link ® -LXRS ™ can be employed to measure vibration or acceleration, or as a... [See More]
- Features: Battery Powered; Wireless
- Frequency Range: 1 to 512
- Acceleration: -10 to 10
- Measurement Axes: Triaxial
from Wilcoxon Sensing Technologies
Low power, low voltage accelerometer for wireless vibration sensors with battery operation; 50 mV/g sensitivity, ±5% tolerance, 25 g full-scale; dual output accelerometer and temperature sensor, 10.9 mV/ °C (-40 °C to 120 °C); top exit M12 connector, 1/4-28 mounting stud [See More]
- Features: Battery Powered; Wireless
- Frequency Range: 0.3000 to 15000
- Acceleration: 25
- Operating Temperature: -13 to 248
from KCF Technologies, Inc.
Reducing maintenance requirements and extending the life of military equipment are Navy-wide needs. For Navy rotorcraft, cost and maintenance savings are realized by improving the assessment of the health of dynamic components and management of their past, current, and projected life. Health and... [See More]
- Features: Wireless
from TECAT Performance Systems, LLC
The WISER 4000 system is the latest release of TECAT ’s low-cost, ultra-low power and extremely accurate torque sensor. The wireless system has the optional ability to measure 3-axis acceleration, barometric pressure and ambient temperature, all within the same incredibly small footprint. The... [See More]
- Features: Battery Powered; Wireless
- Frequency Range: 250 to 4000
- Acceleration: 16 to 400
- Accuracy: 0.10
from LORD MicroStrain Sensing Systems
The G-Link2 ™ -LXRS ® Wireless Accelerometer Node features on-board triaxial or external single axis ±1 g to ±200 g MEMS accelerometers in a small, IP67 rated enclosure. The 16-bit G-Link2 streamlines vibration/acceleration measurement and monitoring in remote deployments. [See More]
- Features: Battery Powered (optional feature); Wireless
- Frequency Range: 32 to 512
- Acceleration: -200 to 200
- Measurement Axes: Single (optional feature); Triaxial
from Wilcoxon Sensing Technologies
Low power, low voltage accelerometer for wireless and battery operation, Class I Division 2 hazardous area certified, 50 mV/g sensitivity, ±5% tolerance, 25 g full-scale; temperature output: 10.9 mV/ °C (-40 °C to 120 °C), top exit M12 connector, 1/4-28 mounting stud [See More]
- Features: Battery Powered; Wireless
- Frequency Range: 0.3000 to 15000
- Acceleration: 25
- Operating Temperature: -13 to 248
from Wilcoxon Sensing Technologies
Embedded accelerometer; 50 mV/g sensitivity, ± 5% tolerance; 180 μW power consumption, 60 μA very low current draw, 0 μA current draw in power-down mode, operates down to 3 VDC; TO-5 standard housing, .36" x .38", 304L stainless steel case; weighs 3.2 grams. The LVEP050-TO5 is a... [See More]
- Features: Corrosion Resistant; Wireless
- Frequency Range: 1 to 12500
- Acceleration: 25
- Sensor Technology: Piezoelectric