Self Test / Diagnostics / Self Calibrating Accelerometers

19 Results
High Dynamics ±14 g Industrial MEMS Accelerometer -- AXO®314
from Tronics Microsystems

AXO314 redefines precision inertial sensing, delivering exceptional stability and repeatability for navigation systems operating under severe vibration conditions. This digital MEMS accelerometer, with a ±14 g input range, offers performance comparable to traditional quartz accelerometers, but in a... [See More]

  • Features: Self Test / Self Calibrating
  • Frequency Range: 300
  • Acceleration: 14
  • Measurement Axes: Single
High Performance ±14 g Digital MEMS Accelerometer -- AXO®315
from Tronics Microsystems

AXO315 redefines precision navigation in extreme environments. This single-axis, closed-loop digital MEMS accelerometer delivers exceptional stability and repeatability, crucial for accurate navigation under severe temperature fluctuations and intense vibrations. Offering a ±14 g input range, AXO315... [See More]

  • Features: Self Test / Self Calibrating
  • Frequency Range: 300
  • Acceleration: 14
  • Measurement Axes: Single
High Performance ±5 g Digital MEMS Accelerometer -- AXO®305
from Tronics Microsystems

AXO305 redefines navigation accuracy with its exceptional stability and repeatability, directly challenging the performance of traditional quartz accelerometers. This single-axis, closed-loop digital MEMS accelerometer, boasting a ±5 g input range, delivers unparalleled 1-year composite bias... [See More]

  • Features: Self Test / Self Calibrating
  • Frequency Range: 120
  • Acceleration: 5
  • Measurement Axes: Single
High-Resolution ±1 g Inclinometer and Accelerometer -- AXO®301
from Tronics Microsystems

AXO301 redefines precision inclination measurement in challenging conditions. This ±1g, single-axis, closed-loop digital MEMS accelerometer and inclinometer delivers performance comparable to high-end quartz sensors, but in a significantly smaller, lighter, and more power-efficient package. [See More]

  • Features: Self Test / Self Calibrating
  • Frequency Range: 15
  • Acceleration: 1
  • Measurement Axes: Single
Miniature Quartz Flexure Accelerometer -- QFM-180 Series
from Jewell Instruments, LLC

The Jewell Instruments QFM-180 Series Miniature Accelerometers are state of the art quartz flexure technology that provides high accuracy, repeatability and stability even in the harshest of environments. Features & Benefits. High Temperature Range. Excellent Repeatability. High Accuracy. [See More]

  • Features: Self Test / Self Calibrating
  • Frequency Range: 300
  • Acceleration: -20 to 20
  • Measurement Axes: Single
KXD94 Series -- KXD94-2802
from Kionix, Inc.

These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 5x5x1.2mm Dual Flat No-lead (DFN). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes, and... [See More]

  • Features: Environmentally / Hermetically Sealed; Self Test / Self Calibrating
  • Frequency Range: 800
  • Acceleration: 10
  • Measurement Axes: Single; Biaxial; Triaxial
High Performance Linear Accelerometers -- SA-132RHT
from Columbia Research Labs, Inc.

Columbia Model SA-132RHT Force Balance Accelerometer has been designed for extreme high temperature environments including aircraft engines. The Model SA-132RHT is capable of operating at temperatures of up to 185 degrees Celsius. This sensor is completely self-contained and provides a high level,... [See More]

  • Features: Environmentally / Hermetically Sealed; Self Test / Self Calibrating
  • Frequency Range: 75 to 300
  • Acceleration: -50 to 50
  • Accuracy: 0.05
Quartz Flexure Accelerometer -- QFA-125 Series
from Jewell Instruments, LLC

The Jewell Instruments QFA-125 Series Accelerometers are state of the art quartz flexure technology that provides high accuracy, repeatability and stability even in the harshest of environments. Features & Benefits. Mid-Range Temperature. Excellent Repeatability. High Accuracy. Environmentally... [See More]

  • Features: Self Test / Self Calibrating
  • Frequency Range: 300
  • Acceleration: -30 to 30
  • Measurement Axes: Single
KXP74 Series -- KXP74-1050
from Kionix, Inc.

These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a5x5x1.2mm Dual Flat No-lead (DFN). The sensor element is fabricatedfrom single-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes and is... [See More]

  • Features: Environmentally / Hermetically Sealed; Self Test / Self Calibrating
  • Frequency Range: 0.0 to 1700
  • Acceleration: 2
  • Measurement Axes: Single; Biaxial; Triaxial
KXP84 Series -- KXP84-1050
from Kionix, Inc.

These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a5x5x1.2mm Dual Flat No-lead (DFN). The sensor element is fabricatedfrom single-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes and is... [See More]

  • Features: Environmentally / Hermetically Sealed; Self Test / Self Calibrating
  • Frequency Range: 0.0 to 1750
  • Acceleration: 2
  • Measurement Axes: Single; Biaxial; Triaxial
KXP94 Series -- KXP94-2050
from Kionix, Inc.

These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 5x5x1.2mm Dual Flat No-lead (DFN). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes, and... [See More]

  • Features: Environmentally / Hermetically Sealed; Self Test / Self Calibrating
  • Frequency Range: 800
  • Acceleration: 2
  • Measurement Axes: Single; Biaxial; Triaxial
KXPA4 Series -- KXPA4-1050
from Kionix, Inc.

These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a5x5x1.2mm Dual Flat No-lead (DFN). The sensor element is fabricatedfrom single-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes and is... [See More]

  • Features: Environmentally / Hermetically Sealed; Self Test / Self Calibrating
  • Frequency Range: 1700 to 3300
  • Acceleration: 2
  • Measurement Axes: Single; Biaxial; Triaxial
KXPB5 Series -- KXPB5-2050
from Kionix, Inc.

These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 3x5x0.9mm Land Grid Array (LGA). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes and is... [See More]

  • Features: Environmentally / Hermetically Sealed; Self Test / Self Calibrating
  • Frequency Range: 1000
  • Acceleration: 2
  • Measurement Axes: Single; Biaxial; Triaxial
KXPS5 Series -- KXPS5-1050
from Kionix, Inc.

These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a3x5x0.9mm Land Grid Array (LGA). The sensor element is fabricated fromsingle-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes and is... [See More]

  • Features: Environmentally / Hermetically Sealed; Self Test / Self Calibrating
  • Frequency Range: 1000
  • Acceleration: 2
  • Measurement Axes: Single; Biaxial; Triaxial
KXR94 Series -- KXR94-1050
from Kionix, Inc.

These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 5x5x1.2mm Dual Flat No-lead (DFN). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes, and... [See More]

  • Features: Environmentally / Hermetically Sealed; Self Test / Self Calibrating
  • Frequency Range: 800
  • Acceleration: 2
  • Measurement Axes: Single; Biaxial; Triaxial
KXRB5 Series -- KXRB5-2042
from Kionix, Inc.

These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 3x5x0.9 mm Land Grid Array (LGA). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes, and... [See More]

  • Features: Environmentally / Hermetically Sealed; Self Test / Self Calibrating
  • Frequency Range: 1000
  • Acceleration: 2
  • Measurement Axes: Single; Biaxial; Triaxial
KXTC9 Series -- KXTC9-2050
from Kionix, Inc.

The KXTC9 series is designed to provide a high signal-to-noise ratio with excellent performance over temperature. These sensors can accept supply voltages between 1.8V and 3.6V. Sensitivity is factory programmable allowing customization for applications requiring from ±1.5g to ±6g ranges. Several... [See More]

  • Features: Environmentally / Hermetically Sealed; Self Test / Self Calibrating
  • Frequency Range: 40 to 60
  • Acceleration: 2
  • Measurement Axes: Single; Biaxial; Triaxial
KXTF9 Series -- KXTF9-1026
from Kionix, Inc.

These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a3x3x0.9mm Land Grid Array (LGA). The sensor element is fabricated fromsingle-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes, and is... [See More]

  • Features: Environmentally / Hermetically Sealed; Self Test / Self Calibrating
  • Frequency Range: 25 to 800
  • Acceleration: 2 to 8
  • Measurement Axes: Single; Biaxial; Triaxial
KXTG9 Series -- KXTG9-2067
from Kionix, Inc.

The KXTG9 series adds a flexible programmable motion-interrupt chip with fast SPI interface into the Kionix suite of products. These sensors can accept supply voltages between 1.8V and 3.6V. Sensitivity is factory programmable allowing customization for applications requiring from 1.5g to 6.0g... [See More]

  • Features: Environmentally / Hermetically Sealed; Self Test / Self Calibrating
  • Measurement Axes: Single; Biaxial; Triaxial
  • Acceleration: 3
  • Sensor Technology: MEMS