Single Axis Accelerometers

183 Results
Accelerometers -- ADXL1005BCPZ
from Richardson RFPD

Accelerometers [See More]

  • Measurement Axes: Single
  • Acceleration: 100
Accelerometer -- VSA001
from ifm efector inc.

For the reliable vibration detection of machines and equipment. For connection to a diagnostic electronics for vibration sensors. Large operating temperature range and high protection rating for the requirements of harsh industrial environments. Compact and robust stainless steel housing with high... [See More]

  • Measurement Axes: Single
  • Frequency Range: 1 to 6000
  • Acceleration: -25 to 25
  • Accuracy: 0.20
Accelerometers -- 1775-AXO315-ND [AXO315 from Tronics]
from DigiKey

Accelerometer X Axis ±14g 300Hz 28-CLCC (12x12) [See More]

  • Measurement Axes: Single
  • Frequency Range: 300
  • Acceleration: 14
  • Device Category: Sensor / Transducer
Plug & Play Accelerometers -- 20023687-30
from TE Connectivity

Body Features. Number of Sensing Axes  : 1. Primary Product Material  : 316L Stainless Steel, Polymer. Product Weight  : 200  G   [7.05  OZ  ]. Industry Standards. Hazardous Area Approval  : No. IP Rating  : IP67. Wireless Application... [See More]

  • Measurement Axes: Single
  • Features: Wireless
  • Frequency Range: 2 to 15000
  • Operating Temperature: -40 to 176
Accelerometer, CCLD, Miniature, 5 mV/g, -- -4516--001-
from Hottinger Brüel & Kjær A/S

Miniature CCLD accelerometer designed for measurements in small spaces and delicate structures. The accelerometer provides an integral cable and is mounted on the object with adhesives. Freq. range : 1 – 20000 Hz. Temperature : -51 – 121 ℃. Weight : 1.5 gram. Sensitivity : 5 mV/g. [See More]

  • Measurement Axes: Single
  • Frequency Range: 1 to 20000
  • Acceleration: 1000
  • Sensor Technology: Piezoelectric; Piezoelectric CCLD (IEPE)
High Dynamics ±14 g Industrial MEMS Accelerometer -- AXO®314
from Tronics Microsystems

AXO314 redefines precision inertial sensing, delivering exceptional stability and repeatability for navigation systems operating under severe vibration conditions. This digital MEMS accelerometer, with a ±14 g input range, offers performance comparable to traditional quartz accelerometers, but in a... [See More]

  • Measurement Axes: Single
  • Frequency Range: 300
  • Acceleration: 14
  • Sensor Technology: MEMS
Accelerometers -- SDI 2210, 2260 & 2266
from Silicon Designs, Inc.

SDI's Models 2210, 2260, and 2266 Low Cost Single-Axis MEMS DC Accelerometers are rugged plug-and-play measurement devices for suitable for a wide array of demanding applications. All three models excel in zero-to-medium frequency industrial applications, particularly where reliable performance,... [See More]

  • Measurement Axes: Single
  • Frequency Range: 0.0 to 4200
  • Acceleration: 2 to 400
  • Sensor Technology: MEMS
Accelerometer -- VSA002
from ifm efector inc.

For the reliable vibration detection of machines and equipment. For connection to a diagnostic electronics for vibration sensors. Large operating temperature range and high protection rating for the requirements of harsh industrial environments. Compact and robust stainless steel housing with high... [See More]

  • Measurement Axes: Single
  • Frequency Range: 1 to 10000
  • Acceleration: -25 to 25
  • Accuracy: 0.20
Accelerometers -- 2053-376/CC701HT-ND [376/CC701HT from Wilcoxon Sensing Technologies]
from DigiKey

Accelerometer X Axis ±50g 1Hz ~ 15kHz [See More]

  • Measurement Axes: Single
  • Frequency Range: 1 to 15000
  • Acceleration: 50
  • Device Category: Sensor / Transducer
Plug & Play Accelerometers -- 7108A-0050
from TE Connectivity

Body Features. Number of Sensing Axes  : 1. Primary Product Material  : Stainless Steel. Product Weight  : 4  G   [.14  OZ  ]. Configuration Features. Electrical Connection  : 10-32 Coaxial Connector. Electrical Characteristics. Excitation... [See More]

  • Measurement Axes: Single
  • Frequency Range: 0.5000 to 10000
  • Acceleration: 50
  • Operating Temperature: -67 to 257
Accelerometer, Industrial Piezoelectric -- -8315-B-001-
from Hottinger Brüel & Kjær A/S

Accelerometer, Industrial Piezoelectric Charge, side connector, Integral 10.5m cable length, open end [See More]

  • Measurement Axes: Single
  • Frequency Range: 1 to 10000
  • Acceleration: 20000
  • Sensor Technology: Piezoelectric; Piezoelectric charge
High Performance ±14 g Digital MEMS Accelerometer -- AXO®315
from Tronics Microsystems

AXO315 redefines precision navigation in extreme environments. This single-axis, closed-loop digital MEMS accelerometer delivers exceptional stability and repeatability, crucial for accurate navigation under severe temperature fluctuations and intense vibrations. Offering a ±14 g input range, AXO315... [See More]

  • Measurement Axes: Single
  • Frequency Range: 300
  • Acceleration: 14
  • Sensor Technology: MEMS
Hermetic High-performance Accelerometers -- SDI 2240 & 2480
from Silicon Designs, Inc.

The high-performance Models 2240 and 2480 Specialty Hermetic MEMS DC Test & Measurement Accelerometer Modules from Silicon Designs (SDI) provide enhanced performance over temperature in zero to medium frequency applications experiencing large or rapid temperature variations or maintaining hot or... [See More]

  • Measurement Axes: Single; Triaxial (optional feature)
  • Frequency Range: 0.0 to 4200
  • Acceleration: 2 to 400
  • Sensor Technology: MEMS
Accelerometer -- VSA004
from ifm efector inc.

For the reliable vibration detection of machines and equipment. For connection to a diagnostic electronics for vibration sensors. Large operating temperature range and high protection rating for the requirements of harsh industrial environments. Compact and robust stainless steel housing with high... [See More]

  • Measurement Axes: Single
  • Frequency Range: 1 to 10000
  • Acceleration: -25 to 25
  • Accuracy: 0.20
Accelerometers -- 2053-712F-M4-ND [712F-M4 from Wilcoxon Sensing Technologies]
from DigiKey

Accelerometer X Axis ±60g 3Hz ~ 25kHz [See More]

  • Measurement Axes: Single
  • Frequency Range: 3 to 25000
  • Acceleration: 60
  • Device Category: Sensor / Transducer
Plug & Play Accelerometers -- 7120A-0500
from TE Connectivity

Body Features. Number of Sensing Axes  : 1. Primary Product Material  : Titanium. Product Weight  : 4  G   [.14  OZ  ]. Configuration Features. Electrical Connection  : 10-32 Coaxial Connector. Electrical Characteristics. Excitation Current... [See More]

  • Measurement Axes: Single
  • Frequency Range: 0.3000 to 7000
  • Acceleration: 500
  • Operating Temperature: -67 to 212
Airborne Accelerometer -- 3062A1
from Hottinger Brüel & Kjær A/S

The Dytran series 3062 is an IEPE piezoelectric accelerometer expressly designed to cover most wide band frequency vibration measurement points of Rotor, Track and Balance (RTB); airframe; helicopter; and fixed wing aircraft. The industry has commonly referred to these sensors as "spark plug type",... [See More]

  • Measurement Axes: Single
  • Frequency Range: 0.4800 to 10000
  • Acceleration: 200
  • Sensor Technology: Piezoelectric; Piezoelectric CCLD (IEPE)
High Performance ±5 g Digital MEMS Accelerometer -- AXO®305
from Tronics Microsystems

AXO305 redefines navigation accuracy with its exceptional stability and repeatability, directly challenging the performance of traditional quartz accelerometers. This single-axis, closed-loop digital MEMS accelerometer, boasting a ±5 g input range, delivers unparalleled 1-year composite bias... [See More]

  • Measurement Axes: Single
  • Frequency Range: 120
  • Acceleration: 5
  • Sensor Technology: MEMS
High Precision MEMS DC Calibration Reference Accelerometer -- SDI 2290
from Silicon Designs, Inc.

The SDI Model 2290 Single-Axis MEMS DC Precision Reference Calibration Accelerometer offers a precise, reliable, and accurate means of determining the sensitivity and frequency response characteristics of unknown MEMS DC accelerometers during end-to-end calibrations and related performance... [See More]

  • Measurement Axes: Single
  • Frequency Range: 0.0 to 1800
  • Acceleration: 5 to 50
  • Sensor Technology: MEMS
Accelerometer -- VSA005
from ifm efector inc.

For the reliable vibration detection of machines and equipment. For connection to a diagnostic electronics for vibration sensors. Large operating temperature range and high protection rating for the requirements of harsh industrial environments. Compact and robust stainless steel housing with high... [See More]

  • Measurement Axes: Single
  • Frequency Range: 1 to 10000
  • Acceleration: -25 to 25
  • Accuracy: 0.20
Accelerometers -- 2053-731-207-ND [731-207 from Wilcoxon Sensing Technologies]
from DigiKey

Accelerometer X Axis ±0.5g 0.2Hz ~ 1.3kHz [See More]

  • Measurement Axes: Single
  • Frequency Range: 0.2000 to 1300
  • Acceleration: 0.5000
  • Device Category: Sensor / Transducer
Airborne Accelerometer -- 3062B1
from Hottinger Brüel & Kjær A/S

The Dytran series 3062 is an IEPE piezoelectric accelerometer expressly designed to cover most wide band frequency vibration measurement points of Rotor, Track and Balance (RTB); airframe; helicopter; and fixed wing aircraft. The industry has commonly referred to these sensors as "spark plug type",... [See More]

  • Measurement Axes: Single
  • Frequency Range: 0.4800 to 10000
  • Acceleration: 200
  • Sensor Technology: Piezoelectric; Piezoelectric CCLD (IEPE)
High-Resolution ±1 g Inclinometer and Accelerometer -- AXO®301
from Tronics Microsystems

AXO301 redefines precision inclination measurement in challenging conditions. This ±1g, single-axis, closed-loop digital MEMS accelerometer and inclinometer delivers performance comparable to high-end quartz sensors, but in a significantly smaller, lighter, and more power-efficient package. [See More]

  • Measurement Axes: Single
  • Frequency Range: 15
  • Acceleration: 1
  • Sensor Technology: MEMS
High-performance Accelerometers -- SDI 2220 & 2276
from Silicon Designs, Inc.

SDI's Premium Models 2220 and 2276 High-Performance Single Axis MEMS DC Accelerometers are rugged plug-and-play measurement devices that provide enhanced performance over temperature for use in zero to medium frequency applications experiencing large or rapid temperature variations or maintaining... [See More]

  • Measurement Axes: Single
  • Frequency Range: 0.0 to 4200
  • Acceleration: 2 to 400
  • Sensor Technology: MEMS
Accelerometer -- VSA006
from ifm efector inc.

For the reliable vibration detection of machines and equipment. For connection to a diagnostic electronics for vibration sensors. Large operating temperature range and high protection rating for the requirements of harsh industrial environments. Compact and robust stainless steel housing with high... [See More]

  • Measurement Axes: Single
  • Frequency Range: 1 to 10000
  • Acceleration: -25 to 25
  • Accuracy: 0.20
Accelerometers -- 2053-731A-ND [731A from Wilcoxon Sensing Technologies]
from DigiKey

Accelerometer X Axis ±0.5g 0.05Hz ~ 450kHz [See More]

  • Measurement Axes: Single
  • Frequency Range: 0.0500 to 450
  • Acceleration: 0.5000
  • Device Category: Sensor / Transducer
Airborne Accelerometer -- 3077A
from Hottinger Brüel & Kjær A/S

The Dytran model 3077A is an IEPE piezoelectric accelerometer, designed expressly for Rotor, Track and Balance (RTB) and other high frequency aircraft vibration monitoring applications. Offered with a sensitivity of 10 mV/g, frequency response of 1.1 to 5,000 Hz, and a 3-foot integral cable, the... [See More]

  • Measurement Axes: Single
  • Frequency Range: 1.1 to 5000
  • Acceleration: 500
  • Sensor Technology: Piezoelectric; Piezoelectric CCLD (IEPE)
High-Temperature MEMS Accelerometer for Energy -- AXO®315T0
from Tronics Microsystems

High stability, reliability, and vibration rejection for inclination measurement in downhole navigation up to +150°CAXO315T is a single-axis, high temperature, closed-loop MEMS accelerometer with ±14 g input range that offers a digital, cost-effective, and low-SWaP alternative to quartz... [See More]

  • Measurement Axes: Single
  • Frequency Range: 150
  • Acceleration: 14
  • Sensor Technology: MEMS
Q-Lite High End Inertial MEMS Accelerometer Module -- SDI 2225
from Silicon Designs, Inc.

The 2225 is a low-mass, low-power module, electrically and mechanically compatible with fixtures and equipment designed for industry-standard quartz accelerometers and intended for use in inertial and tilt applications requiring zero to medium frequency response excellent long-term bias and scale... [See More]

  • Measurement Axes: Single
  • Sensor Technology: MEMS
  • Acceleration: 2 to 50
  • Device Category: Sensor / Transducer; Q Module
Accelerometer -- VSA008
from ifm efector inc.

For the reliable vibration detection of machines and equipment. For connection to a diagnostic electronics for vibration sensors. High protection rating for the requirements of harsh industrial environments. Compact and robust stainless steel housing with high mechanical overload protection. Very... [See More]

  • Measurement Axes: Single
  • Frequency Range: 1 to 10000
  • Acceleration: -25 to 25
  • Accuracy: 0.20
Accelerometers -- 2053-731A/P31-ND [731A/P31 from Wilcoxon Sensing Technologies]
from DigiKey

Accelerometer X Axis ±0.5g 0.05Hz ~ 450kHz [See More]

  • Measurement Axes: Single
  • Frequency Range: 0.0500 to 450
  • Acceleration: 0.5000
  • Device Category: Sensor / Transducer
Airborne Accelerometer -- 3078A
from Hottinger Brüel & Kjær A/S

Expressly designed for use in Health and Usage Monitoring Systems (HUMS), the Dytran model 3078A is an IEPE piezoelectric accelerometer, featuring a sensitivity of 10 mV/g with a frequency response of 0.7 to 5,000 Hz, packaged in a highly rugged stainless steel housing weighing 20 grams. The... [See More]

  • Measurement Axes: Single
  • Frequency Range: 1.1 to 5000
  • Acceleration: 500
  • Sensor Technology: Piezoelectric; Piezoelectric CCLD (IEPE)
Q-Lite Tactical Grade Inertial MEMS Accelerometer Module -- SDI 2227
from Silicon Designs, Inc.

The 2227 is a low-mass, low-power module, electrically and mechanically compatible with fixtures and equipment designed for industry-standard quartz accelerometers and intended for use in inertial and tilt applications requiring zero to medium frequency response excellent long-term bias and scale... [See More]

  • Measurement Axes: Single
  • Frequency Range: 0.0 to 4200
  • Acceleration: 10 to 50
  • Sensor Technology: MEMS
Accelerometer -- VSA201
from ifm efector inc.

For the reliable vibration detection of machines and equipment. For connection to a diagnostic electronics for vibration sensors. Large operating temperature range and high protection rating for the requirements of harsh industrial environments. Compact and robust stainless steel housing with high... [See More]

  • Measurement Axes: Single
  • Frequency Range: 1 to 6000
  • Acceleration: -250 to 250
  • Accuracy: 5.00
Accelerometers -- 2053-732A-ND [732A from Wilcoxon Sensing Technologies]
from DigiKey

Accelerometer X Axis ±500g 0.5Hz ~ 25kHz [See More]

  • Measurement Axes: Single
  • Frequency Range: 0.5000 to 25000
  • Acceleration: 500
  • Device Category: Sensor / Transducer
Airborne Accelerometer -- 3079A
from Hottinger Brüel & Kjær A/S

Expressly designed for use in Health and Usage Monitoring Systems (HUMS), the Dytran model 3079A is an IEPE piezoelectric accelerometer, featuring a sensitivity of 10 mV/g with a frequency response of 1.1 to 3,000 Hz, packaged in a highly rugged stainless steel housing weighing 11 grams. The... [See More]

  • Measurement Axes: Single
  • Frequency Range: 1.1 to 3000
  • Acceleration: 500
  • Sensor Technology: Piezoelectric; Piezoelectric CCLD (IEPE)
Specialty +5V Accelerometers -- SDI 2012 & 2422
from Silicon Designs, Inc.

SDI's 1-axis Model 2012 and 3-axis Model 2422 MEMS DC Test & Measurement Accelerometer Modules are designed for applications in which the power supply may be limited, or if only a steady +5V DC excitation is available or preferred. [See More]

  • Measurement Axes: Single; Triaxial
  • Frequency Range: 0.0 to 4200
  • Acceleration: 2 to 400
  • Sensor Technology: MEMS
Accelerometer -- VSM101
from ifm efector inc.

For reliable vibration detection on machines and plants in 3 measurement axes (x, y and z). For connection to a diagnostic electronics for vibration sensors. High protection rating for the requirements of harsh industrial environments. Compact and robust stainless steel housing with high mechanical... [See More]

  • Measurement Axes: Single
  • Frequency Range: 0.0 to 4500
  • Acceleration: -40 to 40
  • Accuracy: 10.00
Accelerometers -- 2053-732AT-ND [732AT from Wilcoxon Sensing Technologies]
from DigiKey

Accelerometer X Axis ±500g 0.5Hz ~ 25kHz [See More]

  • Measurement Axes: Single
  • Frequency Range: 0.5000 to 25000
  • Acceleration: 500
  • Device Category: Sensor / Transducer
Airborne Accelerometer -- 3168D2-05
from Hottinger Brüel & Kjær A/S

Expressly designed for commercial and military aircraft vibration monitoring, the Dytran model 3168D2 is a ring style IEPE piezoelectric accelerometer incorporating the use of high stability quartz shear technology. Model 3168D2 features mechanical and electrical filters that effectively eliminate... [See More]

  • Measurement Axes: Single
  • Frequency Range: 1 to 10000
  • Acceleration: 500
  • Sensor Technology: Piezoelectric; Piezoelectric CCLD (IEPE)
Accelerometer -- VSM103
from ifm efector inc.

For the reliable vibration detection of machines and equipment. For connection to a diagnostic electronics for vibration sensors. High protection rating for the requirements of harsh industrial environments. Compact and robust stainless steel housing with high mechanical overload protection. Learn... [See More]

  • Measurement Axes: Single
  • Frequency Range: 0.0 to 4500
  • Acceleration: -40 to 40
  • Accuracy: 10.00
Accelerometers -- 2053-736-ND [736 from Wilcoxon Sensing Technologies]
from DigiKey

Accelerometer X Axis ±50g 2Hz ~ 25kHz [See More]

  • Measurement Axes: Single
  • Frequency Range: 2 to 25000
  • Acceleration: 50
  • Device Category: Sensor / Transducer
Airborne Accelerometer -- 3168F
from Hottinger Brüel & Kjær A/S

Expressly designed for commercial and military aircraft vibration monitoring, the Dytran model 3168F is a ring style IEPE piezoelectric accelerometer incorporating the use of high stability quartz shear technology. The model 3168F is offered with a 10 mV/g sensitivity and features a miniature thru... [See More]

  • Measurement Axes: Single
  • Frequency Range: 1 to 20000
  • Acceleration: 500
  • Sensor Technology: Piezoelectric; Piezoelectric CCLD (IEPE)
Accelerometers -- 2053-736T-ND [736T from Wilcoxon Sensing Technologies]
from DigiKey

Accelerometer X Axis ±50g 2Hz ~ 25kHz [See More]

  • Measurement Axes: Single
  • Frequency Range: 2 to 25000
  • Acceleration: 50
  • Device Category: Sensor / Transducer
Base Isolated IEPE Accelerometer -- 3420A1
from Hottinger Brüel & Kjær A/S

The Dytran series 3420 is a low profile, electrically isolated, high-frequency ring-shaped IEPE accelerometer offered in various cable lengths and an overall weight of 5 grams (less cable). Units feature planar shear quartz sensing elements encased in a lightweight titanium housing. The mounting... [See More]

  • Measurement Axes: Single
  • Frequency Range: 1 to 5000
  • Acceleration: 500
  • Sensor Technology: Piezoelectric; Piezoelectric CCLD (IEPE)
Accelerometers -- 2053-746-ND [746 from Wilcoxon Sensing Technologies]
from DigiKey

Accelerometer X Axis ±80g 1Hz ~ 15kHz [See More]

  • Measurement Axes: Single
  • Frequency Range: 1 to 15000
  • Acceleration: 80
  • Device Category: Sensor / Transducer
Base Isolated IEPE Accelerometer -- 3420A1-45
from Hottinger Brüel & Kjær A/S

The Dytran series 3420 is a low profile, electrically isolated, high-frequency ring-shaped IEPE accelerometer offered in various cable lengths and an overall weight of 5 grams (less cable). Units feature planar shear quartz sensing elements encased in a lightweight titanium housing. The mounting... [See More]

  • Measurement Axes: Single
  • Frequency Range: 1 to 5000
  • Acceleration: 500
  • Sensor Technology: Piezoelectric; Piezoelectric CCLD (IEPE)
Accelerometers -- 2053-780A-D2-ND [780A-D2 from Wilcoxon Sensing Technologies]
from DigiKey

Accelerometer X Axis ±80g 0.4Hz ~ 14kHz [See More]

  • Measurement Axes: Single
  • Frequency Range: 0.4000 to 14000
  • Acceleration: 80
  • Device Category: Sensor / Transducer
CAN-MD Accelerometer -- 3409A
from Hottinger Brüel & Kjær A/S

The Dytran 3409A is a single-axis, high-performance accelerometer featuring CAN digital output for advanced vibration monitoring and analysis. Designed for rugged environments, it combines precision measurement with robust construction. [See More]

  • Measurement Axes: Single
  • Frequency Range: 1 to 15500
  • Acceleration: 500
  • Sensor Mounting: Stud/Bolt; Integral mounting stud
Accelerometers -- 2053-780A-IS-ND [780A-IS from Wilcoxon Sensing Technologies]
from DigiKey

Accelerometer X Axis ±80g 0.4Hz ~ 14kHz [See More]

  • Measurement Axes: Single
  • Frequency Range: 0.4000 to 14000
  • Acceleration: 80
  • Device Category: Sensor / Transducer
CAN-MD Accelerometer -- 3410A
from Hottinger Brüel & Kjær A/S

The Dytran 3410A is a single-axis, high-performance accelerometer with CAN digital output, engineered for advanced vibration monitoring and analysis in demanding environments. It offers robust construction and precise measurement capabilities. [See More]

  • Measurement Axes: Single
  • Frequency Range: 1 to 15500
  • Acceleration: 500
  • Sensor Mounting: Center bolt mounting
Accelerometers -- 2053-780A-ND [780A from Wilcoxon Sensing Technologies]
from DigiKey

Accelerometer X Axis ±80g 0.5Hz ~ 14kHz [See More]

  • Measurement Axes: Single
  • Frequency Range: 0.5000 to 14000
  • Acceleration: 80
  • Device Category: Sensor / Transducer
CCLD Accel, 100mV/g, HT, (Honda) -- -4526--002-
from Hottinger Brüel & Kjær A/S

Designed for use with continuous high-temperature operation and with a stable bias voltage on for instance gas turbine auxiliary equipment. Freq. range : 0.1 – 8000 Hz. Temperature : -54 – 180 ℃. Weight : 5 gram. Sensitivity : 1 mV/ms^-2. Maximum Operational Level (peak) : 714 g [See More]

  • Measurement Axes: Single
  • Frequency Range: 0.3000 to 8000
  • Acceleration: 700
  • Sensor Technology: Piezoelectric; Piezoelectric CCLD (IEPE)
Accelerometers -- 2053-780B-ND [780B from Wilcoxon Sensing Technologies]
from DigiKey

Accelerometer X Axis ±80g 0.5Hz ~ 14kHz [See More]

  • Measurement Axes: Single
  • Frequency Range: 0.5000 to 14000
  • Acceleration: 80
  • Device Category: Sensor / Transducer
CCLD Accel, Gearbox, Side Conn, 10mV/g -- -4523---
from Hottinger Brüel & Kjær A/S

Piezoelectric Accelerometer Type 4523 is specifically designed for Health Usage Monitoring of gearboxes on helicopters. Freq. range : 1 – 15000 Hz. Temperature : -54 – 150 ℃. Weight : 13.3 gram. Sensitivity : 1 mV/ms^-2. Maximum Operational Level (peak) : 500 g [See More]

  • Measurement Axes: Single
  • Frequency Range: 1 to 15000
  • Acceleration: 500
  • Sensor Technology: Piezoelectric; Piezoelectric CCLD (IEPE)
Accelerometers -- 2053-780C-ND [780C from Wilcoxon Sensing Technologies]
from DigiKey

Accelerometer X Axis ±80g 0.5Hz ~ 14kHz [See More]

  • Measurement Axes: Single
  • Frequency Range: 0.5000 to 14000
  • Acceleration: 80
  • Device Category: Sensor / Transducer
CCLD Accel, Industrial, Top C, 100mV/g -- -8341---
from Hottinger Brüel & Kjær A/S

Designed for in-flight active vibration control on rotor and fixed wing aircraft and industrial applications. Freq. range : 0.3 – 10000 Hz. Temperature : -50 – 121 ℃. Weight : 41 gram. Sensitivity : 10 mV/ms^-2. Maximum Operational Level (peak) : 50 g [See More]

  • Measurement Axes: Single
  • Frequency Range: 0.5000 to 10000
  • Acceleration: 50
  • Sensor Technology: Piezoelectric; Piezoelectric CCLD (IEPE)
Accelerometers -- 2053-780FM-2-J88C-ND [780FM-2-J88C from Wilcoxon Sensing Technologies]
from DigiKey

Accelerometer X Axis ±80g 0.4Hz ~ 12kHz [See More]

  • Measurement Axes: Single
  • Frequency Range: 0.4000 to 12000
  • Acceleration: 80
  • Device Category: Sensor / Transducer
CCLD Accel, Seismic, 2450 mV/g, TEDS -- -8344---
from Hottinger Brüel & Kjær A/S

DeltaShear ® Accelerometer Type 8344 features TEDS, and is designed for low-level measurement, low noise and high sensitivity. Freq. range : 0.2 – 3000 Hz. Temperature : -50 – 100 ℃. Weight : 176 gram. Sensitivity : 250 mV/ms^-2. Maximum Operational Level (peak) : 2.6 g [See More]

  • Measurement Axes: Single
  • Frequency Range: 0.2000 to 3000
  • Acceleration: 2.8
  • Sensor Technology: Piezoelectric; Piezoelectric CCLD (IEPE)
Accelerometers -- 2053-785A-ND [785A from Wilcoxon Sensing Technologies]
from DigiKey

Accelerometer X Axis ±80g 1Hz ~ 12kHz [See More]

  • Measurement Axes: Single
  • Frequency Range: 1 to 12000
  • Acceleration: 80
  • Device Category: Sensor / Transducer
CCLD Accel, Seismic, Top C, 10V/g -- -8340---
from Hottinger Brüel & Kjær A/S

Seismic Accelerometer designed with high sensitivity and ideal for large structures (at very low frequencies), measuring low-level seismic activity. Freq. range : 0.1 – 1500 Hz. Temperature : -51 – 74 ℃. Weight : 775 gram. Sensitivity : 1 mV/ms^-2. Maximum Operational Level (peak)... [See More]

  • Measurement Axes: Single
  • Frequency Range: 0.1000 to 1500
  • Acceleration: 0.5000
  • Sensor Technology: Piezoelectric; Piezoelectric CCLD (IEPE)
Accelerometers -- 2053-786-500-D2-ND [786-500-D2 from Wilcoxon Sensing Technologies]
from DigiKey

Accelerometer X Axis ±10g 0.2Hz ~ 10kHz [See More]

  • Measurement Axes: Single
  • Frequency Range: 0.2000 to 10000
  • Acceleration: 10
  • Device Category: Sensor / Transducer
CCLD Accel, Shock, Top C, 0.1mV/g -- -8339--001-
from Hottinger Brüel & Kjær A/S

Designed for measurement of very high-level, continuous vibration, mechanical shock and pyroshock. Freq. range : 1 – 20000 Hz. Temperature : -51 – 121 ℃. Weight : 5.8 gram. Sensitivity : 0.01 mV/ms^-2. Maximum Operational Level (peak) : 50000 g [See More]

  • Measurement Axes: Single
  • Frequency Range: 1 to 20000
  • Acceleration: 50000
  • Sensor Technology: Piezoelectric; Piezoelectric CCLD (IEPE)
Accelerometers -- 2053-786-500-IS-ND [786-500-IS from Wilcoxon Sensing Technologies]
from DigiKey

Accelerometer X Axis ±10g 0.2Hz ~ 14kHz [See More]

  • Measurement Axes: Single
  • Frequency Range: 0.2000 to 14000
  • Acceleration: 10
  • Device Category: Sensor / Transducer
CCLD Accel, Side Conn, 1000mV/g, 1 Slot -- -4507-B-002-
from Hottinger Brüel & Kjær A/S

Designed for modal analysis measurements. Freq. range : 0.4 – 6000 Hz. Temperature : -54 – 100 ℃. Weight : 4.8 gram. Sensitivity : 100 mV/ms^-2. Maximum Operational Level (peak) : 7 g [See More]

  • Measurement Axes: Single
  • Frequency Range: 0.4000 to 6000
  • Acceleration: 7
  • Sensor Technology: Piezoelectric; Piezoelectric CCLD (IEPE)
Accelerometers -- 2053-786-500-M12-D2-ND [786-500-M12-D2 from Wilcoxon Sensing Technologies]
from DigiKey

Accelerometer X Axis ±10g 0.2Hz ~ 10kHz [See More]

  • Measurement Axes: Single
  • Frequency Range: 0.2000 to 10000
  • Acceleration: 10
  • Device Category: Sensor / Transducer
CCLD Accel, Side Conn, 1000mV/g, 3 Slot -- -4507-B-005-
from Hottinger Brüel & Kjær A/S

Designed for modal analysis measurements. Freq. range : 0.4 – 6000 Hz. Temperature : -54 – 100 ℃. Weight : 4.6 gram. Sensitivity : 100 mV/ms^-2. Maximum Operational Level (peak) : 7 g [See More]

  • Measurement Axes: Single
  • Frequency Range: 0.4000 to 6000
  • Acceleration: 7
  • Sensor Technology: Piezoelectric; Piezoelectric CCLD (IEPE)
RECOVIB® High Resolution Industrial Accelerometer -- IAC-HiRes-I-01
from Micromega Dynamics

The RECOVIB ® industrial accelerometers bridge the gap between the performance of laboratory accelerometers (which are often expensive, fragile and offer low protection) and the robustness of industrial accelerometers (which are sometimes cheaper but often noisy and inaccurate). Our... [See More]

  • Measurement Axes: Single
  • Frequency Range: 0.0 to 4000
  • Acceleration: 2 to 400
  • Device Category: Sensor / Transducer
1 AXIS ACCELEROMETER, 100MV/G, ICP? -- SEN025
from PCB Piezotronics, Inc.

Single axis accelerometer, 10 mV/(m/s2) or 100 mV/g ICP ®. [See More]

  • Measurement Axes: Single
Miniature Accelerometer, 1 or 2 Axis, KA Sensors Motorsport -- KAA Series
from PMC Engineering LLC

KAA Series 1 and 2 Axis accelerometers offer a compact and robust solution for the motorsport and automotive testing industries with integral signal conditioning to give a standard signal of 0.5V to 4.5V which is ideal for most data acquisition systems. Supply can be either 5V or 8-16V and also... [See More]

  • Measurement Axes: Single; Biaxial
  • Frequency Range: 0.0 to 1500
  • Acceleration: 2 to 200
  • Accuracy: 0.30
Accelerometer -- 8702B
from Kistler Group

The 8702B... side connector and 8704B... top connector accelerometer series use a unique shear mode sensing element made of stable quartz crystals. The quartz sensing elements afford excellent long-term stability that ensure repeatable, accurate measurements for many years. Additionally the shear... [See More]

  • Measurement Axes: Single
  • Frequency Range: 0.5000 to 10000
  • Acceleration: -500 to 500
  • Sensor Technology: Piezoelectric
Angular Accelerometers -- SR-100FR
from Columbia Research Labs, Inc.

The Columbia Models SR-100FR and SR-200RFR Angular Accelerometers are designed for low level near DC applications. These sensors incorporate the fluid rotor concept to provide extremely high sensitivity and full scale ranges as low as +/-0.01 radians/second 2. The high performance torquer design... [See More]

  • Measurement Axes: Single
  • Frequency Range: 50 to 200
  • Angular Acceleration: -5000 to 5000
  • Accuracy: 0.01
DC-Operated, Single Axis Linear Accelerometer -- A545 Series
from Sherborne Sensors

The A545 range of multi-axis accelerometers measure vector acceleration in two or three mutually perpendicular planes with high accuracy and incorporate piezo-resistive strain gauge bridge sensors incorporating air damping. Unlike fluid damped devices, the gas damping employed in the A545 is... [See More]

  • Measurement Axes: Single
  • Frequency Range: 0.0 to 2400
  • Acceleration: -100 to 100
  • Sensor Technology: Piezoresistive; Strain Gage
Accelerometer -- ACC101
from OMEGA Engineering, Inc.

The ACC101 accelerometer is low cost yet extremely durable. These accelerometers are constructed using high strength aluminum, has a rugged strain relief, rugged ¼-28 stud mounting, an epoxy seal, and uses the kind of dependable components usually found only in higher priced... [See More]

  • Measurement Axes: Single
  • Frequency Range: 3 to 5000
  • Acceleration: 70 to 80
  • Accuracy: 10.00
KXD94 Series -- KXD94-2802
from Kionix, Inc.

These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 5x5x1.2mm Dual Flat No-lead (DFN). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes, and... [See More]

  • Measurement Axes: Single; Biaxial; Triaxial
  • Frequency Range: 800
  • Acceleration: 10
  • Sensor Technology: MEMS
General Purpose Single Axis Accelerometers -- 621A10
from DynaTronic Corporation

DynaTronic Corporation was formed by an innovative and professional team, who are dedicating to vibration test and measurement fields. DynaTronic Corporation provides leading edge instrumentation for vibration testing and measurement, e.g., VENZO 800 vibration controller can provide you with the... [See More]

  • Measurement Axes: Single
  • Frequency Range: 0.5000 to 12000
  • Acceleration: 3000
  • Device Category: Sensor / Transducer
High Output Linear Accelerometer Model 141
from Setra Systems

A highly accurate accelerometer that can maintain a stable output even under the most extreme vibration and temperature conditions. Along with its ability to withstand extreme vibration without damage, the Model 141 can sense accelerations ranging from static acceleration up to 3000 Hz. Features:... [See More]

  • Measurement Axes: Single
  • Frequency Range: 200 to 3000
  • Acceleration: -600 to 600
  • Accuracy: -1.00 to 1.00
X-Axis, 5g - 15g, Low Power Analog, 5x5x1.2mm DFN -- KXD94-7138
from ROHM Semiconductor USA, LLC

The KXD94 is an ultra-low noise analog X-axis accelerometer with an integrated 4-channel multiplexer and an auxiliary analog input. It features g-range of ±5 to ±13g and comes in a 5 x 5 x 1.2 mm, 14-pin, DFN package with an operating temperature range of -40 °C to +85 °C. The... [See More]

  • Measurement Axes: Single
  • Operating Temperature: -40 to 257
Shock & Acceleration Sensor -- SQ-ASx Series
from SignalQuest, Inc.

RoHS compliant, lead-free SMD package. Description The SQ-ASx series act like acceleration sensitive switches that open or close when accelerated past an acceleration threshold. Function. On / off shock & acceleration sensing. Features. Ultra low power - As little as 0.25 μA. Surface mount... [See More]

  • Measurement Axes: Single
  • Device Category: Sensor / Transducer
  • Acceleration: 20 to 2000
  • Sensor Outputs: Acceleration
Analog MEMS Accelerometer -- AMA Series
from Jewell Instruments, LLC

Jewell Instruments AMA Series Accelerometers are an excellent choice for cost to performance trade off. The AMA is based on silicon micro-machined MEMS Capacitive Accelerometer technology and designed for low power and high stability. Features & Benefits. Single, Dual and Triaxial Configuration. [See More]

  • Measurement Axes: Single; Biaxial; Triaxial
  • Frequency Range: 400
  • Acceleration: -40 to 40
  • Sensor Technology: MEMS
Accelerometric Sensor -- S1SA1
from M.A.E. Apparecchiature Elettroniche srl

One-dimensional accelerometric sensor for echometric test on foundation poles, P.I.T. Pile Integrity Test. - SPECIFICATIONS -. Sensibility: 1 V/g. IP65 Aluminum case [See More]

  • Measurement Axes: Single
  • Sensor Outputs: Acceleration
  • Device Category: Sensor / Transducer
  • Features: IP65
Accelerometer, Charge Output -- 357A08
from PCB Piezotronics, Inc.

Miniature (0.16 gm), teardrop-style, charge output accel., 0.3 pC/g , 10k Hz, 3-56 conn. [See More]

  • Measurement Axes: Single
  • Sensor Technology: Piezoelectric
  • Acceleration: 1000
  • Maximum Shock: 10000
Miniature Accelerometer, KA Sensors Motorsport -- KAE Series
from PMC Engineering LLC

The KAE Series of miniature accelerometers offer a compact and rugged solution for the motor sports and automotive testing industries. The sensors offer 1 axis of measurement with integral signal conditioning to give a standard signal of 0.5 to 4.5V which is ideal for most data acquisition systems. [See More]

  • Measurement Axes: Single
  • Frequency Range: 0.0 to 1500
  • Acceleration: 2 to 200
  • Accuracy: 0.30
Accelerometer -- 8704B
from Kistler Group

The accelerometer Type 8704B5000 accurately measures mechanical shock or vibration up to 5 000 g. The unique K-Shear sensing system is insensitive to base strain, transverse acceleration and thermal transients. Quartz shear cut, sensing crystals ensure long-term stability not achievable with other... [See More]

  • Measurement Axes: Single
  • Frequency Range: 0.5000 to 10000
  • Acceleration: -500 to 500
  • Sensor Technology: Piezoelectric
Angular Accelerometers -- SR-107RFR
from Columbia Research Labs, Inc.

The Columbia Models SR-107RFR and SR-207RFR are precision force balance angular accelerometers. This design makes use of the fluid rotor concept of sensing angular acceleration and in conjunction with the Columbia patented HP suspension system provides the ultimate in reliability and ruggedness... [See More]

  • Measurement Axes: Single
  • Frequency Range: 1 to 1000
  • Acceleration: 0.1000 to 300
  • Accuracy: -4.00 to 4.00
Miniature Linear Servo Accelerometer -- A215/A220 Series
from Sherborne Sensors

The Sherborne Sensors' A200 range of Servo Accelerometers measure vector acceleration with high accuracy using a closed loop force balance torquer mechanism. A pendulous mass develops a torque proportional to the product of its mass unbalance and the applied acceleration. The movement of the mass is... [See More]

  • Measurement Axes: Single
  • Frequency Range: 90 to 150
  • Acceleration: -20 to 20
  • Sensor Technology: Null-balance
Accelerometer, Industrial, Top entry -- ACC786A
from OMEGA Engineering, Inc.

The OMEGAROMETER series accelerometers are designed for industrial vibration measurements. They feature a hermetically sealed 316L stainless steel case suitable for harsh environments. The ACC786A is a general purpose accelerometer with a top cable exit.SPECIFICATIONSDYNAMICSensitivity, ±5%, 25°C... [See More]

  • Measurement Axes: Single
  • Frequency Range: 0.5000 to 14000
  • Acceleration: 80
  • Accuracy: 5.00
KXP74 Series -- KXP74-1050
from Kionix, Inc.

These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a5x5x1.2mm Dual Flat No-lead (DFN). The sensor element is fabricatedfrom single-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes and is... [See More]

  • Measurement Axes: Single; Biaxial; Triaxial
  • Frequency Range: 0.0 to 1700
  • Acceleration: 2
  • Sensor Technology: MEMS
MEMS Accelerometer -- JMA-100/200/300-D Series
from Jewell Instruments, LLC

JMA-100/200/300-D MEMS Accelerometer Series. The JMA-100/200/300 series is available in single (JMA-100), dual (JMA-200) and triple (JMA-300) axis configurations. This presents a robust and rugged design for industrial use, but with the benefit of low-cost MEMS technology. Features. ±0.5 g,... [See More]

  • Measurement Axes: Single; Biaxial; Triaxial
  • Frequency Range: 100
  • Acceleration: -1.5 to 1.5
  • Sensor Technology: MEMS
Accelerometer, Charge Output -- 357B03
from PCB Piezotronics, Inc.

Platinum Stock Products; High temp., ceramic shear, charge output accel., 10 pC/g, 9k Hz, 10-32 side conn.(-95 F to +500 F) [See More]

  • Measurement Axes: Single
  • Sensor Mounting: Stud/Bolt
  • Acceleration: 2000
  • Maximum Shock: 21000
Miniature Hub Accelerometer, KA Sensors Motorsport -- KAH Series
from PMC Engineering LLC

KAH Series of accelerometers offer a compact and rugged solution for the motorsport and automotive testing industries with integral signal conditioning to give a standard signal of 0.5V to 4.5V which is ideal for most data acquisition systems. Typical applications include: Braking - Suspension Test... [See More]

  • Measurement Axes: Single
  • Frequency Range: 0.0 to 1500
  • Acceleration: 2 to 200
  • Accuracy: 0.30
Axial Rotational Accelerometer -- 8838
from Kistler Group

Types 8838 and 8840 are novel complements of shear mode sensors that are designed to respond to two distinctly different forms of induced oscillations. The internal orientation of the quartz elements enables Type 8838 accelerometer to respond to oscillations occurring about the unit ’s... [See More]

  • Measurement Axes: Single
  • Frequency Range: 1 to 2000
  • Acceleration: -150 to 150
  • Sensor Technology: Piezoelectric
Angular Accelerometers -- SR-107VFR
from Columbia Research Labs, Inc.

The Columbia Model SR-107VFR Angular Accelerometer is a selectable range sensor that allows the user to easily change the scale factor and range to obtain optimum accuracy and readout match. This accelerometer incorporates the force balance fluid rotor technology, which produces high level output... [See More]

  • Measurement Axes: Single
  • Frequency Range: 10 to 100
  • Angular Acceleration: -500 to 500
  • Accuracy: 0.05
Sensors, Transducers - Motion Sensors - Accelerometers -- MMA6856BKCW [MMA6856BKCW from NXP Semiconductors]
from Acme Chip Technology Co., Limited

XTRINSIC 10 BITS SPI ACCELEROMET [See More]

  • Measurement Axes: Single
  • Operating Temperature: 8
  • Acceleration: 60
Schaevitz® Single Axis Servo Accelerometer -- A260 Series
from Sherborne Sensors

Using the same torquer mechanism and servo electronics as the A220 series, the A260 features a switching regulator to enable direct operation from a single ended dc power supply. Galvanic isolation between primary and secondary circuits provides total electrical isolation between the input supply... [See More]

  • Measurement Axes: Single
  • Frequency Range: 90 to 150
  • Acceleration: -20 to 20
  • Sensor Technology: Null-balance
Industrial Accelerometer -- ACC102
from OMEGA Engineering, Inc.

The ACC102A accelerometer uses a shear mode design for high performance. It has a rugged stainless steel inner structure covered by a molded polymer. This construction makes the ACC102 impervious to harsh environments, such as alkaline coolants, hot oil and water sprays, resulting in long, reliable... [See More]

  • Measurement Axes: Single
  • Frequency Range: 3 to 5000
  • Acceleration: 40 to 75
  • Accuracy: 5.00
KXP84 Series -- KXP84-1050
from Kionix, Inc.

These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a5x5x1.2mm Dual Flat No-lead (DFN). The sensor element is fabricatedfrom single-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes and is... [See More]

  • Measurement Axes: Single; Biaxial; Triaxial
  • Frequency Range: 0.0 to 1750
  • Acceleration: 2
  • Sensor Technology: MEMS
Miniature Quartz Flexure Accelerometer -- QFM-180 Series
from Jewell Instruments, LLC

The Jewell Instruments QFM-180 Series Miniature Accelerometers are state of the art quartz flexure technology that provides high accuracy, repeatability and stability even in the harshest of environments. Features & Benefits. High Temperature Range. Excellent Repeatability. High Accuracy. [See More]

  • Measurement Axes: Single
  • Frequency Range: 300
  • Acceleration: -20 to 20
  • Sensor Technology: Force Balanced Quartz Flexure
Accelerometer, Charge Output -- 357B11
from PCB Piezotronics, Inc.

High temp., miniature (2 gm), ceramic shear, charge output accel., 3 pC/g, 12k Hz, 5-44 side conn.(-95 F to +500 F) [See More]

  • Measurement Axes: Single
  • Sensor Technology: Piezoelectric
  • Acceleration: 2300
  • Sensor Mounting: Stud/Bolt
Ceramic/Quartz Impedance Head -- 8770A
from Kistler Group

A unique sensing element construction optimizes the capabilities of this sensor. The result is a device which yields simultaneous dynamic acceleration and force measurements from exactly the same location on a test structure. Internal crystal isolation and tuned channel phase matching allows for the... [See More]

  • Measurement Axes: Single
  • Frequency Range: 1 to 4000
  • Acceleration: 5 to 50
  • Sensor Technology: Piezoelectric
Angular Accelerometers -- SR-200RFR
from Columbia Research Labs, Inc.

The Columbia Models SR-100FR and SR-200RFR Angular Accelerometers are designed for low level near DC applications. These sensors incorporate the fluid rotor concept to provide extremely high sensitivity and full scale ranges as low as +/-0.01 radians/second 2. The high performance torquer design... [See More]

  • Measurement Axes: Single
  • Frequency Range: 10 to ?
  • Angular Acceleration: -5 to 5
  • Accuracy: 0.10
Single Axis Accelerometer -- A640 Series
from Sherborne Sensors

The A600 range of Solid State Accelerometers measure vector acceleration with high accuracy using a micromachined (MEMS) silicon sensor incorporating an air damping feature. Unlike fluid damped devices the air damping employed is essentially independent of temperature. The transducer also... [See More]

  • Measurement Axes: Single
  • Frequency Range: 0.0 to 600
  • Acceleration: -20 to 20
  • Sensor Technology: MEMS
Industrial Accelerometer -- ACC320
from OMEGA Engineering, Inc.

¢ 2-Pin MIL-Style Connector. ¢ Splashproof Design. ¢ Ground Isolated. ¢ Hermetic Seal. ¢ For Motors, Pumps, Gearboxes, and General Industrial Applications [See More]

  • Measurement Axes: Single
  • Frequency Range: 2 to 12000
  • Acceleration: 70
  • Accuracy: 10.00
KXP94 Series -- KXP94-2050
from Kionix, Inc.

These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 5x5x1.2mm Dual Flat No-lead (DFN). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes, and... [See More]

  • Measurement Axes: Single; Biaxial; Triaxial
  • Frequency Range: 800
  • Acceleration: 2
  • Sensor Technology: MEMS
Quartz Flexure Accelerometer -- QFA-125 Series
from Jewell Instruments, LLC

The Jewell Instruments QFA-125 Series Accelerometers are state of the art quartz flexure technology that provides high accuracy, repeatability and stability even in the harshest of environments. Features & Benefits. Mid-Range Temperature. Excellent Repeatability. High Accuracy. Environmentally... [See More]

  • Measurement Axes: Single
  • Frequency Range: 300
  • Acceleration: -30 to 30
  • Sensor Technology: Force Balanced Quartz Flexure
Accelerometer, Charge Output -- 357B14
from PCB Piezotronics, Inc.

High temp., miniature (2 gm), ceramic shear, charge output accel., 3 pC/g, 12k Hz, 10-32 top conn. (-95 F to +500 F) [See More]

  • Measurement Axes: Single
  • Sensor Technology: Piezoelectric
  • Acceleration: 2300
  • Sensor Mounting: Stud/Bolt
Cryo & High Temperature Accelerometer -- 8703A
from Kistler Group

The side connector Type 8703A... and top connector accelerometer Type 8705A... utilizes Kistler ’s unique PiezoStar seismic element that provides both wide operating frequency and ultra low temperature coefficient of sensitivity of 0,004 %/ °C. The accelerometer family operates from... [See More]

  • Measurement Axes: Single
  • Frequency Range: 0.5000 to 10000
  • Acceleration: 50 to 250
  • Sensor Technology: Piezoelectric
Angular Accelerometers -- SR-220RNC
from Columbia Research Labs, Inc.

The Columbia Models SR-220RNP and SR-220RNC are precision force balance angular accelerometers designed for applications where space is at a premium. The Columbia patented HP suspension system provides extreme ruggedness and excellent rejection of linear acceleration. The two designs differ only in... [See More]

  • Measurement Axes: Single
  • Frequency Range: 50 to 200
  • Angular Acceleration: -5000 to 5000
  • Accuracy: 0.01
Ultra-Low Range Linear Servo Accelerometer -- A320 Series
from Sherborne Sensors

The A320 Series are high precision, closed loop, servo balance, ultra-low range accelerometers that can be used for a wide variety of industrial and aerospace applications. Despite its low measuring range the A320 Series are very robust and shock resistant. Electrical terminations are via 6-pin,... [See More]

  • Measurement Axes: Single
  • Frequency Range: 20 to 60
  • Acceleration: 2
  • Sensor Technology: Null-balance
Industrial Accelerometers -- ACC787A
from OMEGA Engineering, Inc.

The OMEGAROMETER Series accelerometers are designed for industrial vibration measurements. These accelerometers feature a hermetically sealed 316L stainless steel case suitable for harsh environments. The ACC787A is a general purpose accelerometer with a low profile side cable... [See More]

  • Measurement Axes: Single
  • Frequency Range: 0.7000 to 10000
  • Acceleration: 80
  • Accuracy: 5.00
KXPA4 Series -- KXPA4-1050
from Kionix, Inc.

These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a5x5x1.2mm Dual Flat No-lead (DFN). The sensor element is fabricatedfrom single-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes and is... [See More]

  • Measurement Axes: Single; Biaxial; Triaxial
  • Frequency Range: 1700 to 3300
  • Acceleration: 2
  • Sensor Technology: MEMS
Ultra-Low Range Accelerometer -- LSLR
from Jewell Instruments, LLC

Jewell Instruments is proud to introduce the RoHS-compliant LSLR Ultra-Low Range Accelerometer. This single-axis accelerometer combines the high accuracy and ruggedness of force-balanced technology with the capacity to record very low inertial outputs. The fluid damped mechanism delivers superior... [See More]

  • Measurement Axes: Single
  • Frequency Range: 2 to 30
  • Acceleration: 0.1000 to 2
  • Device Category: Sensor / Transducer
Accelerometer, Charge Output -- 357C10
from PCB Piezotronics, Inc.

Miniature Charge Output Accel, 1.7 pC/g, 500 g, to 10 kHz, 0.45 gm, 3-56 conn. [See More]

  • Measurement Axes: Single
  • Sensor Technology: Piezoelectric
  • Acceleration: 500
  • Sensor Mounting: Adhesive; Adhesive
Cryo Temperature Accelerometer -- 8712B5D0CB
from Kistler Group

Utilizing Kistler ’s exclusive PiezoStar ® element and K-Shear ® design, the accelerometer exhibits very low sensitivity to base strain, thermal changes and transverse acceleration. The unique PiezoStar sensing elements afford the ultimate in long-term stability, which ensures... [See More]

  • Measurement Axes: Single
  • Frequency Range: 0.2000 to 5000
  • Acceleration: -5 to 5
  • Sensor Technology: Piezoelectric
Angular Accelerometers -- SR-220RNP
from Columbia Research Labs, Inc.

The Columbia Models SR-220RNP and SR-220RNC are precision force balance angular accelerometers designed for applications where space is at a premium. The Columbia patented HP suspension system provides extreme ruggedness and excellent rejection of linear acceleration. The two designs differ only in... [See More]

  • Measurement Axes: Single
  • Frequency Range: 20
  • Angular Acceleration: -100 to 100
  • Accuracy: 0.01
Ultra-Low Range Linear Servo Accelerometer w/ 4-20mA Output -- A320 ‘L’ Series
from Sherborne Sensors

The A320L Series are high precision, closed loop, servo balance, ultra-low range accelerometers with 4 to 20mA outputs that can be used in a wide variety of industrial and military applications. Despite its low measuring range the A320L Series are very robust and highly resistant to mechanical... [See More]

  • Measurement Axes: Single
  • Frequency Range: 20 to 55
  • Acceleration: 2
  • Sensor Technology: Null-balance
Laboratory Grade Accelerometers -- ACC103
from OMEGA Engineering, Inc.

The ACC103 laboratory accelerometer is ideal for use in shake tests, vibration labs, and other general purpose vibration applications. The ACC103 weighs only 15 grams, ideal for applications where low accelerometer weight is critical. It has a 10 mv/g output which can measure vibrations up to 500... [See More]

  • Measurement Axes: Single
  • Frequency Range: 1 to 10000
  • Acceleration: 500
  • Accuracy: 10.00
KXPB5 Series -- KXPB5-2050
from Kionix, Inc.

These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 3x5x0.9mm Land Grid Array (LGA). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes and is... [See More]

  • Measurement Axes: Single; Biaxial; Triaxial
  • Frequency Range: 1000
  • Acceleration: 2
  • Sensor Technology: MEMS
Accelerometer, ICP® -- 320C03
from PCB Piezotronics, Inc.

ESS general purpose, quartz shear ICP ® accel., 10 mV/g, 1 to 6k Hz, 10-32 side conn., to +325 F/+163 C [See More]

  • Measurement Axes: Single
  • Frequency Range: 0.7000 to 9000
  • Acceleration: 500
  • Sensor Mounting: Stud/Bolt
High Temperature Accelerometer -- 8202A10
from Kistler Group

Types 8202A... and 8203A... are high impedance, charge mode accelerometers designed for vibration measurements where temperature extremes may be experienced. A Ceramic Shear sensing element produces a significant charge output that can be easily converted into a useable analog voltage signal via a... [See More]

  • Measurement Axes: Single
  • Frequency Range: 5 to 4000
  • Acceleration: 1000 to 2000
  • Sensor Technology: Piezoelectric
General Purpose Piezoelectric Accelerometer -- 3022
from Columbia Research Labs, Inc.

The Models 3021, 3022 and 3023 Piezoelectric Accelerometers are offered in a choice of sensitivities for general vibration and shock work. The internal construction of the piezoelectric seismic system ensures that the units have no discernible spurious response to mounting torque, body strains,... [See More]

  • Measurement Axes: Single
  • Frequency Range: 1 to 5000
  • Acceleration: 1000
  • Accuracy: 5.00
Low Mass Accelerometer -- ACC104A
from OMEGA Engineering, Inc.

OMEGA's model ACC104A laboratory accelerometer is ideal for use where accurate structural testing is required. The ACC104A is lightweight, very small and is recommended for applications where low accelerometer weight is critical. It has a 10 mV/g output which can measure vibrations up to 10,000 Hz. [See More]

  • Measurement Axes: Single
  • Frequency Range: 1 to 10000
  • Acceleration: 10000
  • Accuracy: 10.00
KXPS5 Series -- KXPS5-1050
from Kionix, Inc.

These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a3x5x0.9mm Land Grid Array (LGA). The sensor element is fabricated fromsingle-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes and is... [See More]

  • Measurement Axes: Single; Biaxial; Triaxial
  • Frequency Range: 1000
  • Acceleration: 2
  • Sensor Technology: MEMS
Accelerometer, ICP® -- 320C15
from PCB Piezotronics, Inc.

ESS mini (2 gm), quartz shear ICP ® accel., 10 mV/g, 2 to 10k Hz, 5-44 side conn., 5-40 mtg stud, to +325 F/+163 C [See More]

  • Measurement Axes: Single
  • Frequency Range: 0.7000 to 18000
  • Acceleration: 500
  • Sensor Mounting: Stud/Bolt
High Temperature Accelerometer -- 8705A
from Kistler Group

The side connector Type 8703A... and top connector accelerometer Type 8705A... utilizes Kistler ’s unique PiezoStar seismic element that provides both wide operating frequency and ultra low temperature coefficient of sensitivity of 0,004 %/ °C. The accelerometer family operates from... [See More]

  • Measurement Axes: Single
  • Frequency Range: 0.5000 to 10000
  • Acceleration: 50 to 250
  • Sensor Technology: Piezoelectric
General Purpose Piezoelectric Accelerometer -- 5001
from Columbia Research Labs, Inc.

The Models 5001 and 5002 Piezoelectric Accelerometers are smaller in size and lighter in weight than our standard size units providing higher natural frequency and shock levels. These units are offered in a choice of sensitivities for general vibration and shock work. With its high sensitivity, the... [See More]

  • Measurement Axes: Single
  • Frequency Range: 2 to 15000
  • Acceleration: 1000
  • Accuracy: 5.00
Premium Grade Accelerometer -- ACC793
from OMEGA Engineering, Inc.

The OMEGAROMETER ™ Series accelerometers are designed for industrial vibration measurements. These accelerometers feature a hermetically sealed 316L stainless steel case suitable for harsh environments. The ACC793 is a high performance accelerometer with a top cable exit. FM and CSA intrinsic... [See More]

  • Measurement Axes: Single
  • Frequency Range: 0.5000 to 15000
  • Acceleration: 80
  • Accuracy: 5.00
KXR94 Series -- KXR94-1050
from Kionix, Inc.

These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 5x5x1.2mm Dual Flat No-lead (DFN). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes, and... [See More]

  • Measurement Axes: Single; Biaxial; Triaxial
  • Frequency Range: 800
  • Acceleration: 2
  • Sensor Technology: MEMS
Accelerometer, ICP® -- 320C18
from PCB Piezotronics, Inc.

ESS mini (2 gm), quartz shear ICP ® accel., 10 mV/g, 2 to 10k Hz, 10-32 top conn., 5-40 mtg stud, to +325 F/+163 C [See More]

  • Measurement Axes: Single
  • Frequency Range: 0.7000 to 18000
  • Acceleration: 500
  • Sensor Mounting: Stud/Bolt
Lateral Rotational Accelerometer -- 8840
from Kistler Group

Types 8838 and 8840 are novel complements of shear mode sensors that are designed to respond to two distinctly different forms of induced oscillations. The internal orientation of the quartz elements enables Type 8838 accelerometer to respond to oscillations occurring about the unit ’s... [See More]

  • Measurement Axes: Single
  • Frequency Range: 1 to 2000
  • Acceleration: -150 to 150
  • Sensor Technology: Piezoelectric
General Purpose Piezoelectric Accelerometer -- 510-TX
from Columbia Research Labs, Inc.

The Models 510-TX and 512-TX Triaxial Piezoelectric Accelerometers perform simultaneous measurement of vibration acceleration in three, mutually perpendicular axes. They are designed for low to medium level shock and vibration measurement work where a three-dimensional characterization of dynamic... [See More]

  • Measurement Axes: Single
  • Frequency Range: 2 to 15000
  • Acceleration: 5000
  • Accuracy: 5.00
Premium Grade Accelerometer -- ACC797
from OMEGA Engineering, Inc.

The OMEGAROMETER ™ series accelerometers are designed for industrial vibration measurements. These accelerometers feature a hermetically sealed 316L stainless steel case suitable for harsh environments. The ACC797 is a premium grade accelerometer with a low profile side cable exit. FM and CSA... [See More]

  • Measurement Axes: Single
  • Frequency Range: 1 to 12000
  • Acceleration: 50
  • Accuracy: 5.00
KXRB5 Series -- KXRB5-2042
from Kionix, Inc.

These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 3x5x0.9 mm Land Grid Array (LGA). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes, and... [See More]

  • Measurement Axes: Single; Biaxial; Triaxial
  • Frequency Range: 1000
  • Acceleration: 2
  • Sensor Technology: MEMS
Accelerometer, ICP® -- 320C20
from PCB Piezotronics, Inc.

ESS (6.5 gm) quartz shear ICP ® accel., 10 mV/g, 2 Hz to 10 kHz, 10-32 top conn., 10-32 mtg stud, to +325 F/+163 C [See More]

  • Measurement Axes: Single
  • Frequency Range: 1.5 to 10000
  • Acceleration: 500
  • Sensor Mounting: Stud/Bolt
Lightweight Accelerometer -- 8715A/B
from Kistler Group

The Type 8715A... side connector accelerometer utilizes Kistler's unique PiezoStar seismic element. Operating at –55 ... 165 ºC [ –65 ... 330 ºF], this unique element provides a wide operating frequency, ultra-low temperature coefficient of sensitivity of –0.01 %/ ºC... [See More]

  • Measurement Axes: Single
  • Frequency Range: 2 to 10000
  • Acceleration: -5000 to 5000
  • Sensor Technology: Piezoelectric
High Performance Linear Accelerometers -- SA-101HP
from Columbia Research Labs, Inc.

The Columbia Model SA-101HP is an extremely rugged, compact premiumperformance accelerometer. The SA-101HP accelerometer design has exceptional versatility allowing for performance and packaging adaptations to optimize the cost vs. performance ratio. This device incorporates Columbia's patented HP... [See More]

  • Measurement Axes: Single
  • Frequency Range: 50 to 300
  • Acceleration: -100 to 100
  • Accuracy: 0.10
Top Mount Industrial Accelerometer -- ACC310
from OMEGA Engineering, Inc.

¢ 2-Pin MIL-Style Connector. ¢ Splashproof Design. ¢ Ground Isolated. ¢ Hermetic Seal. ¢ For Motors, Pumps, Gearboxes, and General Industrial Applications [See More]

  • Measurement Axes: Single
  • Frequency Range: 2 to 20000
  • Acceleration: 75
  • Accuracy: 10.00
KXSD9 Series -- KXSD9-1026
from Kionix, Inc.

These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 3x3x0.9mm Land Grid Array Dual (LGA). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes,... [See More]

  • Measurement Axes: Single; Biaxial; Triaxial
  • Frequency Range: 50 to 2000
  • Acceleration: 2 to 8
  • Sensor Technology: MEMS
Accelerometer, ICP® -- 320C33
from PCB Piezotronics, Inc.

ESS high sensitivity, quartz shear ICP ® accel., 100 mV/g, 1 to 4k Hz, 10-32 side conn., to +325 F/+163 C [See More]

  • Measurement Axes: Single
  • Frequency Range: 0.7000 to 6000
  • Acceleration: 50
  • Sensor Mounting: Stud/Bolt
MEMS Capacitive Accelerometer -- 8316A
from Kistler Group

The Type 8316A... capacitive accelerometer family utilizes a silicon Micro-Electro Mechanical System (MEMS) variable capacitance sensing element. Each axis consists of a very small inertial mass and a flexure element cantilever positioned between two plates. As the mass deflects under acceleration,... [See More]

  • Measurement Axes: Single
  • Frequency Range: 0.0 to 7000
  • Acceleration: 2 to 200
  • Sensor Technology: Capacitance; MEMS
High Performance Linear Accelerometers -- SA-130
from Columbia Research Labs, Inc.

The Columbia Model SA-130 is a precision force balance accelerometer developed for the severe shock and vibration environments associated with aircraft and missile flights. This sensor incorporates hi-rel electronic components ensuring long-term stability and superior reliability over a wide... [See More]

  • Measurement Axes: Single
  • Frequency Range: 50 to 300
  • Acceleration: -10 to 10
  • Accuracy: 0.05
KXTC9 Series -- KXTC9-2050
from Kionix, Inc.

The KXTC9 series is designed to provide a high signal-to-noise ratio with excellent performance over temperature. These sensors can accept supply voltages between 1.8V and 3.6V. Sensitivity is factory programmable allowing customization for applications requiring from ±1.5g to ±6g ranges. Several... [See More]

  • Measurement Axes: Single; Biaxial; Triaxial
  • Frequency Range: 40 to 60
  • Acceleration: 2
  • Sensor Technology: MEMS
Accelerometer, ICP® -- 352A24
from PCB Piezotronics, Inc.

Platinum Stock Products; Miniature, lightweight (0.8 gm) ceramic shear ICP ® accel., 100 mV/g, 1 to 8k Hz, aluminum hsg, 10-ft detachable cable [See More]

  • Measurement Axes: Single
  • Frequency Range: 0.8000 to 10000
  • Acceleration: 50
  • Sensor Technology: Piezoelectric
Miniature Accelerometer -- 8728A500
from Kistler Group

The light weight, low profile Type 8728A... uses Kistler ’s uniquely designed K-Shear quartz sensing element. Operating in the shear mode with precisely cut quartz plates allows this accelerometer to exhibit ultra low sensitivity to thermal transients, base strain and transverse motion. Quartz... [See More]

  • Measurement Axes: Single
  • Frequency Range: 2 to 10000
  • Acceleration: -500 to 500
  • Sensor Technology: Piezoelectric
Integrated Piezoelectric Accelerometers -- 8011
from Columbia Research Labs, Inc.

The Models 8011 and 8012 Piezoelectric Accelerometers are designed for the measurement of high frequency, moderate to high-level shock and vibration. They incorporate a hybrid electronic assembly within a rugged, welded, double-wall stainless steel body to enhance operation in humid and dirty... [See More]

  • Measurement Axes: Single
  • Frequency Range: 2 to 10000
  • Acceleration: 500
  • Accuracy: 5.00
KXTE9 Series -- KXTE9-1026
from Kionix, Inc.

These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a3x3x0.9mm Land Grid Array (LGA). The sensor element is fabricated fromsingle-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes, and is... [See More]

  • Measurement Axes: Single; Biaxial; Triaxial
  • Frequency Range: 2000
  • Acceleration: 2
  • Sensor Technology: MEMS
Accelerometer, ICP® -- 352A25
from PCB Piezotronics, Inc.

Miniature, lightweight (0.6 gm) ceramic shear ICP ® accel., 2.5 mV/g, 1 to 10k Hz, titanium hsg, 030A10 cable [See More]

  • Measurement Axes: Single
  • Frequency Range: 0.7000 to 13000
  • Acceleration: 2000
  • Sensor Technology: Piezoelectric
Miniature Accelerometer -- 8730A
from Kistler Group

The light weight, Type 8730A... accelerometer series uses Kistler ’s uniquely designed K-Shear quartz sensing element. Operating in the shear mode with precisely cut quartz plates, allows the accelerometers to exhibit ultra low sensitivity to thermal transients, base strain and transverse... [See More]

  • Measurement Axes: Single
  • Frequency Range: 2 to 10000
  • Acceleration: -500 to 500
  • Sensor Technology: Piezoelectric
Integrated Piezoelectric Accelerometers -- 8303
from Columbia Research Labs, Inc.

The Model 8303 Piezoelectric Accelerometer is a completely self-contained vibration measuring system having a built-in amplifier within the housing. It is designed for the measurement of low to moderate level shock and vibrations. The sensor incorporates a hybrid electronic assembly within a rugged,... [See More]

  • Measurement Axes: Single
  • Frequency Range: 2 to 7000
  • Acceleration: 500
  • Accuracy: 5.00
KXTF9 Series -- KXTF9-1026
from Kionix, Inc.

These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a3x3x0.9mm Land Grid Array (LGA). The sensor element is fabricated fromsingle-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes, and is... [See More]

  • Measurement Axes: Single; Biaxial; Triaxial
  • Frequency Range: 25 to 800
  • Acceleration: 2 to 8
  • Sensor Technology: MEMS
Accelerometer, ICP® -- 352B01
from PCB Piezotronics, Inc.

Miniature, lightweight (0.7 gm), ceramic shear ICP ® accel., 1 mV/g, 2 to 10k Hz, 10-ft integral cable [See More]

  • Measurement Axes: Single
  • Frequency Range: 1 to 20000
  • Acceleration: 5000
  • Sensor Technology: Piezoelectric
Modal Accelerometer -- 8640A
from Kistler Group

Internal of the PiezoBeam accelerometer is a unique sensing element consisting of a ceramic beam supported by a center post that, when bending occurs as a result of being subjected to vibration, the cantilevered beam element yields an electrical charge. The charge signal is converted by the internal... [See More]

  • Measurement Axes: Single
  • Frequency Range: 0.5000 to 5000
  • Acceleration: 5 to 50
  • Sensor Technology: Piezoelectric
Linear Accelerometer Switch -- SS-108
from Columbia Research Labs, Inc.

The Columbia Model SS-108 Accelerometer Switch is designed to interface with electrical or mechanical systems to control, safeguard or warn of undesirable variations in DC and low frequency acceleration. This model uses Columbia's patented HP suspension system, which assures high accuracy and... [See More]

  • Measurement Axes: Single
  • Frequency Range: 0.0 to 100
  • Acceleration: -30 to 30
  • Accuracy: 0.15
KXTF9 Series -- KXTF9-4100
from Kionix, Inc.

These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 3x3x0.9mm Land Grid Array (LGA). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes, and is... [See More]

  • Measurement Axes: Single; Biaxial; Triaxial
  • Frequency Range: 6.25 to 400
  • Acceleration: 2 to 8
  • Sensor Technology: MEMS
Accelerometer, ICP® -- 352B10
from PCB Piezotronics, Inc.

Miniature, lightweight (0.7 gm), ceramic shear ICP ® accel., 10 mV/g, 2 to 10k Hz, 10-ft integral cable [See More]

  • Measurement Axes: Single
  • Frequency Range: 1 to 17000
  • Acceleration: 500
  • Sensor Technology: Piezoelectric
Shear Accelerometer -- 8714B
from Kistler Group

The Type 8714B... utilizes a ceramic annular shear seismic element, Piezotron ® impedance converter and center hole hermetic housing with a hard anodized aluminum base and insulated mounting screw. The connector design is rugged and maintains excellent integrity with repeated connections. The... [See More]

  • Measurement Axes: Single
  • Frequency Range: 1 to 10000
  • Acceleration: 100 to 500
  • Sensor Technology: Piezoelectric
Linear Accelerometers -- SA-107AI
from Columbia Research Labs, Inc.

The Columbia Models SA-107AI and SA-107AIHP Force Balance Accelerometers are designed with an output circuit configuration made for use in 4-20 mA data transmission systems. The 4-20 mA system is used extensively in industrial installations in order to transmit data over long distances in... [See More]

  • Measurement Axes: Single
  • Frequency Range: 0.0 to 50
  • Acceleration: -10 to 10
  • Accuracy: 0.10
KXTG9 Series -- KXTG9-2067
from Kionix, Inc.

The KXTG9 series adds a flexible programmable motion-interrupt chip with fast SPI interface into the Kionix suite of products. These sensors can accept supply voltages between 1.8V and 3.6V. Sensitivity is factory programmable allowing customization for applications requiring from 1.5g to 6.0g... [See More]

  • Measurement Axes: Single; Biaxial; Triaxial
  • Sensor Technology: MEMS
  • Acceleration: 3
  • Device Category: Sensor / Transducer
Accelerometer, ICP® -- 352C04
from PCB Piezotronics, Inc.

Platinum Stock Products;General purpose, ceramic shear ICP ® accel., 10 mV/g, 0.5 to 10k Hz, 10-32 top conn. [See More]

  • Measurement Axes: Single
  • Frequency Range: 0.3000 to 15000
  • Acceleration: 500
  • Sensor Mounting: Stud/Bolt
Shear High Sensitivity Accelerometer -- 8784A5
from Kistler Group

The Type 8784A5 (top connector) and 8786A5 (side connector) are low impedance, voltage mode accelerometers designed for vibration measurements in single to multichannel applications. The ceramic sensing element components have been designed to provide the level of performance most often required in... [See More]

  • Measurement Axes: Single
  • Frequency Range: 1 to 6000
  • Acceleration: -5 to 5
  • Sensor Technology: Piezoelectric
Linear Accelerometers -- SA-107B
from Columbia Research Labs, Inc.

The Columbia Models SA-107B and SA-107BHP Servo Accelerometers offer the superior performance of force balance technology and are configured for general purpose and high performance applications respectively. These sensors are ideal for DC and low frequency measurements. The accelerometers are... [See More]

  • Measurement Axes: Single
  • Frequency Range: 30 to 250
  • Acceleration: -100 to 100
  • Accuracy: 0.10
KXTH5 Series -- KXTH5-4325
from Kionix, Inc.

The KXTH5 series is designed to provide a high signal-to-noise ratio with excellent performance over temperature. These sensors can accept supply voltages between 1.8V and 3.6V. Sensitivity is factory programmable allowing customization for applications requiring from 1.5g to 6.0g ranges. Sensor... [See More]

  • Measurement Axes: Single; Biaxial; Triaxial
  • Frequency Range: 800 to 1200
  • Acceleration: 2.75
  • Sensor Technology: MEMS
Accelerometer, ICP® -- 352C23
from PCB Piezotronics, Inc.

Platinum Stock Products; Miniature, lightweight (0.2 gm), ceramic shear ICP ® accel., 5 mV/g, 2 to 10k Hz, 10-ft detachable cable [See More]

  • Measurement Axes: Single
  • Frequency Range: 1.5 to 15000
  • Acceleration: 1000
  • Sensor Technology: Piezoelectric
Shear High Sensitivity Accelerometer -- 8786A5
from Kistler Group

The Type 8784A5 (top connector) and 8786A5 (side connector) are low impedance, voltage mode accelerometers designed for vibration measurements in single to multichannel applications. The ceramic sensing element components have been designed to provide the level of performance most often required in... [See More]

  • Measurement Axes: Single
  • Frequency Range: 1 to 6000
  • Acceleration: -5 to 5
  • Sensor Technology: Piezoelectric
Linear Accelerometers -- SA-107WPBI
from Columbia Research Labs, Inc.

The Columbia Models SA-107WPBI and SA-107WPBIHP are waterproof versions of Columbia's popular Models SA-107BI and SA-107BIHP. These waterproof sensors are designed with an output circuit configuration made for use with 4-20 mA data transmission systems used extensively in industrial installations in... [See More]

  • Measurement Axes: Single
  • Frequency Range: 0.0 to 50
  • Acceleration: -10 to 10
  • Accuracy: 0.10
KXTH9 Series -- KXTH9-2083
from Kionix, Inc.

The KXTH9 series is designed to provide a high signal-to-noise ratio with excellent performance over temperature. These sensors can accept supply voltages between 1.8V and 3.6V. Sensitivity is factory programmable allowing customization for applications requiring from 1.5g to 6.0g ranges. The... [See More]

  • Measurement Axes: Single; Biaxial; Triaxial
  • Frequency Range: 40 to 60
  • Acceleration: 2.5
  • Sensor Technology: MEMS
Accelerometer, ICP® -- 352C33
from PCB Piezotronics, Inc.

Platinum Stock Products; High sensitivity, ceramic shear ICP ® accel., 100 mV/g, 0.5 Hz to 10k Hz, 10-32 side conn. [See More]

  • Measurement Axes: Single
  • Frequency Range: 0.3000 to 15000
  • Acceleration: 50
  • Sensor Mounting: Stud/Bolt
Shear High Temperature Accelerometer -- 8203A50
from Kistler Group

Types 8202A... and 8203A... are high impedance, charge mode accelerometers designed for vibration measurements where temperature extremes may be experienced. A Ceramic Shear sensing element produces a significant charge output that can be easily converted into a useable analog voltage signal via a... [See More]

  • Measurement Axes: Single
  • Frequency Range: 5 to 4000
  • Acceleration: 1000 to 2000
  • Sensor Technology: Piezoelectric
Linear Accelerometers -- SSA-1000-1
from Columbia Research Labs, Inc.

The Columbia Series SSA-1000 Solid State Silicon Accelerometers utilize military-grade assembly line construction techniques with the production controls and inspection associated with a Military Certified Quality System. These sensors offer improved performance, smaller size and added features at... [See More]

  • Measurement Axes: Single
  • Frequency Range: 0.0 to 100
  • Acceleration: -2 to 2
  • Accuracy: 0.12
KXTI9 Series -- KXTI9-1001
from Kionix, Inc.

The KXTI9's Directional Tap/Double-Tap ™ detection feature recognizes single-tap and double-tap input and reports the acceleration axis and direction from which each tap originated, enabling up to 12, user-defined, function commands. Its active/inactive algorithm reports changes in a device's... [See More]

  • Measurement Axes: Single; Biaxial; Triaxial
  • Frequency Range: 1590
  • Acceleration: 2 to 8
  • Sensor Technology: MEMS
Accelerometer, ICP® -- 352C41
from PCB Piezotronics, Inc.

Low profile, miniature (2.8 gm), ceramic shear ICP ® accel., 10 mV/g, 1 Hz to 10k Hz [See More]

  • Measurement Axes: Single
  • Frequency Range: 0.5000 to 10000
  • Acceleration: 500
  • Sensor Technology: Piezoelectric
Shear Light Weight Accelerometer -- 8274A5
from Kistler Group

The 8274A5, 8276A5 are high impedance, charge mode accelerometers designed for vibration measurements in single to multichannel applications. The unique connector design is rugged and maintains excellent integrity with repeated connections. The ceramic sensing element components have been carefully... [See More]

  • Measurement Axes: Single
  • Frequency Range: 1 to 12000
  • Acceleration: -2000 to 2000
  • Sensor Technology: Piezoelectric
Solid State Loop-Powered Vibration and Temperature Sensors -- 972-V1-H1
from Columbia Research Labs, Inc.

The Model 972 Solid State Loop-Powered Vibration and Temperature Sensors are specifically designed for industrial machinery monitoring. The Sensor continuously measures both vibration level and temperature, key machinery health parameters, and transmit the data directly into a PLC, providing... [See More]

  • Measurement Axes: Single
  • Frequency Range: 10 to ?
  • Angular Acceleration: -5 to 5
  • Accuracy: 0.10
KXUD9 Series -- KXUD9-1026
from Kionix, Inc.

The KXUD9 series of linear accelerometers and inclinometers is designed to provide flexibility. These sensors can accept supply voltages between 1.8V and 3.6V. Sensitivity is user selectable at 2g, 4g, 6g, and 8g. Several user-programmable internal low pass filters eliminate the need for external... [See More]

  • Measurement Axes: Single; Biaxial; Triaxial
  • Frequency Range: 1800 to 3500
  • Acceleration: 2 to 8
  • Sensor Technology: MEMS
Accelerometer, ICP® -- 352C42
from PCB Piezotronics, Inc.

Low profile, miniature (2.8 gm), ceramic shear ICP ® accel., 100 mV/g, 1 Hz to 10k Hz [See More]

  • Measurement Axes: Single
  • Frequency Range: 0.5000 to 10000
  • Acceleration: 50
  • Sensor Technology: Piezoelectric
Shear Light Weight Accelerometer -- 8276A5
from Kistler Group

The 8274A5, 8276A5 are high impedance, charge mode accelerometers designed for vibration measurements in single to multichannel applications. The unique connector design is rugged and maintains excellent integrity with repeated connections. The ceramic sensing element components have been carefully... [See More]

  • Measurement Axes: Single
  • Frequency Range: 1 to 12000
  • Acceleration: -2000 to 2000
  • Sensor Technology: Piezoelectric
Special Application Piezoelectric Accelerometers -- HEVP-12
from Columbia Research Labs, Inc.

The Series HEVP Piezoelectric Accelerometers are precision manufactured biaxial probe sensors designed for vibration measurements in two mutually perpendicular axes. Complete vibration studies may be performed over the entire length of a tube by simply moving the probe within the tube. The unique... [See More]

  • Measurement Axes: Single
  • Frequency Range: 2 to 4000
  • Acceleration: 1000
  • Accuracy: 5.00
Accelerometer, ICP® -- 352C65
from PCB Piezotronics, Inc.

Platinum Stock Products; High sensitivity, miniature (2 gm), ceramic shear ICP ® accel., 100 mV/g, 0.5 to 10k Hz, 5-44 side conn. [See More]

  • Measurement Axes: Single
  • Frequency Range: 0.3000 to 12000
  • Acceleration: 50
  • Sensor Technology: Piezoelectric
Uniaxial Accelerometer -- 8211A
from Kistler Group

High temperature differential output acceleration sensor for measuring vibrations in a harsh environment. For applications in hazardous areas, the sensor is available with intrinsically safe Ex-ia and non-incendive Ex-nA certifications. Accelerometer Type 8211A... is designed for permanent vibration... [See More]

  • Measurement Axes: Single
  • Frequency Range: 1 to 5000
  • Acceleration: -500 to 500
  • Sensor Technology: Piezoelectric
Special Application Piezoelectric Accelerometers -- HEVP-14
from Columbia Research Labs, Inc.

The Series HEVP Piezoelectric Accelerometers are precision manufactured biaxial probe sensors designed for vibration measurements in two mutually perpendicular axes. Complete vibration studies may be performed over the entire length of a tube by simply moving the probe within the tube. The unique... [See More]

  • Measurement Axes: Single
  • Frequency Range: 30000
  • Acceleration: 10 to 14
  • Sensor Technology: Piezoelectric