Triaxial Accelerometers

149 Results
Embedded Accelerometers -- 832-0500
from TE Connectivity

Body Features. Number of Sensing Axes  : 3. Primary Product Material  : Ceramic. Product Weight (G)  : 3.6. Electrical Characteristics. Excitation Voltage (VDC)  : 3.3 - 5.5. Full Scale Output Voltage (VDC)  : ±1.25. Mechanical Attachment. Mounting Type... [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 2 to 2000
  • Acceleration: 500
  • Operating Temperature: -4 to 176
Accelerometers -- 1191-1000-1-ND [KXTF9-2050-FR from Kionix, Inc.]
from DigiKey

Accelerometer X, Y, Z Axis ±2g, 4g, 8g 12.5Hz ~ 400Hz 10-LGA (3x3) [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 12.5 to 400
  • Acceleration: 2 to 8
  • Device Category: Sensor / Transducer
3xFS65HSA 2g FC 1510/15-25/30-40/45 -- 1-FS75HSA-02/6510
from Hottinger Brüel & Kjær A/S

FS75HSA – Triaxial mounting of FS65HSA ±2g Ø 3 mm Armor cable IP68. FC/APC 1510/1515 nm, 1525/1530 nm and 1540/1545 nm [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 0.1000 to 75
  • Acceleration: 0.2039
  • Sensor Technology: Fiber Bragg Grating
Accelerometers -- ADXL326BCPZ
from Richardson RFPD

Accelerometers [See More]

  • Measurement Axes: Triaxial
  • Acceleration: 16
Accelerometers -- SDI 2460 & 2466
from Silicon Designs, Inc.

SDI's Models 2460 and 2466 Low Cost Three-Axis MEMS DC Accelerometers are rugged plug-and-play measurement devices that provide reliable performance in most zero-to-medium frequency commercial and industrial applications, particularly where extremely low noise, and long-term stability are absolute... [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 0.0 to 4200
  • Acceleration: 2 to 400
  • Sensor Technology: MEMS
Plug & Play Accelerometers -- 20006242-00
from TE Connectivity

Body Features. Material  : Anodized Aluminum. Product Type Features. Accelerometer Type  : MEMS DC. Usage Conditions. Operating Temperature Range  : -40 - 121  DEGC   [-40 - 249.8  DEGF  ] [See More]

  • Measurement Axes: Triaxial
  • Operating Temperature: -40 to 250
  • Sensor Technology: MEMS
Accelerometers -- 1191-1003-1-ND [KXTIK-1004-FR from Kionix, Inc.]
from DigiKey

Accelerometer X, Y, Z Axis ±2g, 4g, 8g 6.25Hz ~ 400Hz 16-LGA (3x3) [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 6.25 to 400
  • Acceleration: 2 to 8
  • Device Category: Sensor / Transducer
CCLD Accel, Seismic, 5000mV/g, TEDS -- -8344-B-002-
from Hottinger Brüel & Kjær A/S

DeltaShear ® Accelerometer Type 8344 features TEDS, and is designed for low-level measurement, low noise and high sensitivity. Freq. range : 0.2 – 3000 Hz. Temperature : -50 – 100 ℃. Weight : 176 gram. Sensitivity : 250 mV/ms^-2. Maximum Operational Level (peak) : 2.6 g [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 0.0080 to 3000
  • Acceleration: 1.4
  • Sensor Technology: Piezoelectric; Piezoelectric CCLD (IEPE)
Hermetic Specialty +5v Accelerometers -- SDI 2422H
from Silicon Designs, Inc.

The Model 2422H Specialty Hermetic MEMS DC Accelerometer from Silicon Designs (SDI) is low-cost, integrated plug-and-play measurement device suitable for a wide array of demanding applications where power supply options are limited to +5 V DC. The 2422H provides enhanced performance over temperature... [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 0.0 to 4200
  • Acceleration: 2 to 400
  • Sensor Technology: MEMS
Plug & Play Accelerometers -- 20023689-30
from TE Connectivity

Body Features. Number of Sensing Axes  : 3. Primary Product Material  : 316L Stainless Steel, Polymer. Product Weight  : 200  G   [7.05  OZ  ]. Industry Standards. Hazardous Area Approval  : No. IP Rating  : IP67. Wireless Application... [See More]

  • Measurement Axes: Triaxial
  • Features: Wireless
  • Frequency Range: 2 to 15000
  • Operating Temperature: -40 to 176
Accelerometers -- 1191-1007-1-ND [KXTJ2-1009-FR from Kionix, Inc.]
from DigiKey

Accelerometer X, Y, Z Axis ±2g, 4g, 8g 0.39Hz ~ 800Hz 12-LGA (2x2) [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 0.3900 to 800
  • Acceleration: 2 to 8
  • Device Category: Sensor / Transducer
CCLD Triax Accel, 100mV/G, HT, M3 Hole -- -4527--001-
from Hottinger Brüel & Kjær A/S

High temperature triaxial Accelerometer designed to operate continuously at 180 °C (356 °F) meeting the toughest environmental requirements. Type 4527 features a hermetic, M3 tapped hole. Freq. range : 0.3 – 10000 Hz. Temperature : -60 – 180 ℃. Weight : 6 gram. [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 2 to 10000
  • Acceleration: 71
  • Sensor Technology: Piezoelectric; Piezoelectric CCLD (IEPE)
High-performance Accelerometers -- SDI 2470 & 2476
from Silicon Designs, Inc.

SDI's Premium Models 2470 and 2476 High-Performance Three-Axis MEMS DC Accelerometers are rugged plug-and-play measurement devices that provide enhanced performance over temperature for use in zero to medium frequency applications experiencing large or rapid temperature variations or maintaining hot... [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 0.0 to 4200
  • Acceleration: 2 to 400
  • Sensor Technology: MEMS
Plug & Play Accelerometers -- 8102A-0200-060
from TE Connectivity

Body Features. Number of Sensing Axes  : 3. Primary Product Material  : Anodized Aluminum. Product Weight  : 15  G   [.525  OZ  ]. Configuration Features. Electrical Connection  : Integral Cable. Electrical Characteristics. Excitation Voltage... [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 2 to 6000
  • Acceleration: 200
  • Operating Temperature: -40 to 257
Accelerometers -- 1191-1008-2-ND [KXSS5-2057-FR from Kionix, Inc.]
from DigiKey

Accelerometer X, Y, Z Axis ±3g 1kHz 14-LGA (3x5) [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 1000
  • Acceleration: 3
  • Device Category: Sensor / Transducer
CCLD Triax Accel, 100mV/g, TEDS -- -4535-B-001-
from Hottinger Brüel & Kjær A/S

Triaxial CCLD Accelerometer is designed to simplify your testing by covering most of the different needs of a modern test lab with a single sensor. The device is engraved with a TEDS data matrix code, to simplify and automate multi-channel test setups. Freq. range : 0.3 – 10000 Hz. Temperature... [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 0.3000 to 10000
  • Acceleration: 71
  • Sensor Technology: Piezoelectric; Piezoelectric CCLD (IEPE)
Specialty +5V Accelerometers -- SDI 2012 & 2422
from Silicon Designs, Inc.

SDI's 1-axis Model 2012 and 3-axis Model 2422 MEMS DC Test & Measurement Accelerometer Modules are designed for applications in which the power supply may be limited, or if only a steady +5V DC excitation is available or preferred. [See More]

  • Measurement Axes: Single; Triaxial
  • Frequency Range: 0.0 to 4200
  • Acceleration: 2 to 400
  • Sensor Technology: MEMS
Vibration Sensors -- 20011422-00
from TE Connectivity

Body Features. Number of Sensing Axes  : Triaxial. Primary Product Material  : Ceramic. Product Weight  : 1  G   [.12  OZ  ]. Electrical Characteristics. Excitation Voltage Range (VDC)  : 2.8 - 5.5. Full Scale Output Voltage (VDC)  :... [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 2 to 15000
  • Acceleration: 25
  • Operating Temperature: -40 to 257
Accelerometers -- 1191-1009-2-ND [KXSS5-4457-FR from Kionix, Inc.]
from DigiKey

Accelerometer X, Y, Z Axis ±3g 1kHz 14-LGA (3x5) [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 1000
  • Acceleration: 3
  • Device Category: Sensor / Transducer
CCLD Triax Accel, 100mV/g, TEDS, Clip M -- -4524-B--
from Hottinger Brüel & Kjær A/S

Designed for structural analysis measurements. Freq. range : 0.25 – 3000 Hz. Temperature : -54 – 100 ℃. Weight : 4.4 gram. Sensitivity : 10 mV/ms^-2. Maximum Operational Level (peak) : 50 g [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 0.2500 to 3000
  • Acceleration: 50
  • Sensor Technology: Piezoelectric; Piezoelectric CCLD (IEPE)
Vibration Sensors -- 4030-002-120
from TE Connectivity

Body Features. Number of Sensing Axes  : Triaxial. Primary Product Material  : Nylon 6-6. Product Weight  : 50  G   [.175  OZ  ]. Configuration Features. Electrical Connection  : Integral Cable. Electrical Characteristics. Excitation Voltage... [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 0.0 to 200
  • Acceleration: 2
  • Sensor Technology: MEMS
Accelerometers -- 1191-1011-2-ND [KXRB5-2050-FR from Kionix, Inc.]
from DigiKey

Accelerometer X, Y, Z Axis ±2g 14-LGA (3x5) [See More]

  • Measurement Axes: Triaxial
  • Device Category: Sensor / Transducer
  • Acceleration: 2
  • Sensor Outputs: Acceleration
CCLD Triax Accel, 100mV/g, TEDS, Clip M -- -4529-B--
from Hottinger Brüel & Kjær A/S

With a high dynamic range, this triaxial CCLD accelermeter covers a wide range of applications, including on ‐road and modal testing. Freq. range : 0.3 – 12800 Hz. Temperature : -60 – 125 ℃. Weight : 14.5 gram. Sensitivity : 10 mV/ms^-2. Maximum Operational Level (peak) : 71... [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 0.3000 to 12800
  • Acceleration: 71
  • Sensor Technology: Piezoelectric; Piezoelectric CCLD (IEPE)
Accelerometers -- 1191-1012-2-ND [KXR94-2050-FR from Kionix, Inc.]
from DigiKey

Accelerometer X, Y, Z Axis ±2g 800Hz 14-DFN (5x5) [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 800
  • Acceleration: 2
  • Device Category: Sensor / Transducer
CCLD Triax Accel, 100mV/g, TEDS, HT -- -4528-B-001-
from Hottinger Brüel & Kjær A/S

Designed to operate continuously at 165 °C (329 °F) in order to meet the toughest environmental requirements. Freq. range : 0.3 – 10000 Hz. Temperature : -60 – 165 ℃. Weight : 6 gram. Sensitivity : 1 mV/ms^-2. Maximum Operational Level (peak) : 714 g [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 0.3000 to 10000
  • Acceleration: 71
  • Sensor Technology: Piezoelectric; Piezoelectric CCLD (IEPE)
Accelerometers -- 1191-1038-2-ND [KX022-1020-FR from Kionix, Inc.]
from DigiKey

ACCELEROMETER 2-8G I2C/SPI 12LGA [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 0.3900 to 800
  • Acceleration: 2 to 8
  • Device Category: Sensor / Transducer
CCLD Triax Accel, 10mV/g, TEDS -- -4535-B--
from Hottinger Brüel & Kjær A/S

Triaxial CCLD Accelerometer designed to simplify your testing by covering many of the needs of a modern test lab using a single device. Supplied without cable. Freq. range : 0.3 – 10000 Hz. Temperature : -60 – 125 ℃. Weight : 6 gram. Sensitivity : 1 mV/ms^-2. Maximum Operational... [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 0.3000 to 10000
  • Acceleration: 714
  • Sensor Technology: Piezoelectric; Piezoelectric CCLD (IEPE)
Accelerometers -- 1191-1041-1-ND [KX122-1037 from Kionix, Inc.]
from DigiKey

Accelerometer X, Y, Z Axis ±2g, 4g, 8g 6.25Hz ~ 12.8kHz 12-LGA (2x2) [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 6.25 to 12800
  • Acceleration: 2 to 8
  • Device Category: Sensor / Transducer
CCLD Triax Accel, 10mV/g, TEDS, Clip M -- -4524-B-001-
from Hottinger Brüel & Kjær A/S

Designed for structural analysis measurements. Freq. range : 0.25 – 3000 Hz. Temperature : -54 – 100 ℃. Weight : 4.4 gram. Sensitivity : 10 mV/g. Maximum Operational Level (peak) : 500 g [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 0.2500 to 3000
  • Acceleration: 500
  • Sensor Technology: Piezoelectric; Piezoelectric CCLD (IEPE)
Accelerometers -- 1191-1042-2-ND [KX123-1039 from Kionix, Inc.]
from DigiKey

Accelerometer X, Y, Z Axis ±2g, 4g, 8g 6.25Hz ~ 12.8kHz 16-LGA (3x3) [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 6.25 to 12800
  • Acceleration: 2 to 8
  • Device Category: Sensor / Transducer
CCLD Triax Accel, Side C, 98 mV/g, -- -8345---
from Hottinger Brüel & Kjær A/S

Designed to operate in harsh environments with a robust 4-pin Glenair ® 800-series connector for industrial applications. Freq. range : 2 – 2000 Hz. Temperature : -54 – 125 ℃. Weight : 40 gram. Sensitivity : 98 mV/g. Maximum Operational Level (peak) : 1000 µg [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 2 to 2000
  • Acceleration: 51
  • Sensor Technology: Piezoelectric; Piezoelectric CCLD (IEPE)
Accelerometers -- 1191-1045-2-ND [KX124-1051 from Kionix, Inc.]
from DigiKey

Accelerometer X, Y, Z Axis ±2g, 4g, 8g 800Hz 16-LGA (3x3) [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 800
  • Acceleration: 2 to 8
  • Device Category: Sensor / Transducer
CCLD Triax Accel, TEDS, 500mV/g -- -4506-B-003-
from Hottinger Brüel & Kjær A/S

Type 4506-B-003 Miniature Triaxial Piezoelectric CCLD Accelerometer (500mV/G) with TEDS, is designed for structural analysis within the automotive industry. Supplied excl. cable. Freq. range : 0.3 – 2000 Hz. Temperature : -54 – 100 ℃. Weight : 18 gram. Sensitivity : 50 mV/ms... [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 0.3000 to 2000
  • Acceleration: 2000
  • Sensor Technology: Piezoelectric; Piezoelectric CCLD (IEPE)
Accelerometers -- 1191-1045-ND [KXCJB-1041-SR from Kionix, Inc.]
from DigiKey

Accelerometer X, Y, Z Axis ±2g, 4g, 8g 800Hz 10-LGA (3x3) [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 800
  • Acceleration: 2 to 8
  • Device Category: Sensor / Transducer
Charge Triax Accel, 1000V isolated -- -4326--001-
from Hottinger Brüel & Kjær A/S

Designed for simultaneous high-level measurements in three mutually perpendicular directions. Freq. range : 1 – 8000 Hz. Temperature : -55 – 230 ℃. Weight : 17 gram. Sensitivity : 0.316 pC/ms^-2. Maximum Operational Level (peak) : 3000 g [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 1 to 9000
  • Acceleration: 3000
  • Sensor Technology: Piezoelectric; Piezoelectric charge
Accelerometers -- 1191-1046-ND [KX112-1042-SR from Kionix, Inc.]
from DigiKey

Accelerometer X, Y, Z Axis ±2g, 4g, 8g 800Hz 12-LGA (2x2) [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 800
  • Acceleration: 2 to 8
  • Device Category: Sensor / Transducer
Charge Triax Accel, ALUM -- -4326-A--
from Hottinger Brüel & Kjær A/S

Miniature triaxial accelerometer designed for simultaneous high-level measurements in three mutually perpendicular directions. Supplied without cable. Freq. range : 1 – 8000 Hz. Temperature : -55 – 175 ℃. Weight : 13 gram. Sensitivity : 0.316 pC/ms^-2. Maximum Operational Level... [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 1 to 8000
  • Acceleration: 3000
  • Sensor Technology: Piezoelectric; Piezoelectric charge
Accelerometers -- 1191-1047-ND [KX222-1054-SR from Kionix, Inc.]
from DigiKey

Accelerometer X, Y, Z Axis ±8g, 16g, 32g 800Hz 12-LGA (2x2) [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 800
  • Acceleration: 8 to 32
  • Device Category: Sensor / Transducer
Charge Triax Accel, Side C, HT, M3 Hole -- -4527-C--
from Hottinger Brüel & Kjær A/S

A compact triaxial charge accelerometer for high-temperature testing housed in robust titanium with a single integrated Microtech compatible connector. Freq. range : 1 – 10000 Hz. Temperature : -60 – 230 ℃. Weight : 6 gram. Sensitivity : 0.316 pC/ms^-2. Maximum Operational Level... [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 1 to 10000
  • Acceleration: 5100
  • Sensor Technology: Piezoelectric; Piezoelectric charge
Accelerometers -- 1191-1048-ND [KX224-1053-SR from Kionix, Inc.]
from DigiKey

Accelerometer X, Y, Z Axis ±8g, 16g, 32g 800Hz 16-LGA (3x3) [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 800
  • Acceleration: 8 to 32
  • Device Category: Sensor / Transducer
Filtered Triaxial Accelerometer -- 3903A
from Hottinger Brüel & Kjær A/S

The Dytran 3903A is a rugged, triaxial IEPE accelerometer designed for high-amplitude, high-frequency vibration measurements. Featuring both mechanical and electrical filtering, it prevents signal saturation in extreme environments. Its hermetically sealed, stainless steel housing and quartz planar... [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 0.5000 to 10000
  • Acceleration: 500
  • Sensor Technology: Piezoelectric; Piezoelectric CCLD (IEPE)
Accelerometers -- 1267-1014-2-ND [MXR9150MZ from MEMSIC, Inc.]
from DigiKey

Accelerometer X, Y, Z Axis ±5g 17Hz 16-LCC [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 17
  • Acceleration: 5
  • Device Category: Sensor / Transducer
Ground Isolated Triaxial Accelerometer -- 3133B5
from Hottinger Brüel & Kjær A/S

The Dytran series 3133 is an ultra miniature hermetically sealed IEPE triaxial accelerometer, weighing just 0.8 grams, and was designed to mount in spaces inaccessible to other types of accelerometers. TEDS models are available within the series. Available with sensitivities ranging from 0.25-10... [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 0.7000 to 6000
  • Acceleration: 5000
  • Sensor Technology: Piezoelectric; Piezoelectric CCLD (IEPE)
Accelerometers -- 1267-1075-1-ND [MXC4005XC from MEMSIC, Inc.]
from DigiKey

Accelerometer X, Y, Z Axis ±2g, 4g, 8g 10Hz 6-WLP (1.18x1.7) [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 10
  • Acceleration: 2 to 8
  • Device Category: Sensor / Transducer
Ground Isolated Triaxial Accelerometer -- 3133B6
from Hottinger Brüel & Kjær A/S

The Dytran series 3133 is an ultra-miniature hermetically sealed IEPE triaxial accelerometer, weighing just 0.8 grams, and was designed to mount in spaces inaccessible to other types of accelerometers. TEDS models are available within the series. Available with sensitivities ranging from 0.25-10... [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 0.7000 to 6000
  • Acceleration: 2500
  • Sensor Technology: Piezoelectric; Piezoelectric CCLD (IEPE)
Accelerometers -- 1267-MXC6655XACT-ND [MXC6655XA from MEMSIC, Inc.]
from DigiKey

Accelerometer X, Y, Z Axis ±2g, 4g, 8g 50Hz 12-LGA (2x2) [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 50
  • Acceleration: 2 to 8
  • Device Category: Sensor / Transducer
Ground Isolated Triaxial Accelerometer -- 3133B7
from Hottinger Brüel & Kjær A/S

The Dytran series 3133 is an ultra miniature hermetically sealed IEPE triaxial accelerometer, weighing just 0.8 grams, and was designed to mount in spaces inaccessible to other types of accelerometers. TEDS models are available within the series. Available with sensitivities ranging from 0.25-10... [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 0.3000 to 6000
  • Acceleration: 1000
  • Sensor Technology: Piezoelectric; Piezoelectric CCLD (IEPE)
Accelerometers -- 1428-1154-1-ND [IAM-20381 from TDK U.S.A. Corporation]
from DigiKey

Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 16-LGA (3x3) [See More]

  • Measurement Axes: Triaxial
  • Device Category: Sensor / Transducer
  • Acceleration: 2 to 16
  • Sensor Outputs: Acceleration
Ground Isolated Triaxial Accelerometer -- 3133B8
from Hottinger Brüel & Kjær A/S

The Dytran series 3133 is an ultra miniature hermetically sealed IEPE triaxial accelerometer, weighing just 0.8 grams, and was designed to mount in spaces inaccessible to other types of accelerometers. TEDS models are available within the series. Available with sensitivities ranging from 0.25-10... [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 0.3000 to 6000
  • Acceleration: 500
  • Sensor Technology: Piezoelectric; Piezoelectric CCLD (IEPE)
Accelerometers -- 1428-ICM-42370-PCT-ND [ICM-42370-P from TDK U.S.A. Corporation]
from DigiKey

3-AXIS ACCELEROMETER [See More]

  • Measurement Axes: Triaxial
  • Device Category: Sensor / Transducer
  • Acceleration: 2 to 16
  • Sensor Outputs: Acceleration
High Precision Triaxial MEMS Accelerometer -- 7503D1
from Hottinger Brüel & Kjær A/S

Dytran series 7503 is a high precision triaxial variable capacitance (VC) accelerometer available in various g ranges for the X, Y and Z axes. The accelerometer combines an integrated VC accelerometer chip with high drive, low impedance buffer and differential output for low level acceleration... [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 0.0 to 100
  • Acceleration: 2
  • Sensor Technology: MEMS; MEMS-based
3-Axis Shock & Vibration Smart Probe -- RECOVIB FEEL
from Micromega Dynamics

RECOVIB Feel has been designed for performing an immediate vibratory analysis. It is connected to an Android device or tablet PC via a USB connection. The supplied application enables the streaming of real-time vibration data on a chart in the time domain and in the frequency domain. Once the data... [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 0.0 to 250
  • Acceleration: 2 to 15
  • Accuracy: 0.30 to 0.50
3 AXIS ACCEL, 10KHZ FILTER, 10MV/G, ICP? -- SEN021F
from PCB Piezotronics, Inc.

Triaxial accelerometer, 1 mV/(m/s2) or 10 mV/g ICP ®. The SEN021F has an internal filter attenuating high frequency vibrations. [See More]

  • Measurement Axes: Triaxial
Wireless Data Sensor Torque and Acceleration -- WISER Model 4000
from TECAT Performance Systems, LLC

The WISER 4000 system is the latest release of TECAT ’s low-cost, ultra-low power and extremely accurate torque sensor. The wireless system has the optional ability to measure 3-axis acceleration, barometric pressure and ambient temperature, all within the same incredibly small footprint. The... [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 250 to 4000
  • Acceleration: 16 to 400
  • Accuracy: 0.10
Triaxial Accelerometer -- ACC301
from OMEGA Engineering, Inc.

OMEGA's model ACC301 triaxial accelerometer is ideal for lightweight single-point monitoring vibration in three (X-Y-Z) planes. This accelerometer has a low noise floor and a wide frequency range of up to 10 kHz. The ACC301 accelerometer weighs only 10 grams, yet its titanium construction makes it... [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 3 to 10000
  • Acceleration: 500
  • Accuracy: 5.00
KXD94 Series -- KXD94-2802
from Kionix, Inc.

These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 5x5x1.2mm Dual Flat No-lead (DFN). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes, and... [See More]

  • Measurement Axes: Single; Biaxial; Triaxial
  • Frequency Range: 800
  • Acceleration: 10
  • Sensor Technology: MEMS
ARM-Based Sensor Hub with Accelerometer -- KX23H-1035
from ROHM Semiconductor USA, LLC

The KX23H is an integrated sensor hub device, combining a high performance, very low power 3-axis accelerometer with a 32 bit ARM cortex microcontroller in a single 3mm x 3mm x 0.9mm package. The KX23H also includes a library of advance motion processing software, providing the user with pedometer... [See More]

  • Measurement Axes: Triaxial
  • Operating Temperature: -40 to 185
Inertial Measurement Unit -- MS-IMU3020
from Memsense, LLC

The MS-IMU3020 is a miniature low drift inertial measurement unit (IMU) that delivers market leading price and performance. The IMU contains triaxial gyros, accelerometers and magnetometers that are extensively tested and calibrated over the full operational temperature range to ensure the highest... [See More]

  • Measurement Axes: Triaxial
  • Accuracy: 0.30
  • Acceleration: -15 to 15
  • Device Category: Sensor / Transducer; Transmitter
Miniature Dual & Triaxial Accelerometer, KA Sensors Motorsport -- KAT Series
from PMC Engineering LLC

KAT Series of low bandwidth accelerometers offer a compact and rugged solution for the motorsport and automotive testing industries with integral signal conditioning to give a standard signal of 0.5V to 4.5V which is ideal for most data acquisition systems. The low bandwidth sensor eliminates high... [See More]

  • Measurement Axes: Biaxial; Triaxial
  • Frequency Range: 0.0 to 20
  • Acceleration: 2 to 10
  • Accuracy: 1.00
993A Triaxial accelerometer -- 993A
from Wilcoxon Sensing Technologies

3-axis accelerometer, triaxial vibration sensor, 100 mV/g sensitivity, ±10% tolerance, case isolated, side exit 4 pin Bendix #PC01A-8-4P connector, 1/4-28 captive mounting screw [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 2 to 2000
  • Acceleration: 50
  • Sensor Technology: Piezoelectric
Accelerometer Vibration Sensor-MEMS Digital -- AKE392B
from Shenzhen Rion Technology Co., Ltd

AKE392B-Wireless three-axis accelerometer sensor series products is RION company imported the Switzerland patented technology to produce for using widely, suitable for vibration testing, impact testing and more fields. The product uses a digital interface output, RS232/485/TTL optional, can be set... [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 5 to 300
  • Acceleration: 1 to 40
  • Sensor Technology: MEMS
Analog MEMS Accelerometer -- AKA
from Jewell Instruments, LLC

Jewell Instruments AKA Series Accelerometers are an excellent choice for cost to performance trade-off. The AKA is based on silicon micro-machined MEMS Capacitive Accelerometer technology and designed for low power and high stability. • Triaxial Configuration. • Measuring ranges of... [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 500
  • Acceleration: 2 to 40
  • Sensor Technology: MEMS
General Purpose Piezoelectric Accelerometer -- 3021
from Columbia Research Labs, Inc.

The Models 3021, 3022 and 3023 Piezoelectric Accelerometers are offered in a choice of sensitivities for general vibration and shock work. The internal construction of the piezoelectric seismic system ensures that the units have no discernible spurious response to mounting torque, body strains,... [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 50 to 350
  • Acceleration: -35 to 35
  • Accuracy: 0.10
Triaxial Accelerometer -- IQ10A
from Imego

IQA10 is a micromachined three-axis accelerometer. It uses Imego's patented Quad Slanted Beam principle to obtain symmetric sensitivity for all three axes with near-zero cross coupling. Its compact single-chip design completely avoids any risk for axis misalignment and allows for a cost-effective... [See More]

  • Measurement Axes: Triaxial
  • Device Category: Sensor / Transducer
  • Sensor Technology: MEMS
  • Sensor Outputs: Acceleration
Wireless Accelerometer Node
from LORD MicroStrain Sensing Systems

Wireless Accelerometer Node. Overview. The G-Link ® -LXRS ™ Wireless Accelerometer Node features on-board triaxial ±2 g or ±10 g MEMS accelerometers and an internal temperature sensor. G-Link ® -LXRS ™ can be employed to measure vibration or acceleration, or as a... [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 1 to 512
  • Acceleration: -10 to 10
  • Sensor Technology: MEMS
Ceramic-Shear Triaxial Accelerometer -- 8290A25M5
from Kistler Group

The 8290A25M5 high temperature, triaxial accelerometer is housed in a cube-shaped package with a notched corner to aid in orientation during installation in blind areas. Laser-etched markings on all sides clearly identify the three axes. A ceramic shear sensing element produces a charge output that... [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 2 to 4000
  • Acceleration: -1000 to 1000
  • Sensor Technology: Piezoelectric
General Purpose Triaxial Accelerometers -- 643A10
from DynaTronic Corporation

DynaTronic Corporation was formed by an innovative and professional team, who are dedicating to vibration test and measurement fields. DynaTronic Corporation provides leading edge instrumentation for vibration testing and measurement, e.g., VENZO 800 vibration controller can provide you with the... [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 1 to 7000
  • Acceleration: 2000
  • Device Category: Sensor / Transducer
RECOVIB® High Resolution Industrial Accelerometer -- IAC-HiRes-I-03
from Micromega Dynamics

The RECOVIB ® industrial accelerometers bridge the gap between the performance of laboratory accelerometers (which are often expensive, fragile and offer low protection) and the robustness of industrial accelerometers (which are sometimes cheaper but often noisy and inaccurate). Our... [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 0.0 to 4000
  • Acceleration: 2 to 400
  • Device Category: Sensor / Transducer
3 AXIS ACCEL, 1MV/G, ICP? WITH CBL122 -- SEN020-CBL
from PCB Piezotronics, Inc.

Triaxial accelerometer, 1 mV/g ICP ® & cable (CBL158). [See More]

  • Measurement Axes: Triaxial
KXP74 Series -- KXP74-1050
from Kionix, Inc.

These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a5x5x1.2mm Dual Flat No-lead (DFN). The sensor element is fabricatedfrom single-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes and is... [See More]

  • Measurement Axes: Single; Biaxial; Triaxial
  • Frequency Range: 0.0 to 1700
  • Acceleration: 2
  • Sensor Technology: MEMS
Miniature Triaxial Accelerometer, KA Sensors Motorsport -- KAA3 Series
from PMC Engineering LLC

KAA3 Series of triaxial (3 axis) accelerometers offer a compact and rugged solution for the motorsport and automotive testing industries with integral signal conditioning to give a standard signal of 0.5V to 4.5V which is ideal for most data acquisition systems. Supply of 5V or 8-16V. With a... [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 0.0 to 1500
  • Acceleration: 2 to 200
  • Accuracy: 0.30
993A-2 Triaxial accelerometer -- 993A-2
from Wilcoxon Sensing Technologies

3-axis accelerometer, triaxial vibration sensor, 100 mV/g sensitivity, ±10% tolerance, case isolated, side exit 4 pin Bendix #PC01A-8-4P connector, 10-32 captive mounting screw [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 2 to 2000
  • Acceleration: 50
  • Sensor Technology: Piezoelectric
Analog MEMS Accelerometer -- AMA Series
from Jewell Instruments, LLC

Jewell Instruments AMA Series Accelerometers are an excellent choice for cost to performance trade off. The AMA is based on silicon micro-machined MEMS Capacitive Accelerometer technology and designed for low power and high stability. Features & Benefits. Single, Dual and Triaxial Configuration. [See More]

  • Measurement Axes: Single; Biaxial; Triaxial
  • Frequency Range: 400
  • Acceleration: -40 to 40
  • Sensor Technology: MEMS
General Purpose Piezoelectric Accelerometer -- 512TX
from Columbia Research Labs, Inc.

The Models 510-TX and 512-TX Triaxial Piezoelectric Accelerometers perform simultaneous measurement of vibration acceleration in three, mutually perpendicular axes. They are designed for low to medium level shock and vibration measurement work where a three-dimensional characterization of dynamic... [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 2 to 5000
  • Acceleration: 500
  • Accuracy: 5.00
Wireless Accelerometer Node -- G-Link2-LXRS
from LORD MicroStrain Sensing Systems

The G-Link2 ™ -LXRS ® Wireless Accelerometer Node features on-board triaxial or external single axis ±1 g to ±200 g MEMS accelerometers in a small, IP67 rated enclosure. The 16-bit G-Link2 streamlines vibration/acceleration measurement and monitoring in remote deployments. [See More]

  • Measurement Axes: Single (optional feature); Triaxial
  • Frequency Range: 32 to 512
  • Acceleration: -200 to 200
  • Sensor Technology: MEMS
Cryo & High Temperature Triaxial Accelerometer -- 8793A500
from Kistler Group

Contained within the housing of the accelerometer Type 8793A... are three individual shear sensitive quartz elements oriented such that they only respond to a vibration component occurring in the x, y and z axis. Each sensing element is internally connected to a Piezotron ® microelectronic... [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 2.5 to 10000
  • Acceleration: -500 to 500
  • Sensor Technology: Piezoelectric
3 AXIS ACCEL, 2-5kHZ 1 mV/g ICP -- SEN040F
from PCB Piezotronics, Inc.

Triaxial, miniature (5.3 gm), ceramic shear ICP ® accelerometer, 0.1 mV/(m/s2) or 1 mV/g, 2 to 5 kHz, 1/4-28 4-pin connector [See More]

  • Measurement Axes: Triaxial
KXP84 Series -- KXP84-1050
from Kionix, Inc.

These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a5x5x1.2mm Dual Flat No-lead (DFN). The sensor element is fabricatedfrom single-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes and is... [See More]

  • Measurement Axes: Single; Biaxial; Triaxial
  • Frequency Range: 0.0 to 1750
  • Acceleration: 2
  • Sensor Technology: MEMS
993A-3 Triaxial accelerometer -- 993A-3
from Wilcoxon Sensing Technologies

3-axis accelerometer, triaxial vibration sensor, 100 mV/g sensitivity, ±10% tolerance, case isolated, side exit 4 pin Bendix #PC01A-8-4P connector, 1/4-28 captive mounting screw, positioning pin to ensure repeatable measurements [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 2 to 2000
  • Acceleration: 50
  • Sensor Technology: Piezoelectric
Digital MEMS Accelerometer -- DMA Series
from Jewell Instruments, LLC

Jewell Instruments DMA Series Accelerometers are an excellent choice for cost to performance trade off. The DMA is based on silicon micro-machined MEMS Capacitive Accelerometer technology and designed for low power and high stability. Features. Single, Dual and Triaxial Configuration. Excellent long... [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 400
  • Acceleration: -40 to 40
  • Accuracy: 0.10 to 0.60
General Purpose Piezoelectric Accelerometer -- 521TX
from Columbia Research Labs, Inc.

The Model 521TX Triaxial Piezoelectric Accelerometer consists of three mediumsensitivity piezoelectric accelerometer elements orthogonally mounted in a machined anodized aluminum block. The unit is designed for medium level shock and vibration measurement work where a three-dimensional... [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 2 to 5000
  • Acceleration: 14 to 21
  • Accuracy: 5.00
Low Profile Triaxial Accelerometer -- 8794A500
from Kistler Group

The triaxial accelerometer Type 8794A... measures shock and vibration in three mutually perpendicular axes. Their quartz sensing elements are contained in a unique flat package and housed in a welded, stainless steel case with the integral cable epoxy sealed to the case. Kistler ’s K-Shear... [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 2.5 to 10000
  • Acceleration: -500 to 500
  • Sensor Technology: Piezoelectric
3 AXIS ACCEL, 2-5kHZ 10 mV/g ICP? -- SEN041F
from PCB Piezotronics, Inc.

Triaxial, miniature (5.3 gm), ceramic shear ICP ® accelerometer, 1 mV/(m/s2) or 10 mV/g, 2 to 5 kHz, 1/4-28 4-pin connector [See More]

  • Measurement Axes: Triaxial
KXP94 Series -- KXP94-2050
from Kionix, Inc.

These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 5x5x1.2mm Dual Flat No-lead (DFN). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes, and... [See More]

  • Measurement Axes: Single; Biaxial; Triaxial
  • Frequency Range: 800
  • Acceleration: 2
  • Sensor Technology: MEMS
993A-5 Integral cable triaxial accelerometer -- 993A-5
from Wilcoxon Sensing Technologies

3-axis acceleometer with 6' integral cable, 100 mV/g sensitivity, ±10% tolerance, right angle connector, triaxial vibration sensor, case isolated, 10-32 captive mounting screw, positioning pin, blunt cut [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 2 to 2000
  • Acceleration: 50
  • Sensor Technology: Piezoelectric
MEMS Accelerometer -- JMA-100/200/300-D Series
from Jewell Instruments, LLC

JMA-100/200/300-D MEMS Accelerometer Series. The JMA-100/200/300 series is available in single (JMA-100), dual (JMA-200) and triple (JMA-300) axis configurations. This presents a robust and rugged design for industrial use, but with the benefit of low-cost MEMS technology. Features. ±0.5 g,... [See More]

  • Measurement Axes: Single; Biaxial; Triaxial
  • Frequency Range: 100
  • Acceleration: -1.5 to 1.5
  • Sensor Technology: MEMS
Integrated Piezoelectric Accelerometers -- 8405
from Columbia Research Labs, Inc.

The Model 8405 Piezoelectric Accelerometer is a completely self-contained vibration measuring system having a built-in amplifier within the housing. It is designed for the measurement of low level, broadband frequency vibrations. The Model 8405 incorporates a hybrid electronic assembly within a... [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 1 to 10000
  • Acceleration: 500
  • Accuracy: 5.00
Miniature Triaxial Accelerometer -- 8766A
from Kistler Group

Type 8766A... is an IEPE triaxial accelerometer designed for high temperature applications. Type 8766A... accelerometer uses Kistler ’s PiezoStar shear element design which provides a wide operating frequency range and extremely low sensitivity to temperature changes, as shown in Figure 1 (see... [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 0.5000 to 20000
  • Acceleration: 50 to 1000
  • Sensor Technology: Piezoelectric
3 AXIS ACCELEROMETER, 1MV/G, ICP? -- SEN020
from PCB Piezotronics, Inc.

Triaxial accelerometer, 0.1 mV/(m/s2) or 1 mV/g ICP ®. The SEN020 has an internal filter attenuating high frequency vibrations. [See More]

  • Measurement Axes: Triaxial
KXPA4 Series -- KXPA4-1050
from Kionix, Inc.

These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a5x5x1.2mm Dual Flat No-lead (DFN). The sensor element is fabricatedfrom single-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes and is... [See More]

  • Measurement Axes: Single; Biaxial; Triaxial
  • Frequency Range: 1700 to 3300
  • Acceleration: 2
  • Sensor Technology: MEMS
993B-5 Triaxial accelerometer with armored integral cable -- 993B-5
from Wilcoxon Sensing Technologies

3-axis accelerometer with armored integral cable, triaxial accelerometer with 16' Teflon jacketed cable, 10-32 captive screw, 25 mV/g sensitivity, ±10% tolerance [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 2 to 7000
  • Acceleration: 160
  • Sensor Technology: Piezoelectric
Tri-Axis Linear Accelerometer -- LCF-3500
from Jewell Instruments, LLC

Input From ±0.5g to ±5.0g Full Range. Exceptional Bias and Scale Factor. Specifically Designed for High Shock and Vibration Environments. The Jewell LCF-3500 Series Flexure. Suspension Fluid Damped Tri-Axial Accelerometer is a ±0.5G to ±5G device designed for applications... [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 5 to 100
  • Acceleration: -0.5000 to 5
  • Device Category: Sensor / Transducer
Linear Accelerometers -- SA-102MFTB
from Columbia Research Labs, Inc.

The Columbia Models SA-102MFTB and SA-302MFTA are precision miniature force balance accelerometers designed to operate from +24 to +32 VDC aircraft power. The high level output signal and inherent self-regulation qualities of the servo loop design make these accelerometers excellent candidates for... [See More]

  • Measurement Axes: Single; Triaxial
  • Frequency Range: 50 to 350
  • Acceleration: -50 to 50
  • Accuracy: 0.10
Modal Triaxial Accelerometer -- 8688A
from Kistler Group

Internal to the PiezoBeam accelerometer is a unique sensing element consisting of a ceramic beam supported by a center post that, when bending occurs as a result of being subjected to vibration, the cantilevered beam element yields an electrical charge. The charge signal is converted by the internal... [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 0.5000 to 5000
  • Acceleration: 5 to 50
  • Sensor Technology: Piezoelectric
3 AXIS PALM ACCELEROMETER, 10MV/G, ICP? -- SEN026
from PCB Piezotronics, Inc.

Triaxial palm accelerometer, 1 mV/(m/s2) or 10 mV/g ICP ®. [See More]

  • Measurement Axes: Triaxial
KXPB5 Series -- KXPB5-2050
from Kionix, Inc.

These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 3x5x0.9mm Land Grid Array (LGA). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes and is... [See More]

  • Measurement Axes: Single; Biaxial; Triaxial
  • Frequency Range: 1000
  • Acceleration: 2
  • Sensor Technology: MEMS
993B-6 Triaxial accelerometer with armored integral cable -- 993B-6
from Wilcoxon Sensing Technologies

3-axis accelerometer with armored integral cable, triaxial accelerometer with 16' Teflon jacketed cable, 10-32 captive screw, 50 mV/g sensitivity, ±10% tolerance [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 2 to 7000
  • Acceleration: 80
  • Sensor Technology: Piezoelectric
Miniature Piezoelectric Accelerometers -- 6061
from Columbia Research Labs, Inc.

The Model 6061 and 6062 Piezoelectric Accelerometers are ideal for vibration work with the advantage of small size and lightweight to minimize mass loading effects. They are designed for the measurement of wideband, moderate to high-level shock and vibration. The units incorporate an inverted shear... [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 2 to 5000
  • Acceleration: 7.5 to 12.5
  • Accuracy: 5.00
Shear Miniature Triaxial Accelerometer -- 8763B
from Kistler Group

Type 8763B... is an IEPE (Integrated Electronics Piezoelectric) triaxial accelerometer permitting vibration measurements in three mutually perpendicular axes: x, y and z. Type 8763B... uses Kistler shear element technology, assuring high immunity to base strain. The welded titanium construction... [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 0.3000 to 15000
  • Acceleration: 50 to 2000
  • Sensor Technology: Piezoelectric
Accelerometer, Charge Output, Triaxial -- 340A50
from PCB Piezotronics, Inc.

Triaxial, miniature (11 gm) charge output accel., 2.7 pC/g, (3) M3 conn. [See More]

  • Measurement Axes: Triaxial
  • Sensor Mounting: Stud/Bolt
  • Acceleration: 1000
  • Maximum Shock: 5000
KXPS5 Series -- KXPS5-1050
from Kionix, Inc.

These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a3x5x0.9mm Land Grid Array (LGA). The sensor element is fabricated fromsingle-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes and is... [See More]

  • Measurement Axes: Single; Biaxial; Triaxial
  • Frequency Range: 1000
  • Acceleration: 2
  • Sensor Technology: MEMS
993B-7 Triaxial accelerometer with armored integral cable -- 993B-7
from Wilcoxon Sensing Technologies

3-axis accelerometer with armored integral cable, triaxial vibration sensor with 16' Teflon jacketed integral cable, 100 mV/g sensitivity, ±10% tolerance, 10-32 captive mounting screw [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 2 to 7000
  • Acceleration: 40
  • Sensor Technology: Piezoelectric
Miniature Piezoelectric Accelerometers -- 612-TX
from Columbia Research Labs, Inc.

The Model 612-TX Triaxial Piezoelectric Accelerometer is designed to meet the most stringent space and mass loading requirements with a weight of only 8 grams and a volume of 0.082 cubic inches. The 612-TX incorporates miniature shear-type accelerometer inserts bonded into a machined aluminum block. [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 2 to 5000
  • Acceleration: 1000
  • Accuracy: 5.00
Shear Triaxial Accelerometer -- 8762A
from Kistler Group

The Type 8762A... accelerometer is a unique annular, shear sensor element that features extremely low thermal transient response, a high immunity to base strain, and transverse acceleration. An advanced hybrid charge amplifier design provides out standing phase response, as well as a wide operating... [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 0.5000 to 6000
  • Acceleration: 5 to 50
  • Sensor Technology: Piezoelectric
Accelerometer, Charge Output, Triaxial -- 356A70
from PCB Piezotronics, Inc.

Platinum Stock Products;Triaxial, miniature (8 gm), charge output accel., 2.7 pC/g, 5k Hz, (3) 5-44 conn. [See More]

  • Measurement Axes: Triaxial
  • Sensor Mounting: Through Hole
  • Acceleration: 500
  • Maximum Shock: 5000
KXR94 Series -- KXR94-1050
from Kionix, Inc.

These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 5x5x1.2mm Dual Flat No-lead (DFN). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes, and... [See More]

  • Measurement Axes: Single; Biaxial; Triaxial
  • Frequency Range: 800
  • Acceleration: 2
  • Sensor Technology: MEMS
993B-7-33 Intrinsically Safe triaxial accelerometer -- 993B-7-33
from Wilcoxon Sensing Technologies

Intrinsically Safe triaxial accelerometer, 3-axis vibration sensor with top exit 16 ’ Teflon jacketed integral cable, triaxial, 100 mV/g sensitivity, ±10% tolerance, 10-32 captive mounting screw [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 2 to 7000
  • Acceleration: 40
  • Sensor Technology: Piezoelectric
Miniature Piezoelectric Accelerometers -- 7001
from Columbia Research Labs, Inc.

The Model 7001 and 7001HT Piezoelectric Accelerometers are excellent choices for general-purpose shock and vibration measurement work, and are especially well suited for testing of small specimens. They are designed for the measurement of medium frequency, moderate to high-level shock and vibration. [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 2 to 8000
  • Acceleration: 1000
  • Accuracy: 5.00
Shear Triaxial Accelerometer -- 8764B
from Kistler Group

Type 8764B... is an IEPE (Integrated Electronics Piezoelectric) triaxial accelerometer permitting vibration measurements in three mutually perpendicular axes: x, y and z. Type 8764B... uses Kistler shear element technology, assuring high immunity to base strain. The accelerometer uses a welded... [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 0.3000 to 15000
  • Acceleration: 50 to 2000
  • Sensor Technology: Piezoelectric
Accelerometer, ICP®, Triaxial -- 350B50
from PCB Piezotronics, Inc.

High amplitude, triaxial ICP ® accel., 0.5 mV/g, 10k g range, w/built-in 2nd order low-pass filter (-3dB at 20 kHz) [See More]

  • Measurement Axes: Triaxial
  • Sensor Mounting: Through Hole
  • Acceleration: 10000
  • Maximum Shock: 25000
KXRB5 Series -- KXRB5-2042
from Kionix, Inc.

These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 3x5x0.9 mm Land Grid Array (LGA). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes, and... [See More]

  • Measurement Axes: Single; Biaxial; Triaxial
  • Frequency Range: 1000
  • Acceleration: 2
  • Sensor Technology: MEMS
993B-7-M12 [CERT] Intrinsically Safe triaxial accelerometer -- 993B-7-M12 [CERT]
from Wilcoxon Sensing Technologies

Intrinsically Safe 3-axis accelerometer, 100 mV/g sensitivity, ±10% tolerance, triaxial vibration sensor, top exit 4-pin M12 connector, 10-32 captive screw [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 2 to 7000
  • Acceleration: 60
  • Sensor Technology: Piezoelectric
Triaxial Linear Accelerometers -- SA-302BHC
from Columbia Research Labs, Inc.

The Columbia Models SA-102BHC and SA-302BHC are compact, premiumperformance force balance accelerometers, extremely rugged and well suited for demanding missile and airborne applications. Both the single-axis SA-102BHC and triaxial version SA-302BHC are designed to operate from +24 to +32 volt... [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 100 to 200
  • Acceleration: -2 to 2
  • Accuracy: 0.10
Triaxial Accelerometer -- 8792A
from Kistler Group

The quartz shear triaxial accelerometers Type 8792A... are rugged, low impedance voltage mode sensors. They are available in four ranges from 25 ... 500 g with sensitivities from 10 ... 200 mV/g. This triaxial design allows simultaneous shock and vibration measurements in three mutually... [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 0.5000 to 5000
  • Acceleration: 25 to 500
  • Sensor Technology: Piezoelectric
Accelerometer, ICP®, Triaxial -- 354C02
from PCB Piezotronics, Inc.

Triaxial, thru-hole mtg, ceramic shear ICP ® accel., 10 mV/g, 0.5 to 2k Hz, ground isolated, 4-pin conn. [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 0.3000 to 4000
  • Acceleration: 500
  • Sensor Mounting: Through Hole
KXSD9 Series -- KXSD9-1026
from Kionix, Inc.

These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 3x3x0.9mm Land Grid Array Dual (LGA). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes,... [See More]

  • Measurement Axes: Single; Biaxial; Triaxial
  • Frequency Range: 50 to 2000
  • Acceleration: 2 to 8
  • Sensor Technology: MEMS
993B-7-M12 Triaxial accelerometer -- 993B-7-M12
from Wilcoxon Sensing Technologies

3-axis accelerometer, 100 mV/g sensitivity, ±10% tolerance, triaxial vibration sensor, top exit 4-pin M12 connector, 10-32 captive mounting screw [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 2 to 7000
  • Acceleration: 60
  • Sensor Technology: Piezoelectric
Triaxial Linear Accelerometers -- SA-302MFTA
from Columbia Research Labs, Inc.

The Columbia Models SA-102MFTB and SA-302MFTA are precision miniature force balance accelerometers designed to operate from +24 to +32 VDC aircraft power. The high level output signal and inherent self-regulation qualities of the servo loop design make these accelerometers excellent candidates for... [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 100
  • Acceleration: -35 to 35
  • Accuracy: 0.05
Triaxial MEMS Capacitive Accelerometer -- 8396A
from Kistler Group

Type 8396A... triaxial capacitive accelerometer family utilizes a silicon Micro-Electro-Mechanical System (MEMS) variable capacitance sensing element. The sensing element of each axis consists of a very small inertial mass and a flexure element cantilever positioned between two plates. As the mass... [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 0.0 to 7000
  • Acceleration: 2 to 200
  • Sensor Technology: Capacitance; MEMS
Accelerometer, ICP®, Triaxial -- 354C03
from PCB Piezotronics, Inc.

Triaxial, thru-hole mtg, ceramic shear ICP ® accel., 100 mV/g, 0.5 to 2k Hz, ground isolated, 4-pin conn. [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 0.3000 to 4000
  • Acceleration: 50
  • Sensor Mounting: Through Hole
KXTC9 Series -- KXTC9-2050
from Kionix, Inc.

The KXTC9 series is designed to provide a high signal-to-noise ratio with excellent performance over temperature. These sensors can accept supply voltages between 1.8V and 3.6V. Sensitivity is factory programmable allowing customization for applications requiring from ±1.5g to ±6g ranges. Several... [See More]

  • Measurement Axes: Single; Biaxial; Triaxial
  • Frequency Range: 40 to 60
  • Acceleration: 2
  • Sensor Technology: MEMS
VS-101 Low-frequency underwater vector sensor -- VS-101
from Wilcoxon Sensing Technologies

Low-frequency vector sensor with hydrophone and three orthogonal accelerometers. Vector sensors measure the acoustic pressure and particle acceleration in three orthogonal axes to determine the direction in which a sound wave is traveling. [See More]

  • Measurement Axes: Triaxial
  • Sensor Outputs: Acceleration
  • Device Category: Sensor / Transducer
Triaxial Linear Accelerometers -- SA-307HPTX
from Columbia Research Labs, Inc.

The Columbia Models SA-307TX and SA-307HPTX are force balance accelerometers capable of measuring DC and low frequency acceleration simultaneously in three axes. These sensors are self-contained and provide a high level, low impedance output. No additional signal conditioning is required in most... [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 75 to 300
  • Acceleration: -50 to 50
  • Accuracy: 0.05
Accelerometer, ICP®, Triaxial -- 354C10
from PCB Piezotronics, Inc.

Triaxial, thru-hole mtg, ceramic shear, miniature ICP ® accel., 10 mV/g, 2 to 8k Hz, ground isolated, integral cable [See More]

  • Measurement Axes: Triaxial
  • Sensor Technology: Piezoelectric
  • Acceleration: 500
  • Sensor Mounting: Through Hole
KXTE9 Series -- KXTE9-1026
from Kionix, Inc.

These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a3x3x0.9mm Land Grid Array (LGA). The sensor element is fabricated fromsingle-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes, and is... [See More]

  • Measurement Axes: Single; Biaxial; Triaxial
  • Frequency Range: 2000
  • Acceleration: 2
  • Sensor Technology: MEMS
VS-209 Mid-frequency underwater vector sensor -- VS-209
from Wilcoxon Sensing Technologies

Mid-frequency vector sensor with hydrophone and three orthogonal accelerometers. Vector sensors measure the acoustic pressure and particle acceleration in three orthogonal axes to determine the direction in which a sound wave is traveling. [See More]

  • Measurement Axes: Triaxial
  • Sensor Outputs: Acceleration
  • Device Category: Sensor / Transducer
Accelerometer, ICP®, Triaxial -- 356A01
from PCB Piezotronics, Inc.

Platinum Stock Products;Triaxial, lightweight (1.0 gm) miniature, ceramic shear ICP ® accel., 5 mV/g, 0.25" cube [See More]

  • Measurement Axes: Triaxial
  • Sensor Technology: Piezoelectric
  • Acceleration: 1000
  • Sensor Mounting: Adhesive; Adhesive
KXTF9 Series -- KXTF9-1026
from Kionix, Inc.

These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a3x3x0.9mm Land Grid Array (LGA). The sensor element is fabricated fromsingle-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes, and is... [See More]

  • Measurement Axes: Single; Biaxial; Triaxial
  • Frequency Range: 25 to 800
  • Acceleration: 2 to 8
  • Sensor Technology: MEMS
VS-301 Low-frequency underwater vector sensor -- VS-301
from Wilcoxon Sensing Technologies

Low-frequency vector sensor with hydrophone and three orthogonal, high-sensitivity accelerometers. Vector sensors measure the acoustic pressure and particle acceleration in three orthogonal axes to determine the direction in which a sound wave is traveling. [See More]

  • Measurement Axes: Triaxial
  • Sensor Outputs: Acceleration
  • Device Category: Sensor / Transducer
Accelerometer, ICP®, Triaxial -- 356A02
from PCB Piezotronics, Inc.

Platinum Stock Products; Triaxial, general purpose, ceramic shear ICP ® accel., 10 mV/g, 1 to 5k Hz, 14 mm cube size, 4-pin conn. [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 0.5000 to 6000
  • Acceleration: 500
  • Sensor Mounting: Stud/Bolt
KXTF9 Series -- KXTF9-4100
from Kionix, Inc.

These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 3x3x0.9mm Land Grid Array (LGA). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes, and is... [See More]

  • Measurement Axes: Single; Biaxial; Triaxial
  • Frequency Range: 6.25 to 400
  • Acceleration: 2 to 8
  • Sensor Technology: MEMS
Accelerometer, ICP®, Triaxial -- 356A15
from PCB Piezotronics, Inc.

Platinum Stock Products; Triaxial, high sensitivity, ceramic shear ICP ® accel., 100 mV/g, 2 to 5k Hz, titanium hsg, 4-pin conn. [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 1.4 to 6500
  • Acceleration: 50
  • Sensor Mounting: Stud/Bolt
KXTG9 Series -- KXTG9-2067
from Kionix, Inc.

The KXTG9 series adds a flexible programmable motion-interrupt chip with fast SPI interface into the Kionix suite of products. These sensors can accept supply voltages between 1.8V and 3.6V. Sensitivity is factory programmable allowing customization for applications requiring from 1.5g to 6.0g... [See More]

  • Measurement Axes: Single; Biaxial; Triaxial
  • Sensor Technology: MEMS
  • Acceleration: 3
  • Device Category: Sensor / Transducer
Accelerometer, ICP®, Triaxial -- 356A17
from PCB Piezotronics, Inc.

Platinum Stock Products;Triaxial, high sensitivity, ceramic shear ICP ® accel., 500 mV/g, 0.5 to 3k Hz, aluminum hsg, 4-pin conn. [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 0.4000 to 4000
  • Acceleration: 10
  • Sensor Mounting: Stud/Bolt
KXTH5 Series -- KXTH5-4325
from Kionix, Inc.

The KXTH5 series is designed to provide a high signal-to-noise ratio with excellent performance over temperature. These sensors can accept supply voltages between 1.8V and 3.6V. Sensitivity is factory programmable allowing customization for applications requiring from 1.5g to 6.0g ranges. Sensor... [See More]

  • Measurement Axes: Single; Biaxial; Triaxial
  • Frequency Range: 800 to 1200
  • Acceleration: 2.75
  • Sensor Technology: MEMS
Accelerometer, ICP®, Triaxial -- 356A22/NC
from PCB Piezotronics, Inc.

Triaxial, miniature (5 gm) high sensitivity ICP ® accel., 100 mV/g, 0.5 to 4k Hz, titanium hsg, mini 4-pin conn., no supplied mating cable [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 0.4000 to 5000
  • Acceleration: 50
  • Sensor Mounting: Stud/Bolt
KXTH9 Series -- KXTH9-2083
from Kionix, Inc.

The KXTH9 series is designed to provide a high signal-to-noise ratio with excellent performance over temperature. These sensors can accept supply voltages between 1.8V and 3.6V. Sensitivity is factory programmable allowing customization for applications requiring from 1.5g to 6.0g ranges. The... [See More]

  • Measurement Axes: Single; Biaxial; Triaxial
  • Frequency Range: 40 to 60
  • Acceleration: 2.5
  • Sensor Technology: MEMS
Accelerometer, ICP®, Triaxial -- 356A24
from PCB Piezotronics, Inc.

Triaxial, low-profile, ceramic shear ICP ® accel., 10 mV/g, 1 to 9k Hz, titanium hsg, mini 4-pin conn. [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 0.5000 to 12000
  • Acceleration: 500
  • Sensor Technology: Piezoelectric
KXTI9 Series -- KXTI9-1001
from Kionix, Inc.

The KXTI9's Directional Tap/Double-Tap ™ detection feature recognizes single-tap and double-tap input and reports the acceleration axis and direction from which each tap originated, enabling up to 12, user-defined, function commands. Its active/inactive algorithm reports changes in a device's... [See More]

  • Measurement Axes: Single; Biaxial; Triaxial
  • Frequency Range: 1590
  • Acceleration: 2 to 8
  • Sensor Technology: MEMS
Accelerometer, ICP®, Triaxial -- 356A32
from PCB Piezotronics, Inc.

Platinum Stock Products; Triaxial, mini (5 gm) high sensitivity, ICP ® accel., 100 mV/g, 1 Hz to 4k Hz, titanium hsg, 10 ft mating cable supplied [See More]

  • Measurement Axes: Triaxial
  • Frequency Range: 0.7000 to 5000
  • Acceleration: 50
  • Sensor Technology: Piezoelectric
KXUD9 Series -- KXUD9-1026
from Kionix, Inc.

The KXUD9 series of linear accelerometers and inclinometers is designed to provide flexibility. These sensors can accept supply voltages between 1.8V and 3.6V. Sensitivity is user selectable at 2g, 4g, 6g, and 8g. Several user-programmable internal low pass filters eliminate the need for external... [See More]

  • Measurement Axes: Single; Biaxial; Triaxial
  • Frequency Range: 1800 to 3500
  • Acceleration: 2 to 8
  • Sensor Technology: MEMS
Accelerometer, ICP®, Triaxial -- 356A33
from PCB Piezotronics, Inc.

Platinum Stock Products; Triaxial, ceramic shear ICP ® accel., 10 mV/g, 2 to 7k Hz, titanium hsg, 1/4-28 4-pin conn. [See More]

  • Measurement Axes: Triaxial
  • Sensor Technology: Piezoelectric
  • Acceleration: 500
  • Sensor Mounting: Stud/Bolt