1.85 mm Electrical Terminations

Last Updated: February 12, 2025

Description

1.85 mm electrical terminations are connectors used to terminate electrical connections. They are designed to provide a secure and reliable connection point for electrical circuits, ensuring that signals can be transmitted effectively without loss or interference.

Working Principle

1.85 mm electrical terminations work by providing a precise and stable connection point for electrical signals. They are engineered to minimize signal reflection and loss, which is crucial for maintaining signal integrity in high-frequency applications. The design of these terminations ensures that the energy is efficiently transferred from one component to another, reducing the risk of signal degradation. This makes them particularly useful in applications where maintaining signal quality is critical.

Applications

1.85 mm electrical terminations are commonly used in high-frequency applications such as RF and microwave systems. They are often employed in telecommunications equipment, test and measurement devices, and other electronic systems that require precise signal transmission. For example, they might be used in network analyzers or spectrum analyzers where accurate signal measurement is essential.

Advantages over other Electrical Terminations

1.85 mm electrical terminations offer several advantages over other types of terminations. They are specifically designed to handle high-frequency signals with minimal loss, making them ideal for applications where signal integrity is paramount. Their compact size also allows for use in densely packed electronic assemblies, providing flexibility in design and integration.

Limitations

One limitation of 1.85 mm electrical terminations is their cost, which can be higher compared to other types of terminations due to their specialized design and materials. Additionally, they may require precise installation techniques to ensure optimal performance, which can increase the complexity of assembly and maintenance.

Considerations

When selecting 1.85 mm electrical terminations, it is important to consider factors such as initial costs, operating expenses, and durability. These terminations may have higher upfront costs, but their ability to maintain signal integrity can lead to long-term savings in applications where signal quality is critical. Durability is another key consideration, as these terminations need to withstand the environmental conditions of their intended application. Maintenance and replacement costs should also be evaluated, as improper handling or installation can lead to increased expenses over time.

5 Results
Terminations -- NCT6702
from kTB Solutions

kTB Solutions supplies broadband and high power coaxial terminations cover the frequency range DC~67GHz. The average power handling is up to 500 watts. The terminations are widely used in many applications. Features: Low VSWR. High Power. Broadband. Applications: Transmitters. Antennas. Laboratory... [See More]

  • Connector Type: 1.85mm; 1.85mm
  • Frequency Range: 0.0 to 67000
  • Terminator Type: RF Terminator
  • Power: 2
Coaxial Termination T5MV -- T5MV
from KRYTAR, Inc.

KRYTAR offers a wide selection of extremely rugged, 50 Ohm mechanical Coaxial Terminations. Coaxial Terminations are useful when terminating unused ports, on isolated ports of hybrids and combiners, and to protect devices from signal reflections. KRYTAR ’s terminations are designed to be used... [See More]

  • Connector Type: 1.85mm
  • Frequency Range: 0.0 to 67000
  • Terminator Type: RF Terminator; Coaxial Terminator
TERM / 1.85MM-M / 65GHZ RoHS -- ANNE-50E+
from Mini-Circuits

Mini-Circuits ’ ANNE-50E+ is an ultra-wideband 50 Ω termination capable of absorbing signals up to 1W from DC to 65 GHz. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections. This model has a... [See More]

  • Connector Type: 1.85mm
  • Power: 1
  • Frequency Range: 65000
  • Return Loss: 14.7 to 26
2 Watts DC-67GHz 1.85mm Fixed Termination -- ZFT2V-67XX-A
from ZTS Technologies Co., Ltd

ZTS offers 2 Watts to 10 Watts mmWave Fixed Terminations with connector 2.92mm, 2.4mm, 1.85mm from 40GHz to 67GHz which is highly reliable, cost effective and short delivery time. Application. Wireless. SatCom. Radar systems. Test & Measurement. Commercial & Military communication [See More]

  • Connector Type: 1.85mm; 1.85mm male or female
  • Frequency Range: 0.0 to 67000
  • Terminator Type: RF Terminator
  • Power: 2
1.85mm Male (Plug) Termination (Load) 1 Watts To 65 GHz With Chain, Passivated Stainless Steel, 1.45 VSWR -- ST6510C
from Fairview Microwave Inc.

RF load / termination (also known as a dummy load) part number ST6510C from Fairview Microwave is just part of a wide selection of coaxial terminator products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense /... [See More]

  • Connector Type: 1.85mm
  • Frequency Range: 65000
  • Terminator Type: RF Terminator
  • Power: 1