RoHS Compliant Electrical Terminations
from Mini-Circuits
Mini-Circuits ’ ANNE-50E+ is an ultra-wideband 50 Ω termination capable of absorbing signals up to 1W from DC to 65 GHz. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections. This model has a... [See More]
- Standards and Certifications: RoHS
- Frequency Range: 65000
- Connector Type: 1.85mm
- Power: 1
from TE Connectivity
Body Features. Lead Color : White/White With Black Stripe. Lead Plating Material : Tin. Lead Stranding : Stranded. Shield Plating Material : Tin, Silver. Configuration Features. Pre-Installed Lead Type : 55A0111. Dimensions. Compatible Conductor Diameter Range... [See More]
- Standards and Certifications: RoHS
- Terminator Type: Coaxial Terminator
from Mini-Circuits
Mini-Circuits ’ ANNEF-50V+ is an ultra-wideband 50 Ω termination capable of absorbing signals up to 1 W from DC to 50 GHz. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections. This model has a 2.4... [See More]
- Standards and Certifications: RoHS
- Frequency Range: 50000
- Connector Type: 2.4mm
- Power: 1
from TE Connectivity
Body Features. Lead Color : White/Green. Lead Plating Material : Tin. Lead Stranding : Stranded. Shield Plating Material : Copper, Tin. Configuration Features. Pre-Installed Lead Type : XL Polyethelene. Dimensions. Compatible Conductor Diameter Range :... [See More]
- Standards and Certifications: RoHS
- Terminator Type: Coaxial Terminator
from Mini-Circuits
Mini-Circuits ’ ANNE-50V+ is an ultra-wideband 50 Ω termination capable of absorbing signals up to 1 W from DC to 50 GHz. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections. This model has a 2.4... [See More]
- Standards and Certifications: RoHS
- Frequency Range: 50000
- Connector Type: 2.4mm
- Power: 1
from TE Connectivity
Body Features. Lead Color : White/Blue. Lead Plating Material : Tin. Lead Stranding : Stranded. Shield Plating Material : Tin, Silver. Configuration Features. Pre-Installed Lead Type : 55A0111. Dimensions. Compatible Conductor Diameter Range : .3 - .8... [See More]
- Standards and Certifications: RoHS
- Terminator Type: Coaxial Terminator
from Mini-Circuits
Mini-Circuits ’ ANNEF-50K+ is an ultra-wideband 50 Ω termination capable of absorbing signals up to 1 W from DC to 40 GHz. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections. This model has a 2.92... [See More]
- Standards and Certifications: RoHS
- Frequency Range: 40000
- Connector Type: 2.92mm
- Power: 1
from TE Connectivity
Body Features. Body Insulation : Without. Body Material : Brass. Body Plating Material : Nickel. Body Style : Straight. Configuration Features. Number of Positions : 1. Tether : With. Contact Features. RF Connector Center Contact Material :... [See More]
- Standards and Certifications: RoHS
- Terminator Type: Coaxial Terminator
from Mini-Circuits
Mini-Circuits ’ ANNE-50K+ is an ultra-wideband 50 Ω termination capable of absorbing signals up to 1 W from DC to 40 GHz. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections. This model has a 2.92... [See More]
- Standards and Certifications: RoHS
- Frequency Range: 40000
- Connector Type: 2.92mm
- Power: 1
from TE Connectivity
Body Features. Body Insulation : Without. Body Plating Material : Nickel. Body Style : Straight. Configuration Features. Tether : With. Contact Features. RF Connector Center Contact Material : Brass. RF Connector Center Contact Plating Material : Gold. [See More]
- Standards and Certifications: RoHS
- Terminator Type: Coaxial Terminator
from Mini-Circuits
Mini-Circuits ’ BTRM-50+ is a wideband 50 Ω termination capable of absorbing signals up to 0.5W from DC to 4 GHz. This model provides excellent return loss across its entire operating frequency range, effectively dissipating power with minimal signal reflection. The unit features and... [See More]
- Standards and Certifications: RoHS
- Frequency Range: 4000
- Connector Type: BNC
- Power: 0.5000
from TE Connectivity
Body Features. Body Insulation : Without. Body Material : Brass. Body Plating Material : Nickel. Body Style : Straight. Configuration Features. Number of Positions : 1. Tether : With. Contact Features. RF Connector Center Contact Material :... [See More]
- Standards and Certifications: RoHS
- Terminator Type: Coaxial Terminator
from Mini-Circuits
TERM / DIN / 50 OHM RoHS5 [See More]
- Standards and Certifications: RoHS
- Power: 0.1250
- Frequency Range: 2000
- Return Loss: 28
from TE Connectivity
Body Features. Body Insulation : Without. Body Material : Brass. Body Plating Material : Nickel. Body Style : Straight. Configuration Features. Number of Positions : 1. Tether : With. Contact Features. RF Connector Center Contact Material :... [See More]
- Standards and Certifications: RoHS
- Terminator Type: Coaxial Terminator
from Mini-Circuits
TERM / N / RoHS [See More]
- Standards and Certifications: RoHS
- Frequency Range: 8000
- Connector Type: Type N
- Power: 2
from TE Connectivity
Body Features. Body Insulation : Without. Body Material : Brass. Body Plating Material : Nickel. Body Style : Straight. Configuration Features. Number of Positions : 1. Tether : Without. Contact Features. RF Connector Center Contact Material :... [See More]
- Standards and Certifications: RoHS
- Terminator Type: Coaxial Terminator
from Mini-Circuits
TERM / N-M W/CHAIN / RoHS [See More]
- Standards and Certifications: RoHS
- Frequency Range: 8000
- Connector Type: Type N
- Power: 2
from TE Connectivity
Body Features. Body Insulation : Without. Body Material : Brass. Body Plating Material : Nickel. Body Style : Straight. Configuration Features. Number of Positions : 1. Tether : Without. Contact Features. RF Connector Center Contact Material :... [See More]
- Standards and Certifications: RoHS
- Terminator Type: Coaxial Terminator
from Mini-Circuits
Mini-Circuits ’ ANNEQ-50X+ is an ultra-wideband 50 Ω quick turn termination that enables quick connect and disconnect in test systems, saving time. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal... [See More]
- Standards and Certifications: RoHS
- Frequency Range: 20000
- Connector Type: SMA
- Power: 1
from TE Connectivity
Body Features. Body Insulation : Without. Body Plating Material : Nickel. Body Style : Straight. Configuration Features. Number of Positions : 1. Tether : With. Contact Features. RF Connector Center Contact Material : Brass. RF Connector Center Contact... [See More]
- Standards and Certifications: RoHS
- Terminator Type: Coaxial Terminator
from Mini-Circuits
TERM / SMA W/CAP & CHAIN/ RoHS [See More]
- Standards and Certifications: RoHS
- Frequency Range: 18000
- Connector Type: SMA
- Power: 1
from TE Connectivity
Body Features. Body Insulation : Without. Body Plating Material : Nickel. Body Style : Straight. Configuration Features. Number of Positions : 1. Tether : With. Contact Features. RF Connector Center Contact Material : Brass. RF Connector Center Contact... [See More]
- Standards and Certifications: RoHS
- Terminator Type: Coaxial Terminator
from Mini-Circuits
TERM / SMA-M / 12GHZ RoHS [See More]
- Standards and Certifications: RoHS
- Frequency Range: 12000
- Connector Type: SMA
- Power: 1
from TE Connectivity
Body Features. Body Insulation : Without. Body Plating Material : Nickel. Body Style : Straight. Configuration Features. Number of Positions : 1. Tether : Without. Contact Features. RF Connector Center Contact Material : Brass. RF Connector Center... [See More]
- Standards and Certifications: RoHS
- Terminator Type: Coaxial Terminator
from Mini-Circuits
Mini-Circuits ’ ANNE-50RP+ is wideband 50 Ω termination capable of absorbing signals up to 1W from DC to 6 GHz. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections. This model has a SMA-Male Reverse... [See More]
- Standards and Certifications: RoHS
- Power: 1
- Connector Type: SMA
- Return Loss: 23 to 35
from TE Connectivity
Body Features. Body Insulation : Without. Body Plating Material : Nickel. Body Style : Straight. Configuration Features. Number of Positions : 1. Tether : Without. Contact Features. RF Connector Center Contact Material : Brass. RF Connector Center... [See More]
- Standards and Certifications: RoHS
- Terminator Type: Coaxial Terminator
from Mini-Circuits
Mini-Circuits ’ TTRM-50+ is a wideband 50 Ω termination capable of absorbing signals up to 2W from DC to 6000 MHz. This model provides excellent return loss across its entire operating frequency range, effectively dissipating power with minimal signal reflection. The unit features and... [See More]
- Standards and Certifications: RoHS
- Frequency Range: 6000
- Connector Type: TNC
- Power: 2
from TE Connectivity
Body Features. Body Plating Material : Nickel. Configuration Features. Number of Positions : 1. Contact Features. RF Connector Center Contact Material : Brass. RF Connector Center Contact Plating Material : Silver over Copper. Electrical Characteristics. Impedance... [See More]
- Standards and Certifications: RoHS
- Terminator Type: Coaxial Terminator
from Mini-Circuits
Mini-Circuits ’ ANNEF-50E+ is an ultra-wideband 50 Ω termination capable of absorbing signals up to 1 W from DC to 65 GHz. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections. This model has a 1.85... [See More]
- Standards and Certifications: RoHS
- Frequency Range: 65000
- Connector Type: 1.85mm
- Power: 1
from TE Connectivity
Body Features. Body Insulation : Without. Body Material : Brass. Body Plating Material : Nickel. Body Style : Straight. Configuration Features. Number of Positions : 1. Tether : Without. Contact Features. RF Connector Center Contact Material :... [See More]
- Standards and Certifications: RoHS
- Terminator Type: Coaxial Terminator
from Mini-Circuits
Mini-Circuits ’ ANNEQ-50K+ is an ultra-wideband 50 Ω quick turn termination that enables quick connect and disconnect in test systems, saving time. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal... [See More]
- Standards and Certifications: RoHS
- Frequency Range: 40000
- Connector Type: 2.92mm
- Power: 1
from TE Connectivity
Electrical Characteristics. Impedance (OHM) : 76.8. Other. Grade : Space. Product Type Features. Data Bus Cable Type : 7724S1664 (Optimized Single Shield). Data Bus Connector Type : Spliced-In. Termination Features. Termination Method to Wire & Cable :... [See More]
- Standards and Certifications: RoHS
- Terminator Type: Data Bus Terminators
from Mini-Circuits
Mini-Circuits ’ ANNEF-50+ is a wideband 50 Ω termination capable of absorbing signals up to 1 W from DC to 18 GHz. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections. This model has a SMA-female... [See More]
- Standards and Certifications: RoHS
- Frequency Range: 18000
- Connector Type: SMA
- Power: 1
from TE Connectivity
Product Type Features. Data Bus Connector Style : Threaded. Data Bus Connector Type : Jack. Usage Conditions. Operating Temperature (Max) (DEGC) : 125 [See More]
- Standards and Certifications: RoHS
- Terminator Type: Data Bus Terminators
from Mini-Circuits
TERM SMB-F DC-6GHz Au RoHS [See More]
- Standards and Certifications: RoHS
- Frequency Range: 6000
- Connector Type: SMB
- Power: 0.5000
from TE Connectivity
Electrical Characteristics. Impedance (OHM) : 76.8. Product Type Features. Data Bus Cable Type : 10612 (Single Optimized Shield Cable). Data Bus Connector Type : Spliced-In. Termination Features. Termination Method to Wire & Cable : Solder. Usage Conditions. [See More]
- Standards and Certifications: RoHS
- Terminator Type: Data Bus Terminators
from Mini-Circuits
Mini-Circuits ’ SMPF-TERM50+ is a wideband 50 Ω termination capable of absorbing signals up to 1W from DC to 18 GHz. This model provides excellent return loss across its entire operating frequency range, effectively dissipating power with minimal signal reflection. The unit features and... [See More]
- Standards and Certifications: RoHS
- Frequency Range: 18000
- Connector Type: SMP
- Power: 1
from TE Connectivity
Electrical Characteristics. Impedance (OHM) : 76.8. Operation/Application. Space-Grade : No. Product Type Features. Cable Type : 10612 (Single Optimized Shield Cable). Data Bus Connector Type : Spliced-In. Product Type : Data Bus Component. Termination... [See More]
- Standards and Certifications: RoHS
- Terminator Type: Data Bus Terminators
from Mini-Circuits
Mini-Circuits ’ BTRM-50CN+ is a wideband 50 Ω termination capable of absorbing signals up to 0.5W from DC to 4 GHz. This model provides excellent return loss across its entire operating frequency range, effectively dissipating power with minimal signal reflection. The unit features and... [See More]
- Standards and Certifications: RoHS
- Frequency Range: 4000
- Connector Type: BNC
- Power: 0.5000
from TE Connectivity
Body Features. Insulation Material : Plastic. Configuration Features. Number of Cores : 1. Dimensions. Compatible Cable Cross-Section Range (MMSQ) : 400 - 800. Compatible Insulation Diameter Range : 35.1 - 46.9 MM [1.381 - 1.846 INCH... [See More]
- Standards and Certifications: RoHS
- Terminator Type: Power Cable Terminations
from Mini-Circuits
Mini-Circuits ’ TERM-10W-183N+ is a wideband 50 Ω high power termination capable of absorbing signals up to 10 W from DC to 18 GHz. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections. This model's... [See More]
- Standards and Certifications: RoHS
- Frequency Range: 18000
- Connector Type: Type N
- VSWR: 1.04 to 1.40
from TE Connectivity
Body Features. Insulation Material : Plastic. Configuration Features. Number of Cores : 4. Dimensions. Compatible Cable Cross-Section Range (MMSQ) : 70 - 150. Electrical Characteristics. Voltage Class (KV) : ≤ 1. Industry Standards. Compatible With Approved... [See More]
- Standards and Certifications: RoHS
- Terminator Type: Power Cable Terminations
from Mini-Circuits
Mini-Circuits ’ TERM-25W-183N+ is an ultra-wideband 50 Ω high power termination capable of absorbing signals up to 25W from DC to 18 GHz. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections. This... [See More]
- Standards and Certifications: RoHS
- Frequency Range: 18000
- Connector Type: Type N
- Power: 25
from TE Connectivity
Body Features. Insulation Material : Polymeric. Configuration Features. Number of Cores : 3. Housing Features. Armoring Material : No. Industry Standards. Compatible With Approved Standards Products : IEEE 404. Other. Installation Instruction : English. [See More]
- Standards and Certifications: RoHS
- Terminator Type: Power Cable Terminations
from Mini-Circuits
Mini-Circuits ’ TERM-50W-183N+ is an ultra-wideband 50 Ω high power termination capable of absorbing signals up to 50W from DC to 18 GHz. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections. This... [See More]
- Standards and Certifications: RoHS
- Frequency Range: 18000
- Connector Type: Type N
- Power: 50
from TE Connectivity
Body Features. Insulation Material : Plastic. Number of Sheds : 2. Configuration Features. Number of Cores : 3. Dimensions. Compatible Cable Cross-Section Range (MMSQ) : 50 - 95. Compatible Insulation Diameter Range : 30 - 35.1 MM [1.181 -... [See More]
- Standards and Certifications: RoHS
- Terminator Type: Power Cable Terminations
from Mini-Circuits
Mini-Circuits ’ TERM-5W-183N+ is a wideband 50 Ω high power termination capable of absorbing signals up to 5 W from DC to 18 GHz. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections. This model has... [See More]
- Standards and Certifications: RoHS
- Frequency Range: 18000
- Connector Type: Type N
- VSWR: 1.04 to 1.35
from TE Connectivity
Body Features. Insulation Material : Polymeric. Configuration Features. Number of Cores : 3. Dimensions. Compatible Conductor Range (AWGKC) : #6 - #2. Electrical Characteristics. Voltage Class (KV) : 8.7/15(17.5). Housing Features. Armoring Material : No. [See More]
- Standards and Certifications: RoHS
- Terminator Type: Power Cable Terminations
from Mini-Circuits
Mini-Circuits ’ TERM-10W-183S+ is a wideband 50 Ω high power termination capable of absorbing signals up to 10 W from DC to 18 GHz. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections. This model's... [See More]
- Standards and Certifications: RoHS
- Frequency Range: 18000
- Connector Type: SMA
- VSWR: 1.03 to 1.40
from TE Connectivity
Body Features. Insulation Material : Plastic (XLPE). Number of Sheds : 1. Configuration Features. Number of Cores : 1. Dimensions. Compatible Cable Cross-Section Range (MMSQ) : 35 - 70. Electrical Characteristics. Voltage Class (KV) : 8.7/15(17.5). Housing... [See More]
- Standards and Certifications: RoHS
- Terminator Type: Power Cable Terminations
from Anaren, Inc.
Anaren's chip terminations line is ideal for applications that demand high power capability. Our chip termination devices provide high power dissipation when mounted to an appropriate heat sink. Chip devices from Anaren are manufactured using a thick film process. Our chip terminations feature a... [See More]
- Standards and Certifications: RoHS
- Category / Application: Telecom
- Terminator Type: RF Terminator; Chip Terminator
- Frequency Range: 0.0 to 6000
from VAST STOCK CO., LIMITED
RF Terminators TERMINATION [See More]
- Standards and Certifications: RoHS
- Terminator Type: RF Terminator
from Anaren, Inc.
Anaren's chip terminations line is ideal for applications that demand high power capability. Our chip termination devices provide high power dissipation when mounted to an appropriate heat sink. Chip devices from Anaren are manufactured using a thick film process. Our chip terminations feature a... [See More]
- Standards and Certifications: RoHS
- Category / Application: Telecom; Power Combiners
- Terminator Type: RF Terminator; Chip Terminator
- Frequency Range: 0.0 to 4000
from VAST STOCK CO., LIMITED
RF Terminators N-Type Terminator Jack 18GHz 2Watts [See More]
- Standards and Certifications: RoHS
- Frequency Range: ? to 18000
- Terminator Type: RF Terminator
from Anaren, Inc.
Anaren's chip terminations line is ideal for applications that demand high power capability. Our chip termination devices provide high power dissipation when mounted to an appropriate heat sink. Chip devices from Anaren are manufactured using a thick film process. Our chip terminations feature a... [See More]
- Standards and Certifications: RoHS
- Category / Application: Telecom; Power Combiners
- Terminator Type: RF Terminator; Chip Terminator
- Frequency Range: 0.0 to 2700
from VAST STOCK CO., LIMITED
RF Terminators N-Type Terminator Plug 18GHz 2Watts [See More]
- Standards and Certifications: RoHS
- Frequency Range: ? to 18000
- Terminator Type: RF Terminator
from Anaren, Inc.
Anaren's chip terminations line is ideal for applications that demand high power capability. Our chip termination devices provide high power dissipation when mounted to an appropriate heat sink. Chip devices from Anaren are manufactured using a thick film process. Our chip terminations feature a... [See More]
- Standards and Certifications: RoHS
- Category / Application: Telecom; Power Combiners
- Terminator Type: RF Terminator; Chip Terminator
- Frequency Range: 0.0 to 3000
from VAST STOCK CO., LIMITED
RF Terminators TERM 50 OHM W/GND [See More]
- Standards and Certifications: RoHS
- Terminator Type: RF Terminator
from Anaren, Inc.
Anaren's chip terminations line is ideal for applications that demand high power capability. Our chip termination devices provide high power dissipation when mounted to an appropriate heat sink. Chip devices from Anaren are manufactured using a thick film process. Our chip terminations feature a... [See More]
- Standards and Certifications: RoHS
- Category / Application: Telecom; Power Combiners
- Terminator Type: RF Terminator; Chip Terminator
- Frequency Range: 0.0 to 3000
from VAST STOCK CO., LIMITED
RF Terminators DC Block BNC plug(m) to BNC jack(f), low Power [See More]
- Standards and Certifications: RoHS
- Terminator Type: RF Terminator
from Anaren, Inc.
Anaren's chip terminations line is ideal for applications that demand high power capability. Our chip termination devices provide high power dissipation when mounted to an appropriate heat sink. Chip devices from Anaren are manufactured using a thick film process. Our chip terminations feature a... [See More]
- Standards and Certifications: RoHS
- Category / Application: Telecom; Power Combiners
- Terminator Type: RF Terminator; Chip Terminator
- Frequency Range: 0.0 to 4500
from VAST STOCK CO., LIMITED
RF Terminators Terminator Jack (1/4W) [See More]
- Standards and Certifications: RoHS
- Frequency Range: ? to 50000
- Terminator Type: RF Terminator
from Anaren, Inc.
Anaren's chip terminations line is ideal for applications that demand high power capability. Our chip termination devices provide high power dissipation when mounted to an appropriate heat sink. Chip devices from Anaren are manufactured using a thick film process. Our chip terminations feature a... [See More]
- Standards and Certifications: RoHS
- Category / Application: Telecom; Power Combiners
- Terminator Type: RF Terminator; Chip Terminator
- Frequency Range: 0.0 to 4000
from VAST STOCK CO., LIMITED
RF Terminators Terminator Plug (1/4W) [See More]
- Standards and Certifications: RoHS
- Frequency Range: ? to 50000
- Terminator Type: RF Terminator
from Anaren, Inc.
Anaren's chip terminations line is ideal for applications that demand high power capability. Our chip termination devices provide high power dissipation when mounted to an appropriate heat sink. Chip devices from Anaren are manufactured using a thick film process. Our chip terminations feature a... [See More]
- Standards and Certifications: RoHS
- Category / Application: Telecom; Power Combiners
- Terminator Type: RF Terminator; Chip Terminator
- Frequency Range: 0.0 to 2200
from VAST STOCK CO., LIMITED
RF Terminators termination [See More]
- Standards and Certifications: RoHS
- Terminator Type: RF Terminator
from Anaren, Inc.
Anaren's chip terminations line is ideal for applications that demand high power capability. Our chip termination devices provide high power dissipation when mounted to an appropriate heat sink. Chip devices from Anaren are manufactured using a thick film process. Our chip terminations feature a... [See More]
- Standards and Certifications: RoHS
- Category / Application: Telecom; Power Combiners
- Terminator Type: RF Terminator; Chip Terminator
- Frequency Range: 0.0 to 2200
from VAST STOCK CO., LIMITED
RF Terminators right angle plug PCB [See More]
- Standards and Certifications: RoHS
- Terminator Type: RF Terminator
from Anaren, Inc.
Anaren's chip terminations line is ideal for applications that demand high power capability. Our chip termination devices provide high power dissipation when mounted to an appropriate heat sink. Chip devices from Anaren are manufactured using a thick film process. Our chip terminations feature a... [See More]
- Standards and Certifications: RoHS
- Category / Application: Power Combiners
- Terminator Type: RF Terminator; Chip Terminator
- Frequency Range: 0.0 to 1700
from VAST STOCK CO., LIMITED
RF Terminators SMP Termination Jack 1 Watt [See More]
- Standards and Certifications: RoHS
- Frequency Range: ? to 18000
- Terminator Type: RF Terminator
from Anaren, Inc.
The C150N50Z4 is high performance Aluminum Nitride (AlN) surface mount termination intended as a cost competitive al ternative to Beryllium Oxide (BeO). The termination is well suited to all cellular frequency bands such as; AMPS, GSM, DCS, PCS, PHS and UMTS. The high power handling makes the part... [See More]
- Standards and Certifications: RoHS
- Category / Application: Telecom
- Terminator Type: RF Terminator
- Frequency Range: 0.0 to 4000
from VAST STOCK CO., LIMITED
RF Terminators termination [See More]
- Standards and Certifications: RoHS
- Terminator Type: RF Terminator
from Anaren, Inc.
The C16A50Z4 is high performance Alumina (Al2O3) surface mount termination intended as a cost comp etitive alternative to Aluminum Nitride (AlN). The termination is well suited to all cellular frequency bands such as; AMPS, GSM, DCS, PCS, PHS and UMTS. The high power handling makes the part ideal... [See More]
- Standards and Certifications: RoHS
- Category / Application: Telecom
- Terminator Type: RF Terminator
- Frequency Range: 0.0 to 4000
from VAST STOCK CO., LIMITED
RF Terminators termination [See More]
- Standards and Certifications: RoHS
- Terminator Type: RF Terminator
from Anaren, Inc.
The C200N50Z4 is high performance Aluminum Nitride (AlN) surface mount termination intended as a cost competitive alternative to Beryllium Oxide (BeO). The termination is well suited to all cellular frequency bands such as; AMPS, GSM, DCS, PCS, PHS and UMTS. The high power handling makes the part... [See More]
- Standards and Certifications: RoHS
- Category / Application: Telecom
- Terminator Type: RF Terminator
- Frequency Range: 0.0 to 2200
from VAST STOCK CO., LIMITED
RF Terminators TERM. F-59T MALE 1/2W@5% [See More]
- Standards and Certifications: RoHS
- Frequency Range: ? to 750
- Terminator Type: RF Terminator
from Anaren, Inc.
The C20A50Z4 is high performance Alumina (Al 2 O 3 ) surface mount termination intended as a cost comp etitive alternative to Aluminum Nitride (AlN). The termination is well suited to all cellular frequency bands such as; AMPS, GSM, DCS, PCS, PHS and UMTS. The high power handling makes the part... [See More]
- Standards and Certifications: RoHS
- Category / Application: Telecom
- Terminator Type: RF Terminator
- Frequency Range: 0.0 to 4000
from VAST STOCK CO., LIMITED
RF Terminators TERM. N 50 OHM MALE 1W@2% [See More]
- Standards and Certifications: RoHS
- Frequency Range: ? to 2000
- Terminator Type: RF Terminator
from Anaren, Inc.
The C20N50Z4 is high performanc e Aluminum Nitride (AlN) surface mount termination intended as a cost competitive alternative to Beryllium Oxide (BeO). The termination is well suited to all cellular frequency bands such as; AMPS, GSM, DCS, PCS, PHS and UMTS. The high power handling makes the part... [See More]
- Standards and Certifications: RoHS
- Category / Application: Telecom
- Terminator Type: RF Terminator
- Frequency Range: 0.0 to 2300
from VAST STOCK CO., LIMITED
RF Terminators TERM. BNC 75 OHM W/O STRAP 1/2W@1% [See More]
- Standards and Certifications: RoHS
- Frequency Range: ? to 1000
- Terminator Type: RF Terminator
from Anaren, Inc.
The C50A50Z4 is high performance Alumina (Al203) surface mount termination intended as a low cost al ternative to Aluminum Oxide (AlN). The termination is well suited to all cellular frequency bands such as; AMPS, GSM, DCS, PCS, PHS and UMTS. The high power handling makes the part ideal for... [See More]
- Standards and Certifications: RoHS
- Category / Application: Telecom
- Terminator Type: RF Terminator
- Frequency Range: 0.0 to 2700
from VAST STOCK CO., LIMITED
RF Terminators TERM. BNC 50 OHM W/O STRAP 1/2W@1% [See More]
- Standards and Certifications: RoHS
- Frequency Range: ? to 1000
- Terminator Type: RF Terminator
from Anaren, Inc.
The C75A50Z4 is high performance Alumina (Al2O3) surface mount termination intended as a cost compet itive alternative to Beryllium Oxide (BeO). The termination is well suited to all cellular frequency bands such as; AMPS, GSM, DCS, PCS, PHS and UMTS. The high power handling makes the part ideal for... [See More]
- Standards and Certifications: RoHS
- Category / Application: Telecom
- Terminator Type: RF Terminator
- Frequency Range: 0.0 to 2700
from VAST STOCK CO., LIMITED
RF Terminators FL LCX 50-OHM-RSMA [See More]
- Standards and Certifications: RoHS
- Frequency Range: ? to 6000
- Terminator Type: RF Terminator
from Anaren, Inc.
The C8A50Z4A is high performance Alumina (Al 2 0 3 ) Surface Mount termination intended as a low cost alte rnative to Aluminum Nitride (AlN). The termination is well suited to all cellular frequency bands such as; AMPS, GSM, DCS, PCS, PHS and UMTS. The termination is also RoHS compliant! [See More]
- Standards and Certifications: RoHS
- Category / Application: Telecom
- Terminator Type: RF Terminator
- Frequency Range: 0.0 to 6000
from VAST STOCK CO., LIMITED
RF Terminators FL LCX 50-OHM [See More]
- Standards and Certifications: RoHS
- Terminator Type: RF Terminator
from VAST STOCK CO., LIMITED
RF Terminators termination [See More]
- Standards and Certifications: RoHS
- Terminator Type: RF Terminator
from VAST STOCK CO., LIMITED
RF Terminators SMA Termination 1 Watt [See More]
- Standards and Certifications: RoHS
- Terminator Type: RF Terminator
from VAST STOCK CO., LIMITED
RF Terminators SMA Termination Plug 1 Watt [See More]
- Standards and Certifications: RoHS
- Connector Type: SMA
- Terminator Type: RF Terminator
- Frequency Range: ? to 18000
from VAST STOCK CO., LIMITED
RF Terminators SMA Termination Plug 1 Watt [See More]
- Standards and Certifications: RoHS
- Connector Type: SMA
- Terminator Type: RF Terminator
- Frequency Range: ? to 18000
from VAST STOCK CO., LIMITED
RF Terminators BNC TERMINATOR 50ohm [See More]
- Standards and Certifications: RoHS
- Frequency Range: ? to 500
- Terminator Type: RF Terminator
from VAST STOCK CO., LIMITED
RF Terminators SMA TERM 50 OHM M [See More]
- Standards and Certifications: RoHS
- Connector Type: SMA
- Terminator Type: RF Terminator
- Frequency Range: ? to 18000
from VAST STOCK CO., LIMITED
RF Terminators SHORTING CAP FOR B [See More]
- Standards and Certifications: RoHS
- Terminator Type: RF Terminator