SMP Electrical Terminations

8 Results
Terminations -- NCT4002
from kTB Solutions

kTB Solutions supplies broadband and high power coaxial terminations cover the frequency range DC~67GHz. The average power handling is up to 500 watts. The terminations are widely used in many applications. Features: Low VSWR. High Power. Broadband. Applications: Transmitters. Antennas. Laboratory... [See More]

  • Connector Type: SMA; SMP; 2.92mm, SSMA, SMP, SSMP
  • Frequency Range: 0.0 to 40000
  • Terminator Type: RF Terminator
  • Power: 2
RF Coaxial Termination -- R404260000 [R404260000 from Radiall]
from Richardson RFPD

SMP Male Full Detent Coaxial Termination 0-40 GHz 0.5W [See More]

  • Connector Type: SMP
  • Terminator Type: Coaxial Terminator
TERM SMP-F DC-18GHz RoHS -- SMPF-TERM50+
from Mini-Circuits

Mini-Circuits ’ SMPF-TERM50+ is a wideband 50 Ω termination capable of absorbing signals up to 1W from DC to 18 GHz. This model provides excellent return loss across its entire operating frequency range, effectively dissipating power with minimal signal reflection. The unit features and... [See More]

  • Connector Type: SMP
  • Power: 1
  • Frequency Range: 18000
  • Return Loss: 16 to 32
8012-4001
from SV Microwave, Inc.

SV Microwave offers a complete line of SMP bullet connectors at high frequencies up to DC to 40 GHz. The SMP bullet connector was developed to meet the need for a smaller high frequency compact design that incorporated ease of use and functionality. The SMP bullet connector is the heart of this... [See More]

  • Connector Type: SMP
  • Terminator Type: RF Terminator
SMP Female (Jack) Termination (Load) 0.25 Watts To 26.5 GHz, Gold Plated Beryllium Copper, 1.35 VSWR -- ST2643
from Fairview Microwave Inc.

RF load / termination (also known as a dummy load) part number ST2643 from Fairview Microwave is just part of a wide selection of coaxial terminator products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military,... [See More]

  • Connector Type: SMP
  • Frequency Range: 26500
  • Terminator Type: RF Terminator
  • Power: 0.2500
SMP Female (Jack) Termination (Load) 0.5 Watts To 18 GHz, Gold Plated Beryllium Copper, 1.35 VSWR -- ST1847
from Fairview Microwave Inc.

RF load / termination (also known as a dummy load) part number ST1847 from Fairview Microwave is just part of a wide selection of coaxial terminator products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military,... [See More]

  • Connector Type: SMP
  • Frequency Range: 18000
  • Terminator Type: RF Terminator
  • Power: 0.5000
SMP Female (Jack) Termination (Load) 0.5 Watts to 26.5 GHz, Gold Plated Beryllium Copper, 1.3 VSWR -- ST2645
from Fairview Microwave Inc.

RF load / termination (also known as a dummy load) part number ST2645 from Fairview Microwave is just part of a wide selection of coaxial terminator products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military,... [See More]

  • Connector Type: SMP
  • Frequency Range: 26500
  • Terminator Type: RF Terminator
  • Power: 0.5000
SMP Female (Jack) Termination (Load) 1 Watts to 18 GHz, 1.2 VSWR, 100 Watts Peak Power -- FMTR1040
from Fairview Microwave Inc.

RF load / termination (also known as a dummy load) part number FMTR1040 from Fairview Microwave is just part of a wide selection of coaxial terminator products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense /... [See More]

  • Connector Type: SMP
  • Frequency Range: 18000
  • Terminator Type: RF Terminator
  • Power: 1