Type F Electrical Terminations
3 Results
RF Coaxial Termination -- F0884
from Richardson RFPD
from Richardson RFPD
F type plugs are available in three different crimp styles: two piece with separate ferrules, one piece crimp with a short crimp body and a one piece crimp with a long body. Also, a twist-on type for tool-less installations. Jacks for bulkhead, inline, or PC board, and a variety of adapters are all... [See More]
- Connector Type: Type F
- Terminator Type: Coaxial Terminator
75 Ohm Termination and Mismatch, Low Power (1 to 2 Watts) -- 75T-002
from JFW Industries, Inc.
from JFW Industries, Inc.
Each termination from JFW is designed and manufactured to the highest quality standards. Rugged construction and competitive pricing makes every JFW termination perfect for use in OEM, base station and laboratory applications. We have thousands of terminations available with a variety of features... [See More]
- Connector Type: BNC; Type F
- Frequency Range: 1000
- Terminator Type: RF Terminator; Coaxial Terminator
- Power: 1
F Series 75 Ohm Termination -- 0401-T75-TP
from Gem Electronics
from Gem Electronics
F 75 Ohm Termination (0401-T75) [See More]
- Connector Type: Type F
- Terminator Type: RF Terminator; Coaxial Terminator