SSMA Electrical Terminations
from Richardson RFPD
SSMA Male Coaxial Termination DC-18 GHz 0.5W [See More]
- Connector Type: SSMA
- Terminator Type: Coaxial Terminator
from Fairview Microwave Inc.
RF load / termination (also known as a dummy load) part number ST1835 from Fairview Microwave is just part of a wide selection of coaxial terminator products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military,... [See More]
- Connector Type: SSMA
- Frequency Range: 18000
- Terminator Type: RF Terminator
- Power: 1
from SV Microwave, Inc.
SSMA series are micro-miniature, precision connectors with excellent electrical performance DC to 26 GHz. The SSMA connector is a smaller version of the SMA connector and is widely used in microwave communications. The SSMA connector has stainless steel construction that provides mechanical... [See More]
- Connector Type: SSMA
- Terminator Type: RF Terminator
from JFW Industries, Inc.
Each termination from JFW is designed and manufactured to the highest quality standards. Rugged construction and competitive pricing makes every JFW termination perfect for use in OEM, base station and laboratory applications. We have thousands of terminations available with a variety of features... [See More]
- Connector Type: Type N; SMA; SSMA
- Frequency Range: 6000
- Terminator Type: RF Terminator; Coaxial Terminator
- Power: 5
from VAST STOCK CO., LIMITED
RF Terminators DC-18 GHZ TERM F SSMA [See More]
- Connector Type: SSMA
- Frequency Range: ? to 18000
- Terminator Type: RF Terminator