Cosmetics Processing Conical Screw Mixers

7 Results
Laboratory Vertical Blender, Vacuum Design -- V-1
from Charles Ross & Son Company

Vertical Blenders are an excellent design alternative for applications that are shear sensitive or where space on the plant floor is at a minimum. The gentle blending action of the slow turning blending screw is far gentler than that of a horizontal blender. The blending screw orbits the conical... [See More]

  • Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Water / Wastewater Treatment
  • Capacity (volumetric): 1
  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Mounting: Overhead
Vertical Blender, Atmospheric Design -- A Series
from Charles Ross & Son Company

Vertical Blenders are an excellent design alternative for applications that are shear sensitive or where space on the plant floor is at a minimum. The gentle blending action of the slow turning blending screw is far gentler than that of a horizontal blender. The blending screw orbits the conical... [See More]

  • Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Water / Wastewater Treatment
  • Capacity (volumetric): 10 to 500
  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Mounting: Overhead
Vertical Blender, Vacuum Design -- V Series
from Charles Ross & Son Company

Vertical Blenders are an excellent design alternative for applications that are shear sensitive or where space on the plant floor is at a minimum. The gentle blending action of the slow turning blending screw is far gentler than that of a horizontal blender. The blending screw orbits the conical... [See More]

  • Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Water / Wastewater Treatment
  • Capacity (volumetric): 3.5 to 500
  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Mounting: Overhead
BS-miniDRY® Lab Dryer and Mixer -- DKL015
from Heinkel USA

DKL015. BS-miniDRY ® Pilot Plant. Small - Modular - Mobile - Flexible. During product development, it may happen that only a few grammes of a new substance are available to the research and development division. Even the one-kilogramme laboratory systems available on the market are too large for... [See More]

  • Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Pharmaceutical Processing
  • Capacity (volumetric): 0.0053 to 0.0530
  • Media Type: Liquid with Suspended Solids; Powder or Granular
  • Mounting: Portable
Saturn Conical Screw Processor -- 50
from Jaygo, Inc.

Jaygo Saturn conical processors are used as mixers, blenders, homogenizers, reaction vessels, vacuum dryers and live storage hoppers. They are used in the following industries: Chemicals, Petrochemicals, Pharmaceuticals, Food, Cosmetics, Plastics and Rubber. Saturn Conical Screw Processors can be... [See More]

  • Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Plastic Processing; Pharmaceutical Processing
  • Capacity (volumetric): 18 to 20
  • Media Type: Liquids; Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
  • Mounting: Floor Mounted
BS-pilotDRY® Pilot Plant Dryer / Mixer -- ML015-ML005
from Heinkel USA

ML015-ML005. BS-pilotDRY ® Pilot Plant. Pilot dryer/mixer for universal application. Tests in pilot plants are essential for new product developments as well as for ongoing quality monitoring of production. Each customer, each application and each product has slightly different requirements for... [See More]

  • Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Pharmaceutical Processing
  • Capacity (volumetric): 0.3531 to 6.18
  • Media Type: Liquid with Suspended Solids; Powder or Granular
  • Mounting: Portable
Orbiting Screw Conical Mixer / Cooker -- MF010 - MB8000
from Heinkel USA

MF010 - MB8000. Orbiting Screw Conical Mixer / Cooker. Cooking and sterilizing using steam and adding liquids. Mixing, stirring, cooking and sterilizing are basic operations in food production and processing and sometimes require special adaptation of the equipment to the raw materials and the... [See More]

  • Applications / Industry: Adhesives Processing; Agricultural Products; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Ore / Mineral Processing; Plastic Processing; Pharmaceutical Processing; Sanitary Processing
  • Capacity (volumetric): 3.53 to 353
  • Media Type: Liquids; Solid with Liquid Addition; Powder or Granular
  • Mounting: Floor Mounted