Drying Conical Screw Mixers

4 Results
Saturn Conical Screw Processor -- 50
from Jaygo, Inc.

Jaygo Saturn conical processors are used as mixers, blenders, homogenizers, reaction vessels, vacuum dryers and live storage hoppers. They are used in the following industries: Chemicals, Petrochemicals, Pharmaceuticals, Food, Cosmetics, Plastics and Rubber. Saturn Conical Screw Processors can be... [See More]

  • Additional Capabilities: Drying
  • Capacity (volumetric): 18 to 20
  • Media Type: Liquids; Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
  • Mounting: Floor Mounted
Conical Vertical Dryer -- AMT 100
from amixon GmbH

Ideal mixing quality, quick and gentle drying for moist and viscous materials at variable filling levels. A spiral mixing blade inside the vertical dryer initiates a three-dimensional flow of the mixing goods; conical designed mixing vessel enables powders to be discharged up to 100%. The conical... [See More]

  • Additional Capabilities: Drying
  • Capacity (volumetric): 4
  • Media Type: Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
  • Mounting: Floor Mounted
BS-miniDRY® Lab Dryer and Mixer -- DKL015
from Heinkel USA

DKL015. BS-miniDRY ® Pilot Plant. Small - Modular - Mobile - Flexible. During product development, it may happen that only a few grammes of a new substance are available to the research and development division. Even the one-kilogramme laboratory systems available on the market are too large for... [See More]

  • Additional Capabilities: Drying; Granulating; Moistening, Homogenizing
  • Capacity (volumetric): 0.0053 to 0.0530
  • Media Type: Liquid with Suspended Solids; Powder or Granular
  • Mounting: Portable
BS-pilotDRY® Pilot Plant Dryer / Mixer -- ML015-ML005
from Heinkel USA

ML015-ML005. BS-pilotDRY ® Pilot Plant. Pilot dryer/mixer for universal application. Tests in pilot plants are essential for new product developments as well as for ongoing quality monitoring of production. Each customer, each application and each product has slightly different requirements for... [See More]

  • Additional Capabilities: Drying; Granulating; Moistening, Homogenizing
  • Capacity (volumetric): 0.3531 to 6.18
  • Media Type: Liquid with Suspended Solids; Powder or Granular
  • Mounting: Portable