Pharmaceutical Processing Conical Screw Mixers
from Charles Ross & Son Company
Vertical Blenders are an excellent design alternative for applications that are shear sensitive or where space on the plant floor is at a minimum. The gentle blending action of the slow turning blending screw is far gentler than that of a horizontal blender. The blending screw orbits the conical... [See More]
- Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Water / Wastewater Treatment
- Capacity (volumetric): 1
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Mounting: Overhead
from Charles Ross & Son Company
Vertical Blenders are an excellent design alternative for applications that are shear sensitive or where space on the plant floor is at a minimum. The gentle blending action of the slow turning blending screw is far gentler than that of a horizontal blender. The blending screw orbits the conical... [See More]
- Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Water / Wastewater Treatment
- Capacity (volumetric): 10 to 500
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Mounting: Overhead
from Charles Ross & Son Company
Vertical Blenders are an excellent design alternative for applications that are shear sensitive or where space on the plant floor is at a minimum. The gentle blending action of the slow turning blending screw is far gentler than that of a horizontal blender. The blending screw orbits the conical... [See More]
- Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Water / Wastewater Treatment
- Capacity (volumetric): 3.5 to 500
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Mounting: Overhead
from Jaygo, Inc.
Jaygo Saturn conical processors are used as mixers, blenders, homogenizers, reaction vessels, vacuum dryers and live storage hoppers. They are used in the following industries: Chemicals, Petrochemicals, Pharmaceuticals, Food, Cosmetics, Plastics and Rubber. Saturn Conical Screw Processors can be... [See More]
- Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Plastic Processing; Pharmaceutical Processing
- Capacity (volumetric): 18 to 20
- Media Type: Liquids; Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
- Mounting: Floor Mounted
from Heinkel USA
DKL015. BS-miniDRY ® Pilot Plant. Small - Modular - Mobile - Flexible. During product development, it may happen that only a few grammes of a new substance are available to the research and development division. Even the one-kilogramme laboratory systems available on the market are too large for... [See More]
- Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Pharmaceutical Processing
- Capacity (volumetric): 0.0053 to 0.0530
- Media Type: Liquid with Suspended Solids; Powder or Granular
- Mounting: Portable
from Metalfab, Inc.
Metalfab's rugged CB1 Mixer/Blender is designed and engineered to continuously mix, blend, and convey two or more powders, pellets, flakes or granular materials dispensed from Metalfab MetaTech Volumetric or "Better-Weigh ®" Gravimetric Feeders in proportional quantities. Available in... [See More]
- Applications / Industry: Chemical Processing; Food or Beverage Processing; Pharmaceutical Processing; Sanitary Processing (optional feature)
- Mounting: Stand; Floor Mounted
- Media Type: Powder or Granular
- Mixer / Homogenizer Location: In-Line
from Heinkel USA
ML015-ML005. BS-pilotDRY ® Pilot Plant. Pilot dryer/mixer for universal application. Tests in pilot plants are essential for new product developments as well as for ongoing quality monitoring of production. Each customer, each application and each product has slightly different requirements for... [See More]
- Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Pharmaceutical Processing
- Capacity (volumetric): 0.3531 to 6.18
- Media Type: Liquid with Suspended Solids; Powder or Granular
- Mounting: Portable
from Heinkel USA
MF010 - MB8000. Orbiting Screw Conical Mixer / Cooker. Cooking and sterilizing using steam and adding liquids. Mixing, stirring, cooking and sterilizing are basic operations in food production and processing and sometimes require special adaptation of the equipment to the raw materials and the... [See More]
- Applications / Industry: Adhesives Processing; Agricultural Products; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Ore / Mineral Processing; Plastic Processing; Pharmaceutical Processing; Sanitary Processing
- Capacity (volumetric): 3.53 to 353
- Media Type: Liquids; Solid with Liquid Addition; Powder or Granular
- Mounting: Floor Mounted