Powders or Granules Conical Screw Mixers

16 Results
Double Cone Tumble Blender -- DCB Series
from Charles Ross & Son Company

Double Cone Blenders are most often used for the intimate dry blending of free flowing solids. The solids being blended in these units can vary in bulk density and in percentage of the total mixture. Materials being blended are constantly being intermixed as the Double Cone rotates. Normal cycle... [See More]

  • Media Type: Powder or Granular
  • Mounting: Floor Mounted
  • Capacity (volumetric): 0.2500 to 100
  • Mixer / Homogenizer Location: Top Entry
Laboratory Vertical Blender, Vacuum Design -- V-1
from Charles Ross & Son Company

Vertical Blenders are an excellent design alternative for applications that are shear sensitive or where space on the plant floor is at a minimum. The gentle blending action of the slow turning blending screw is far gentler than that of a horizontal blender. The blending screw orbits the conical... [See More]

  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Mounting: Overhead
  • Capacity (volumetric): 1
  • Mixer / Homogenizer Location: Top Entry
V Cone Tumble Blender -- VCB Series
from Charles Ross & Son Company

V-Blenders designs are most often used for the intimate dry blending of free flowing solids. The solids being blended in these units can vary in bulk density and in percentage of the total mixture. Materials being blended are constantly being split and intermixed as the shell rotates. Normal cycle... [See More]

  • Media Type: Powder or Granular
  • Mounting: Floor Mounted
  • Capacity (volumetric): 0.2500 to 100
  • Mixer / Homogenizer Location: Top Entry
Vertical Blender, Atmospheric Design -- A Series
from Charles Ross & Son Company

Vertical Blenders are an excellent design alternative for applications that are shear sensitive or where space on the plant floor is at a minimum. The gentle blending action of the slow turning blending screw is far gentler than that of a horizontal blender. The blending screw orbits the conical... [See More]

  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Mounting: Overhead
  • Capacity (volumetric): 10 to 500
  • Mixer / Homogenizer Location: Top Entry
Vertical Blender, Vacuum Design -- V Series
from Charles Ross & Son Company

Vertical Blenders are an excellent design alternative for applications that are shear sensitive or where space on the plant floor is at a minimum. The gentle blending action of the slow turning blending screw is far gentler than that of a horizontal blender. The blending screw orbits the conical... [See More]

  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Mounting: Overhead
  • Capacity (volumetric): 3.5 to 500
  • Mixer / Homogenizer Location: Top Entry
Saturn Conical Screw Processor -- 50
from Jaygo, Inc.

Jaygo Saturn conical processors are used as mixers, blenders, homogenizers, reaction vessels, vacuum dryers and live storage hoppers. They are used in the following industries: Chemicals, Petrochemicals, Pharmaceuticals, Food, Cosmetics, Plastics and Rubber. Saturn Conical Screw Processors can be... [See More]

  • Media Type: Liquids; Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
  • Mounting: Floor Mounted
  • Capacity (volumetric): 18 to 20
  • Mixer / Homogenizer Location: In-Line
BS-miniDRY® Lab Dryer and Mixer -- DKL015
from Heinkel USA

DKL015. BS-miniDRY ® Pilot Plant. Small - Modular - Mobile - Flexible. During product development, it may happen that only a few grammes of a new substance are available to the research and development division. Even the one-kilogramme laboratory systems available on the market are too large for... [See More]

  • Media Type: Liquid with Suspended Solids; Powder or Granular
  • Mounting: Portable
  • Capacity (volumetric): 0.0053 to 0.0530
  • Mixer / Homogenizer Location: Top Entry
CB1 Continuous Mixer/Blender
from Metalfab, Inc.

Metalfab's rugged CB1 Mixer/Blender is designed and engineered to continuously mix, blend, and convey two or more powders, pellets, flakes or granular materials dispensed from Metalfab MetaTech ™ Volumetric or "Better-Weigh ®" Gravimetric Feeders in proportional quantities. Available in... [See More]

  • Media Type: Powder or Granular
  • Mixer / Homogenizer Location: In-Line
  • Mounting: Stand; Floor Mounted
  • Motor Power: 1.50 to 7.50
Conical Mixer / Vertical Cone Mixer and Powder Blender -- AM 100
from amixon GmbH

Ideal mixing quality for dry, moist and viscous materials at variable filling levels. The spiral mixing blade of the conical mixer initiates a three-dimensional flow of the mixing goods; creating a helical upward movement on the periphery and downward flow in the centre. This conical mixer... [See More]

  • Media Type: Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
  • Mounting: Floor Mounted
  • Capacity (volumetric): 3.5
  • Mixer / Homogenizer Location: Top Entry
Portable Batch Mixer
from DME Company

The PORTABLE BATCH MIXER is solidly built for years of trouble-free service. This direct-driven, timer controlled mixer features a 14 gauge body, sidewall construction, industrial weight vertical auger, and safety disconnect switches on both covers. Its 44 inch square leg pattern is designed to fit... [See More]

  • Media Type: Powder or Granular
  • Mounting: Portable
  • Capacity (volumetric): 10 to 60
  • Mixer / Homogenizer Location: Top Entry
BS-pilotDRY® Pilot Plant Dryer / Mixer -- ML015-ML005
from Heinkel USA

ML015-ML005. BS-pilotDRY ® Pilot Plant. Pilot dryer/mixer for universal application. Tests in pilot plants are essential for new product developments as well as for ongoing quality monitoring of production. Each customer, each application and each product has slightly different requirements for... [See More]

  • Media Type: Liquid with Suspended Solids; Powder or Granular
  • Mounting: Portable
  • Capacity (volumetric): 0.3531 to 6.18
  • Mixer / Homogenizer Location: Top Entry
Conical Vertical Dryer -- AMT 100
from amixon GmbH

Ideal mixing quality, quick and gentle drying for moist and viscous materials at variable filling levels. A spiral mixing blade inside the vertical dryer initiates a three-dimensional flow of the mixing goods; conical designed mixing vessel enables powders to be discharged up to 100%. The conical... [See More]

  • Media Type: Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
  • Mounting: Floor Mounted
  • Capacity (volumetric): 4
  • Mixer / Homogenizer Location: Top Entry
Orbiting Screw Conical Mixer / Cooker -- MF010 - MB8000
from Heinkel USA

MF010 - MB8000. Orbiting Screw Conical Mixer / Cooker. Cooking and sterilizing using steam and adding liquids. Mixing, stirring, cooking and sterilizing are basic operations in food production and processing and sometimes require special adaptation of the equipment to the raw materials and the... [See More]

  • Media Type: Liquids; Solid with Liquid Addition; Powder or Granular
  • Mounting: Floor Mounted
  • Capacity (volumetric): 3.53 to 353
  • Mixer / Homogenizer Location: Top Entry
Container Mixer -- COM 100
from amixon GmbH

Ideal mixing quality for dry and moist materials at variable filling levels. The spiral mixing blade of the container mixer initiates a three-dimensional flow of the mixing goods; creating a spiral upward movement on the periphery and downward flow in the centre. The patented SinConvex ® mixing... [See More]

  • Media Type: Solid with Liquid Addition; Powder or Granular
  • Mounting: Floor Mounted
  • Capacity (volumetric): 3.5
  • Mixer / Homogenizer Location: Top Entry
Continuous Mixer -- AMK 100
from amixon GmbH

Continuous mixer for dry, moist and suspended goods; for extremely gentle mixing or intensive deagglomeration treatment. Further characteristics of the continuous mixer: Technically ideal mixing quality. Option between operation as batch mixer or continuous mixer. Adjustable mixing intensity (from... [See More]

  • Media Type: Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
  • Mounting: Floor Mounted
  • Capacity (volumetric): 3.53
  • Mixer / Homogenizer Location: Side Entry
KoneSlid® Powder Mixer -- KS I 1000
from amixon GmbH

Baby formula mixing. The sales market for industrially manufactured baby food made from milk derivatives is constantly growing. Quality products manufactured with powder mixer in Europe are currently very much in demand in China. That occasionally leads to retailers only selling the goods to... [See More]

  • Media Type: Powder or Granular
  • Mounting: Floor Mounted
  • Capacity (volumetric): 35.31
  • Mixer / Homogenizer Location: Top Entry