In-Line Conical Screw Mixers

2 Results
CB1 Continuous Mixer/Blender
from Metalfab, Inc.

Metalfab's rugged CB1 Mixer/Blender is designed and engineered to continuously mix, blend, and convey two or more powders, pellets, flakes or granular materials dispensed from Metalfab MetaTech ™ Volumetric or "Better-Weigh ®" Gravimetric Feeders in proportional quantities. Available in... [See More]

  • Mixer / Homogenizer Location: In-Line
  • Mounting: Stand; Floor Mounted
  • Media Type: Powder or Granular
  • Motor Power: 1.50 to 7.50
Saturn Conical Screw Processor -- 50
from Jaygo, Inc.

Jaygo Saturn conical processors are used as mixers, blenders, homogenizers, reaction vessels, vacuum dryers and live storage hoppers. They are used in the following industries: Chemicals, Petrochemicals, Pharmaceuticals, Food, Cosmetics, Plastics and Rubber. Saturn Conical Screw Processors can be... [See More]

  • Mixer / Homogenizer Location: In-Line
  • Capacity (volumetric): 18 to 20
  • Media Type: Liquids; Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
  • Mounting: Floor Mounted