Variable Speed Conical Screw Mixers

2 Results
BS-miniDRY® Lab Dryer and Mixer -- DKL015
from Heinkel USA

DKL015. BS-miniDRY ® Pilot Plant. Small - Modular - Mobile - Flexible. During product development, it may happen that only a few grammes of a new substance are available to the research and development division. Even the one-kilogramme laboratory systems available on the market are too large for... [See More]

  • Features: Variable; Cooling (optional feature); Heating (optional feature); Programmable (optional feature)
  • Capacity (volumetric): 0.0053 to 0.0530
  • Media Type: Liquid with Suspended Solids; Powder or Granular
  • Mounting: Portable
BS-pilotDRY® Pilot Plant Dryer / Mixer -- ML015-ML005
from Heinkel USA

ML015-ML005. BS-pilotDRY ® Pilot Plant. Pilot dryer/mixer for universal application. Tests in pilot plants are essential for new product developments as well as for ongoing quality monitoring of production. Each customer, each application and each product has slightly different requirements for... [See More]

  • Features: Variable; Cooling (optional feature); Heating (optional feature); Programmable (optional feature)
  • Capacity (volumetric): 0.3531 to 6.18
  • Media Type: Liquid with Suspended Solids; Powder or Granular
  • Mounting: Portable