Suspensions, Slurries, Pastes, Colloids Conical Screw Mixers
from Charles Ross & Son Company
Vertical Blenders are an excellent design alternative for applications that are shear sensitive or where space on the plant floor is at a minimum. The gentle blending action of the slow turning blending screw is far gentler than that of a horizontal blender. The blending screw orbits the conical... [See More]
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Mounting: Overhead
- Capacity (volumetric): 1
- Mixer / Homogenizer Location: Top Entry
from Charles Ross & Son Company
Vertical Blenders are an excellent design alternative for applications that are shear sensitive or where space on the plant floor is at a minimum. The gentle blending action of the slow turning blending screw is far gentler than that of a horizontal blender. The blending screw orbits the conical... [See More]
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Mounting: Overhead
- Capacity (volumetric): 10 to 500
- Mixer / Homogenizer Location: Top Entry
from Charles Ross & Son Company
Vertical Blenders are an excellent design alternative for applications that are shear sensitive or where space on the plant floor is at a minimum. The gentle blending action of the slow turning blending screw is far gentler than that of a horizontal blender. The blending screw orbits the conical... [See More]
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Mounting: Overhead
- Capacity (volumetric): 3.5 to 500
- Mixer / Homogenizer Location: Top Entry
from Jaygo, Inc.
Jaygo Saturn conical processors are used as mixers, blenders, homogenizers, reaction vessels, vacuum dryers and live storage hoppers. They are used in the following industries: Chemicals, Petrochemicals, Pharmaceuticals, Food, Cosmetics, Plastics and Rubber. Saturn Conical Screw Processors can be... [See More]
- Media Type: Liquids; Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
- Mounting: Floor Mounted
- Capacity (volumetric): 18 to 20
- Mixer / Homogenizer Location: In-Line
from amixon GmbH
Ideal mixing quality for dry, moist and viscous materials at variable filling levels. The spiral mixing blade of the conical mixer initiates a three-dimensional flow of the mixing goods; creating a helical upward movement on the periphery and downward flow in the centre. This conical mixer... [See More]
- Media Type: Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
- Mounting: Floor Mounted
- Capacity (volumetric): 3.5
- Mixer / Homogenizer Location: Top Entry
from Heinkel USA
DKL015. BS-miniDRY ® Pilot Plant. Small - Modular - Mobile - Flexible. During product development, it may happen that only a few grammes of a new substance are available to the research and development division. Even the one-kilogramme laboratory systems available on the market are too large for... [See More]
- Media Type: Liquid with Suspended Solids; Powder or Granular
- Mounting: Portable
- Capacity (volumetric): 0.0053 to 0.0530
- Mixer / Homogenizer Location: Top Entry
from amixon GmbH
Ideal mixing quality, quick and gentle drying for moist and viscous materials at variable filling levels. A spiral mixing blade inside the vertical dryer initiates a three-dimensional flow of the mixing goods; conical designed mixing vessel enables powders to be discharged up to 100%. The conical... [See More]
- Media Type: Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
- Mounting: Floor Mounted
- Capacity (volumetric): 4
- Mixer / Homogenizer Location: Top Entry
from Heinkel USA
ML015-ML005. BS-pilotDRY ® Pilot Plant. Pilot dryer/mixer for universal application. Tests in pilot plants are essential for new product developments as well as for ongoing quality monitoring of production. Each customer, each application and each product has slightly different requirements for... [See More]
- Media Type: Liquid with Suspended Solids; Powder or Granular
- Mounting: Portable
- Capacity (volumetric): 0.3531 to 6.18
- Mixer / Homogenizer Location: Top Entry
from amixon GmbH
Continuous mixer for dry, moist and suspended goods; for extremely gentle mixing or intensive deagglomeration treatment. Further characteristics of the continuous mixer: Technically ideal mixing quality. Option between operation as batch mixer or continuous mixer. Adjustable mixing intensity (from... [See More]
- Media Type: Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
- Mounting: Floor Mounted
- Capacity (volumetric): 3.53
- Mixer / Homogenizer Location: Side Entry