Chemical / Materials Processing Glass Sheets and Plate Glass
from Abrisa Technologies
Description: SCHOTT Supremax ® Rolled Borosilicate is almost identical in its properties to Borofloat ® 33, it has slightly lower surface quality due to the rolled process. It is a versatile borosilicate glass with excellent thermal properties, chemical resistance, and good light... [See More]
- Applications: Armor / Ballistic Protection; Optical Grade; High Temperature Windows for Lighting, Filters, Mirrors; Chemical or material processing
- Length: 90
- Glass Type: Glass; Borosilicate
- Width: 67
from Aremco Products, Inc.
Aremco offers a broad range of machinable and fully-dense ceramic materials for applications in which high temperature insulation, thermal shock resistance and high dielectric strength are required. Aremcolox and Super-Heat ceramics include compositions based on alumina, alumino-silicates,... [See More]
- Applications: Refractory or High Temperature Insulation; Dielectric; Chemical or material processing; Electronics or semiconductors; HV / Electrical
- Width: 0.2500 to 1
- Glass Type: Glass; GlassCeramic
- Thickness: 0.1250 to 1
from Abrisa Technologies
SCHOTT D 263 ® T eco is a clear, lightweight, low fluorescence, borosilicate glass available from Abrisa Technologies in thicknesses from 0.03 mm to 1.1 mm with excellent transmission and high chemical resistance. The glass is made with the SCHOTT specific down-draw method that results in... [See More]
- Applications: Sample Platforms; Chemical or material processing; Electronics or semiconductors
- Length: 14.17
- Glass Type: Glass; Borosilicate
- Width: 20.08