Specialty / Other Glass Sheets and Plate Glass

5 Results
Lead Glass
from MarShield

MarShield carries a variety of sizes and thicknesses of lead glass that is excellent in providing radiation shielding. The material is usually placed into a lead-lined frame built into a wall or door. Lead glass is used extensively in x-ray rooms, operating theatres, radiation therapy rooms, dental... [See More]

  • Glass Type: Glass; Lead Glass
  • Width: 10 to 96
  • Length: 8 to 48
  • Thickness: 0.2756 to 0.6693
Bullet Resistant Glass-Clad Polycarbonate UL-752 Level 1 -- SS-XT1100
from Protective Structures, Ltd.

ShotShield ™ Bullet Resistant Glass-Clad Polycarbonate UL-752 Level 1 from Protective Structures, Ltd. is lighter than laminated glass and offers higher degree of protection with less weight. Bullet resistant glass clad polycarbonate Level 1 is a No-Spall product offering optimal protection in... [See More]

  • Glass Type: Glass; Polycarbonite
  • Width: 12 to 96
  • Length: 12 to 60
  • Transmission: 79
First Surface Silver Mirror
from Abrisa Technologies

This design is very standard and often uses for demanding telescope and other very high performance imaging applications. Reflectance may be specified for IR wavelengths. Metal mirror coatings are often used in systems where a very broadband reflector or beam splitter is needed. Metal coatings can... [See More]

  • Glass Type: Glass; Silver Mirror
Bullet Resistant Laminated Glass UL-752 Level 1 -- SS-LG100
from Protective Structures, Ltd.

ShotShield ™ Bullet Resistant Laminated Glass UL-752 Level 1 from Protective Structures, Ltd. is a multiply annealed glass laminated meeting Underwriters Laboratories (UL) Standard 752 for Ballistic protection, Level I (SPSA). [See More]

  • Glass Type: Glass; Poly Vinylbutyral
  • Width: 12 to 96
  • Length: 12 to 60
  • Transmission: 77
SCHOTT B 270 Crown White (Superwhite)
from Abrisa Technologies

SCHOTT offers B 270 ® crown glass in sheet glass form to meet a wide variety of different market demands, especially suitable for Biotech applications. It is manufactured using a special up-draw process developed by SCHOTT. B 270 ® i is highly resistant to solar radiation and offers high... [See More]

  • Glass Type: Glass; Crown Glass
  • Width: 28
  • Length: 66
  • Thickness: 0.0354 to 0.3937