Optics / Optical Grade Glass Sheets and Plate Glass

8 Results
AgamaEtch – Premium Low Sparkle Anti-Glare Glass
from Abrisa Technologies

The highest quality anti-glare glass designed specifically for electronic displays offering industry leading low sparkle, high resolution, and low haze. AgamaEtch is produced using a subtractive etching process making the glass extremely durable resulting in long product life and ideal for any... [See More]

  • Applications: Optical Grade; Aerospace,Automotive,Coating Substrate,Digital Signs,Gaming,Industrial,Marine,Medical,Military,Motorcycle,Agriculture,Outdoor Kiosks,Touch Screens; Electronics or semiconductors
  • Length: 31.97 to 60
  • Glass Type: Glass
  • Width: 25 to 35.98
Anti-Glare (AG) Etched Glass
from Abrisa Technologies

Anti-glare glass breaks up incident light reflected images, allowing the user to focus on the display image versus the reflected images. Unlike anti-reflective (AR) coated or untreated surfaces, anti-glare etched glass does not become highly reflective as a result of oily fingerprints. Abrisa... [See More]

  • Applications: Optical Grade; Monitor Face Plates, Electronic Displays, Medical Instruments, Video Game Screens, Touch Panels, LED Displays, Outdoor Electronic Monitors & Systems; Electronics or semiconductors
  • Length: 62
  • Glass Type: Glass; SodaLime
  • Width: 39
Clear & Tinted Glass
from Abrisa Technologies

Soda lime glass is the most prevalent type of glass and is prepared by melting the raw materials, such as soda, lime, silica, alumina, and small quantities of fining agents in a glass furnace at temperatures up to 1675 °C. Soda lime sheet glass is made by floating molten glass on a bed of molten... [See More]

  • Applications: Optical Grade
  • Length: 96.06
  • Glass Type: Glass; SodaLime
  • Width: 72.05
Damage Resistant Glass HIE™ Aluminosilicates
from Abrisa Technologies

High Ion-Exchange (HIE ™) aluminosilicate glass is a strong, lightweight, colorless and flexible glass that achieves high levels of damage resistance for scratch, break, impact and shock combined with good optical clarity. It is an excellent choice for use as protective enhancement glass for... [See More]

  • Applications: Optical Grade; Display, Touch Screen, Back Plate, Protective Windows; Electronics or semiconductors
  • Length: 46
  • Glass Type: Glass; Aluminosilicate
  • Width: 29
Damage Resistant Glass HIE™ Aluminosilicates -- Corning’s New Gorilla® Glass 3 with Native Damage Resistance™
from Abrisa Technologies

Corning's New Gorilla® Glass 3 with Native Damage Resistance ™ - is an alkali-aluminosilicate thin sheet glass that is better able to survive the real-world events that most commonly cause glass failure. With its new core composition, this glass enables improved damage resistance and toughness... [See More]

  • Applications: Optical Grade; Smartphones,Laptops, Mobile Devices, Optical Components, Touchscreen; Electronics or semiconductors
  • Thickness: 0.0157 to 0.0787
  • Glass Type: Glass; Aluminosilicate
  • Density: 2.39
Low Iron Soda Lime
from Abrisa Technologies

Description: Soda lime glass is the most prevalent type of glass and is prepared by melting the raw materials, such as soda, lime, silica, alumina, and small quantities of fining agents in a glass furnace at temperatures up to 1675 °C. Soda lime sheet glass is made by floating molten glass on a... [See More]

  • Applications: BuildingConstruction; Optical Grade; Lighting, Display, Port Projection; HV / Electrical
  • Length: 130
  • Glass Type: Glass; SodaLime
  • Width: 96
PRO-NG 120 HIE Non-Glare Aluminosilicate
from Abrisa Technologies

Abrisa Technologies ’ PRO-NG ™ 120, High-Ion Exchange (HIE ™) non-glare aluminosilicate provides 120 gloss level glare reduction in an extra-thin, lightweight format with up to 6x the strength of standard soda lime float. This new HIE ™ strengthened non-glare material is... [See More]

  • Applications: Optical Grade; Ruggedized Portable Devices,In-Cockpit Systems,In-Vehicle Displays,Sunlight Readable Displays,High-Contact Touch Control Pads, Slim Profile Hand-Helds; Electronics or semiconductors
  • Length: 19.69
  • Glass Type: Glass; Aluminosilicate
  • Width: 15.75
Rolled Borosilicate -- Schott Supremax®
from Abrisa Technologies

Description: SCHOTT Supremax ® Rolled Borosilicate is almost identical in its properties to Borofloat ® 33, it has slightly lower surface quality due to the rolled process. It is a versatile borosilicate glass with excellent thermal properties, chemical resistance, and good light... [See More]

  • Applications: Armor / Ballistic Protection; Optical Grade; High Temperature Windows for Lighting, Filters, Mirrors; Chemical or material processing
  • Length: 90
  • Glass Type: Glass; Borosilicate
  • Width: 67