Safety / Tempered Glass Sheets and Plate Glass

3 Results
Bullet Resistant Glass-Clad Polycarbonate UL-752 Level 1 -- SS-XT1100
from Protective Structures, Ltd.

ShotShield ™ Bullet Resistant Glass-Clad Polycarbonate UL-752 Level 1 from Protective Structures, Ltd. is lighter than laminated glass and offers higher degree of protection with less weight. Bullet resistant glass clad polycarbonate Level 1 is a No-Spall product offering optimal protection in... [See More]

  • Features: Safety / Tempered
  • Length: 12 to 60
  • Glass Type: Glass; Polycarbonite
  • Width: 12 to 96
Laminated Glass - Safety Glass
from Abrisa Technologies

Description: Laminated glass is created by layering two or more pieces of glass together with a transpassive interlayer, such as PVB (polyvinyl butyral). When broken the interlayer holds the glass together, providing increased strength and safety. Laminated glass is used in automobiles,... [See More]

  • Features: Laminated; Safety / Tempered
  • Applications: Armor / Ballistic Protection; Automobiles, Architecture
  • Glass Type: Glass
Bullet Resistant Laminated Glass UL-752 Level 1 -- SS-LG100
from Protective Structures, Ltd.

ShotShield ™ Bullet Resistant Laminated Glass UL-752 Level 1 from Protective Structures, Ltd. is a multiply annealed glass laminated meeting Underwriters Laboratories (UL) Standard 752 for Ballistic protection, Level I (SPSA). [See More]

  • Features: Laminated; Safety / Tempered
  • Length: 12 to 60
  • Glass Type: Glass; Poly Vinylbutyral
  • Width: 12 to 96