Aluminosilicate Glass Sheets and Plate Glass
from Abrisa Technologies
Abrisa Technologies offers Asahi Glass Corporation (AGC) EN-A 1 material, a highly transmissive, alkali-free thin boro-aluminosilicate glass that is ideal for highly sensitive bio-photo detection applications, high through put sensor applications and as enhancement glass for thin displays and... [See More]
- Glass Type: Glass; Borosilicate; Aluminosilicate
- Width: 20
- Length: 25
- Thickness: 0.0118 to 0.0276
from Abrisa Technologies
SCHOTT Xensation ™ is a high-quality alumino-silicate glass with outstanding resistance to breakage and scratches for all cover and touch applications, including capacitive, resistive, optical, and acoustic. SCHOTT Xensation ™ Cover is a high-quality Alumino-silicate glass with... [See More]
- Glass Type: Glass; Aluminosilicate; Silica or fused silica
- Width: 22.64 to 37.4
- Length: 18.7 to 45.28
- Thickness: 0.0217 to 0.0787
from Abrisa Technologies
Asahi Glass Corporation (AGC) Dragontrail ™ is innovative High Ion-Exchange (HIE ™) aluminosilicate glass with superior strength, scratch resistance and a beautiful surface finish that is made by applying a proprietary chemical strengthening and tempering process to the highly even and... [See More]
- Glass Type: Glass; Aluminosilicate
- Width: 29 to 48
- Length: 48 to 60
- Thickness: 0.0315 to 0.0433
from Abrisa Technologies
High Ion-Exchange (HIE ™) aluminosilicate glass is a strong, lightweight, colorless and flexible glass that achieves high levels of damage resistance for scratch, break, impact and shock combined with good optical clarity. It is an excellent choice for use as protective enhancement glass for... [See More]
- Glass Type: Glass; Aluminosilicate
- Width: 29
- Length: 46
- Thickness: 0.0157 to 0.0787
from Abrisa Technologies
Corning's New Gorilla® Glass 3 with Native Damage Resistance ™ - is an alkali-aluminosilicate thin sheet glass that is better able to survive the real-world events that most commonly cause glass failure. With its new core composition, this glass enables improved damage resistance and toughness... [See More]
- Glass Type: Glass; Aluminosilicate
- Density: 2.39
- Thickness: 0.0157 to 0.0787
- Modulus of Elasticity: 1.01E7
from Abrisa Technologies
The front surface of the enhanced aluminum mirror coating reflects an average of 93% over the visible spectrum (450-650nm). Back surface reflective aluminum coatings are also available. Metal mirror coatings are often used in systems where a very broadband reflector or beam splitter is needed. Metal... [See More]
- Glass Type: Glass; Aluminosilicate
from Abrisa Technologies
Abrisa Technologies offers an expanded range of standard stock non-glare (NG), anti-reflection (AR) and anti-reflection coated non-glare (NG/AR) glass and custom solutions, ready to be fabricated to your exact specifications. The display designer and integrator now have 3 options from which to... [See More]
- Glass Type: Glass; SodaLime; Borosilicate; Aluminosilicate
- Width: 88
- Length: 126
- Thickness: 0.0433 to 0.1181
from Abrisa Technologies
Abrisa Technologies ’ PRO-NG ™ 120, High-Ion Exchange (HIE ™) non-glare aluminosilicate provides 120 gloss level glare reduction in an extra-thin, lightweight format with up to 6x the strength of standard soda lime float. This new HIE ™ strengthened non-glare material is... [See More]
- Glass Type: Glass; Aluminosilicate
- Width: 15.75
- Length: 19.69
- Thickness: 0.0433
from Abrisa Technologies
Schott AS 87 eco is an ultra-thin aluminosilicate glass with extremely high levels of bending and impact strength and superior scratch resistance. It is an excellent choice for use as cover or enhancement glass on low profile displays, touch sensors and other applications where thickness and weight... [See More]
- Glass Type: Glass; Aluminosilicate
- Width: 15.75
- Length: 19.68
- Thickness: 0.0028 to 0.0138