Coated Glass Sheets and Plate Glass
from Abrisa Technologies
The highest quality anti-glare glass designed specifically for electronic displays offering industry leading low sparkle, high resolution, and low haze. AgamaEtch is produced using a subtractive etching process making the glass extremely durable resulting in long product life and ideal for any... [See More]
- Features: Glaze or protective coating
- Length: 31.97 to 60
- Glass Type: Glass
- Width: 25 to 35.98
from Abrisa Technologies
Anti-glare glass breaks up incident light reflected images, allowing the user to focus on the display image versus the reflected images. Unlike anti-reflective (AR) coated or untreated surfaces, anti-glare etched glass does not become highly reflective as a result of oily fingerprints. Abrisa... [See More]
- Features: Glaze or protective coating
- Length: 62
- Glass Type: Glass; SodaLime
- Width: 39
from Abrisa Technologies
Low Emissivity (Low-E) glass provides excellent performance in situations where temperature separation is desired. Low-E is used to help meet energy efficiency requirements by blocking UV light and providing heat insulation. This is done with a special thin-film metallic or oxide coating which... [See More]
- Features: Glaze or protective coating
- Length: 130
- Glass Type: Glass
- Width: 60
from Abrisa Technologies
SCHOTT D 263 ® T eco is a clear, lightweight, low fluorescence, borosilicate glass available from Abrisa Technologies in thicknesses from 0.03 mm to 1.1 mm with excellent transmission and high chemical resistance. The glass is made with the SCHOTT specific down-draw method that results in... [See More]
- Features: Glaze or protective coating
- Length: 14.17
- Glass Type: Glass; Borosilicate
- Width: 20.08