Adjustable Frequency Linear Power Supplies

3 Results
AC Constant Voltage Source -- AL-1000-CV/S
from Amp-Line Corp.

Constant Voltage Source (Linear AC Power Source / Power Supply): 0-130 V rms. (or 0-260 V rms.) ; 1000 watts; 47 - 10K Hz (up to 20K Hz if low bound frequency starts from 2K Hz or higher). Custom output range available upon request. [See More]

  • Features: Adjustable Frequency
  • Applications: High Frequency, Instrumentation, Magnetic, Testing Equipment
  • Form Factor: Rack Mount
  • AC Input Voltage: 120.0 to 230.0
Constant Current Mode Multi-Phase Programmable Power Source -- AL-150-CR-GPIB-3
from Amp-Line Corp.

Programmable 3-phase Constant Current Source (Linear AC Power Source / Power Supply): 0-2 A @ 25 V compliance voltage (per phase); 150 watts total; Output Frequency: 30 - 20K Hz (unless otherwise specified); GPIB Interfaced. Custom output range(s) can be ordered at no additional cost. [See More]

  • Features: Adjustable Frequency
  • Applications: High Frequency, Instrumentation, Magnetic, Military, Testing Equipment
  • Form Factor: Rack Mount
  • AC Input Voltage: 120.0 to 230.0
Plasma Power Supply System -- AL-1000-HF-A & AI-T1000.2
from Amp-Line Corp.

Plasma Power Supply System (input signal from Function Generator needed): Provides high frequency high voltage signal for plasma generation; 600 Hz - 2.5K Hz, 0 - 5K V rms. [See More]

  • Features: Adjustable Frequency
  • Applications: High Frequency, Instrumentation, Magnetic, Military, Testing Equipment
  • Form Factor: Rack Mount
  • AC Input Voltage: 120.0 to 230.0