Power Factor Correction Linear Power Supplies

3 Results
Modular Redundant Systems, Linear Regulated
from Acopian Power Supplies

An Acopian Redundant Power Package is installed by simply connecting the AC input and DC output terminals. All wiring (including isolation diodes, output monitor circuits, switches, meters, adjustments and connectors) has been done for you. Output Redundancy: Each Redundant Power Package contains... [See More]

  • Features: Power Factor Correction
  • Applications: Instrumentation
  • Form Factor: DIN Rail; Wall Mount
  • AC Input Voltage: 105.0 to 125.0
PAD-L/LP Series DC Power Supply -- PAD35-200L
from Kikusui America, Inc.

The PAD-L Series, high performance and high reliability, is variable DC regulated power supply used in all fields, from research and development and quality control to manufacturing plants.This Series is made up of two excellent regulators: thyristor preregulator and power transistor Series... [See More]

  • Features: Power Factor Correction; Overheat Protection
  • AC Input Voltage: 85.0 to 250.0
  • Applications: Instrumentation, Research, Quality Control, Manufacturing
  • Input Frequency: 47 to 63
Medical Grade ATX Power Supply -- MATX-150U
from Power Solutions

UL, CB, TUV safety approvals, +5V stand by & remote on/off, active PFC [See More]

  • Features: Power Factor Correction; Over Temperature Protection
  • AC Input Voltage: 90.0 to 264.0
  • Form Factor: Open Frame
  • Input Frequency: 47 to 63