Desktop / Free Standing Linear Power Supplies
from DigiKey
Linear AC DC Converters 1 Output 13.8V 3A 120VAC Input [See More]
- Form Factor: Desktop / Free Standing
- AC Input Voltage: 120.0
from Siglent Technologies NA, Inc.
SPD1000X Programmable Linear DC Power Supply has a 2.8 inch TFT-LCD display, features remote computer control capability, and real time wave display. This single output design is focused on delivering high performance and ease-of-use in a small package. The SPD1168 features a high precision... [See More]
- Form Factor: Desktop / Free Standing
- DC Output Current: 0.0 to 8
- DC Output Voltage: 0.0 to 16.0
- Number of Outputs: 1
from Acopian Power Supplies
We have thousands of power supply models, but if you can't find what you need in our standard stand alone models, we can fill your needs with one of our Power Systems. (We can also easily modify power supplies to meet customer requirements.). Simply ‘check ’ or fill in whichever items... [See More]
- Form Factor: DIN Rail; Desktop / Free Standing; Rack Mount; Wall Mount
- DC Output Voltage: 0.0 to 30000.0
- Applications: Instrumentation
- DC Output Power: 2400
from DigiKey
Linear AC DC Converters 1 Output 13.8V 7A 120VAC Input [See More]
- Form Factor: Desktop / Free Standing
- AC Input Voltage: 120.0
from Siglent Technologies NA, Inc.
The SPD3303C is a LED display screen programmable linear DC power supply that is both lightweight and feature-packed. It has three independent outputs: two sets of adjustable voltage / current and a fixed set of selectable voltages; 2.5, 3.3, and 5 V. In addition, the '3303C has outputs that are... [See More]
- Form Factor: Desktop / Free Standing; Rack Mount (optional feature)
- DC Output Current: 0.0 to 3.2
- DC Output Voltage: 0.0 to 32.0
- Number of Outputs: 3
from DigiKey
Linear AC DC Converters 1 Output 13.8V 10A 120VAC Input [See More]
- Form Factor: Desktop / Free Standing
- AC Input Voltage: 120.0
from Siglent Technologies NA, Inc.
Siglent's SPD3000X Series Programmable Linear DC Power Supply has a 4.3 inch TFT-LCD display, supports Remote Programming and has a Real Time Wave Display. The '3000X family has three isolated outputs; two adjustable channels and one selectable channel from 2.5 V, 3.3 V, and 5 V. It also has output... [See More]
- Form Factor: Desktop / Free Standing; Rack Mount (optional feature)
- DC Output Current: 0.0 to 3.2
- DC Output Voltage: 0.0 to 32.0
- Number of Outputs: 3
from DigiKey
Linear AC DC Converters 1 Output 13.8V 15A 120VAC Input [See More]
- Form Factor: Desktop / Free Standing
- AC Input Voltage: 120.0
from DigiKey
Linear AC DC Converters 1 Output 13.8V 25A 120VAC Input [See More]
- Form Factor: Desktop / Free Standing
- AC Input Voltage: 120.0
from DigiKey
Linear AC DC Converters 1 Output 13.8V 40A 120VAC Input [See More]
- Form Factor: Desktop / Free Standing
- AC Input Voltage: 120.0
from DigiKey
Linear AC DC Converters 1 Output 13.8V 4.5A 120VAC Input [See More]
- Form Factor: Desktop / Free Standing
- AC Input Voltage: 120.0
from Encore Electronics, Inc.
The Model 848 is a tightly-regulated linear power supply for applications requiring low ripple and noise. Heatsinks on the side of the supply provide adequate convection cooling for operation without the need for fans. [See More]
- Form Factor: Desktop / Free Standing
- AC Input Voltage: 105.0 to 125.0
- Applications: Instrumentation
- Input Frequency: 50 to 60
from Teledyne LeCroy
Teledyne Test Tools new T3PS3000 is a Linear Programmable DC Power Supply with a 4.3 inch TFT LCD display. It has three isolated outputs: two adjustable channels and one selectable channel from 2.5V, 3.3V, and 5V with output short and overload protection for each channel. Support for series and... [See More]
- Form Factor: Desktop / Free Standing
- DC Output Voltage: 0.0 to 32.0
- AC Input Voltage: 100.0 to 230.0
- DC Output Current: 0.0 to 3.2
from Kikusui America, Inc.
KDS6-0.2TR is designed for use on production and inspection lines for high-frequency components capable of low supply current and low voltage operation that have become dominantly popular in recent years, as well as for a variety of electronic devices such as ICs, LSIs, and sensors. This product is... [See More]
- Form Factor: Desktop / Free Standing
- AC Input Voltage: 110.0 to 240.0
- Applications: Production and Inspection Lines
- DC Output Voltage: 0.0 to 16.0
from OMEGA Engineering, Inc.
The PSU505 is a DC power supply with 3 programmable outputs and 12-bit resolution. The total output power is 210 W: channels 1 and 2, 30 V/3 A, provide 90 W each; channel 3, 10 V/ 5 A, puts out 30 W at a constant rate. Channel 1 provides outputs in serial and parallel modes; channel 2, in serial... [See More]
- Form Factor: Desktop / Free Standing
- AC Input Voltage: 115.0 to 220.0
- Applications: General Purpose
- Input Frequency: 47 to 63
from Condor Electronics, Inc.
Desktop Style. 230VAC/50Hz. Single Output Voltage. Class 2 Transformer. [See More]
- Form Factor: Desktop / Free Standing
- AC Input Voltage: 230.0
- Applications: Instrumentation, Telecommunications, Testing Equipment, Security/Monitoring/Alarm, Broad range of applications
- Input Frequency: 50
from Broadband TelCom Power, Inc.
High speed transfer, UL, FCC, CE, CNS approved, dim: 5.70" x 3.38" x 5.51" [See More]
- Form Factor: Desktop / Free Standing
- Input Frequency: 47 to 63
- AC Input Voltage: 100.0 to 264.0
- DC Output Voltage: -12.0 to 12.0
from Kikusui America, Inc.
The PMC Series are compact, high-performance, constant voltage, constant current Series regulated DC power supplies. The adoption of Series regulated design realizes a highly stable output with a low level of output noise. LED digital meter which is legible even in dimly lit location, and electronic... [See More]
- Form Factor: Desktop / Free Standing; Rack Mount (optional feature)
- AC Input Voltage: 110.0 to 240.0
- Applications: Instrumentation, Testing Equipment
- DC Output Voltage: 0.0 to 70.0
from Condor Electronics, Inc.
Desktop Style. 230VAC/50Hz. Single Output Voltage. Class 2 Transformer. [See More]
- Form Factor: Desktop / Free Standing
- AC Input Voltage: 230.0
- Applications: Instrumentation, Telecommunications, Testing Equipment, Security/Monitoring/Alarm, Broad range of applications
- Input Frequency: 50
from Kikusui America, Inc.
The PMC-A Series are compact, high-performance, constant voltage, constant current Series regulated DC power supplies. The adoption of Series regulated design realizes a highly stable output with a low level of output noise. LED digital meter which is legible even in dimly lit location, and... [See More]
- Form Factor: Desktop / Free Standing; Rack Mount (optional feature)
- AC Input Voltage: 110.0 to 240.0
- Applications: Instrumentation, Testing Equipment
- DC Output Voltage: 0.0 to 18.0
from Condor Electronics, Inc.
Desktop Style. 230VAC/50Hz. Single Output Voltage. Class 2 Transformer. [See More]
- Form Factor: Desktop / Free Standing
- AC Input Voltage: 230.0
- Applications: Instrumentation, Telecommunications, Testing Equipment, Security/Monitoring/Alarm, Broad range of applications
- Input Frequency: 50
from Kikusui America, Inc.
The small-size PMP Series is a DC power supply that supports simple functions and provides constant multi-output voltage (CV) and current (CC). The past multi-output power supply can provide only two types of concurrently variable output. The PMP Series, however, implements "Multi-channel Tracking"... [See More]
- Form Factor: Desktop / Free Standing; Rack Mount (optional feature)
- AC Input Voltage: 110.0 to 240.0
- Applications: Automotive/Information Devices, Research
- DC Output Voltage: 0.0 to 350.0
from Condor Electronics, Inc.
Desktop Style. 120VAC/60Hz. Single Output Voltage. Class 2 Transformer. [See More]
- Form Factor: Desktop / Free Standing
- AC Input Voltage: 115.0
- Applications: Instrumentation, Telecommunications, Testing Equipment, Security/Monitoring/Alarm, Broad range of applications
- Input Frequency: 60
from Kikusui America, Inc.
The PMR Series is a multi-output, constant voltage/constant current regulated DC power supply with a dual-tracking function. It uses a Series regulator system to generate stable outputs with low noise. Moreover, it is compatible with various external controls. For GPIB control (in combination with... [See More]
- Form Factor: Desktop / Free Standing; Rack Mount (optional feature)
- AC Input Voltage: 110.0 to 240.0
- Applications: Testing Equipment
- DC Output Voltage: 0.0 to 160.0
from Condor Electronics, Inc.
Desktop Style. 230VAC/50Hz. Single Output Voltage. Class 2 Transformer. [See More]
- Form Factor: Desktop / Free Standing
- AC Input Voltage: 230.0
- Applications: Instrumentation, Telecommunications, Testing Equipment, Security/Monitoring/Alarm, Broad range of applications
- Input Frequency: 50
from Condor Electronics, Inc.
Desktop Style. 120VAC/60Hz. Single Output Voltage. Class 2 Transformer. [See More]
- Form Factor: Desktop / Free Standing
- AC Input Voltage: 115.0
- Applications: Instrumentation, Telecommunications, Testing Equipment, Security/Monitoring/Alarm, Broad range of applications
- Input Frequency: 60
from Condor Electronics, Inc.
Desktop Style. 120VAC/60Hz. Single Output Voltage. Class 2 Transformer. [See More]
- Form Factor: Desktop / Free Standing
- AC Input Voltage: 115.0
- Applications: Instrumentation, Telecommunications, Testing Equipment, Security/Monitoring/Alarm, Broad range of applications
- Input Frequency: 60
from Condor Electronics, Inc.
Desktop Style. 230VAC/50Hz. Single Output Voltage. Class 2 Transformer. [See More]
- Form Factor: Desktop / Free Standing
- AC Input Voltage: 230.0
- Applications: Instrumentation, Telecommunications, Testing Equipment, Security/Monitoring/Alarm, Broad range of applications
- Input Frequency: 50
from Condor Electronics, Inc.
Desktop Style. 230VAC/50Hz. Single Output Voltage. Class 2 Transformer. [See More]
- Form Factor: Desktop / Free Standing
- AC Input Voltage: 230.0
- Applications: Instrumentation, Telecommunications, Testing Equipment, Security/Monitoring/Alarm, Broad range of applications
- Input Frequency: 50
from Condor Electronics, Inc.
Desktop Style. 120VAC/60Hz. Single Output Voltage. Class 2 Transformer. [See More]
- Form Factor: Desktop / Free Standing
- AC Input Voltage: 115.0
- Applications: Instrumentation, Telecommunications, Testing Equipment, Security/Monitoring/Alarm, Broad range of applications
- Input Frequency: 60