Wall Mount Linear Power Supplies
from Acopian Power Supplies
We have thousands of power supply models, but if you can't find what you need in our standard stand alone models, we can fill your needs with one of our Power Systems. (We can also easily modify power supplies to meet customer requirements.). Simply ‘check ’ or fill in whichever items... [See More]
- Form Factor: DIN Rail; Desktop / Free Standing; Rack Mount; Wall Mount
- DC Output Voltage: 0.0 to 30000.0
- Applications: Instrumentation
- DC Output Power: 2400
from RS Components, Ltd.
Legrand 0 470 25 DIN Rail Power Supply [See More]
- Form Factor: Wall Mount
- Operating Temperature: -10
- DC Output Voltage: 24.0
from Acopian Power Supplies
Standard Features. Highly Configurable, with a seemingly Infinite number of Options. Remote Sensing. Open Sense protection. Isolated output. Short circuit and overload protection with enhanced surge capabilities. No minimum load required. Internal EMI Filtering. Pluggable connectors. Can be mounted... [See More]
- Form Factor: DIN Rail; Wall Mount
- AC Input Voltage: 100.0 to 132.0
- Applications: Instrumentation
- Input Frequency: 50 to 400
from Acopian Power Supplies
Power supplies with the broad adjustment capability required for analog instrumentation and circuitry, electronic system development, basic research, and similar applications. For applications requiring a current regulation or adjustable current limiting, select a power supply with a true constant... [See More]
- Form Factor: DIN Rail; Wall Mount
- AC Input Voltage: 105.0 to 125.0
- Applications: Instrumentation
- Input Frequency: 50 to 400
from Acopian Power Supplies
Series A. High Performance (model numbers begin with the letter A). A broad selection of power supplies offering unusually high performance - many models have regulation of ±0.005%. Electronic current limiting and provision for remote voltage sensing are standard features; overvoltage... [See More]
- Form Factor: DIN Rail; Wall Mount
- AC Input Voltage: 105.0 to 125.0
- Applications: Instrumentation
- Input Frequency: 50 to 400
from Acopian Power Supplies
These power supplies have the broad adjustment capability required for analog instrumentation and circuitry, process controls, basic research, and similar applications. The output voltage may be manually controlled either at the power supply or remotely, or it may be programmed with the analog... [See More]
- Form Factor: DIN Rail; Wall Mount
- AC Input Voltage: 105.0 to 125.0
- Applications: Instrumentation
- Input Frequency: 50 to 400
from Acopian Power Supplies
These dual output power supplies are a convenient source of the tracking voltages required for powering operational amplifiers and related circuits. Their positive/common/negative output terminal configuration minimizes system wiring. Provisions for remote sensing permits compensation of load line... [See More]
- Form Factor: DIN Rail; Wall Mount
- AC Input Voltage: 105.0 to 125.0
- Applications: Instrumentation
- Input Frequency: 50 to 400
from Acopian Power Supplies
Dual isolated output power supplies may be connected to provide any desired arrangement of positive and negative output voltages. Each voltage is independently adjustable. No derating is required up to +60 °C. A separate overvoltage protector on each output is available as a built-in option. [See More]
- Form Factor: DIN Rail; Wall Mount
- AC Input Voltage: 105.0 to 125.0
- Applications: Instrumentation
- Input Frequency: 50 to 400
from Acopian Power Supplies
Triple isolated output power supplies provide the features and characteristics of three supplies in one compact, easy-to-use package. They are available in the voltage combinations most frequently required for driving microprocessors and associated circuitry. [See More]
- Form Factor: DIN Rail; Wall Mount
- AC Input Voltage: 105.0 to 125.0
- Applications: Instrumentation
- Input Frequency: 50 to 400
from Acopian Power Supplies
Acopian general purpose duals furnish two completely independent outputs, either identical or different, in less space and at less cost than two equivalent single output supplies. Thousands of output voltage/current rating combinations are available. Mounting and system wiring are simplified. [See More]
- Form Factor: DIN Rail; Wall Mount
- AC Input Voltage: 105.0 to 125.0
- Applications: Instrumentation
- Input Frequency: 50 to 400
from Acopian Power Supplies
Although small in size, these mini-modules offer high performance at modest prices. All models, with series regulated outputs ranging from 1 to 75 volts and as high as 2.5 amps, may be mounted in an area only 3.5" x 2.5". Terminal strip input/output connections eliminate all need for sockets or... [See More]
- Form Factor: DIN Rail; Wall Mount
- AC Input Voltage: 105.0 to 208.0
- Applications: Instrumentation
- Input Frequency: 47 to 420
from Acopian Power Supplies
Although small in size, these mini-modules offer high performance at modest prices. They provide the voltages commonly required for driving op amps and other balanced loads and may be mounted in an area only 3.5" x 2.5". Terminal strip input/output connections eliminate all need for sockets or... [See More]
- Form Factor: DIN Rail; Wall Mount
- AC Input Voltage: 105.0 to 125.0
- Applications: Instrumentation
- Input Frequency: 42 to 420
from Acopian Power Supplies
An Acopian Redundant Power Package is installed by simply connecting the AC input and DC output terminals. All wiring (including isolation diodes, output monitor circuits, switches, meters, adjustments and connectors) has been done for you. Output Redundancy: Each Redundant Power Package contains... [See More]
- Form Factor: DIN Rail; Wall Mount
- AC Input Voltage: 105.0 to 125.0
- Applications: Instrumentation
- Input Frequency: 50 to 400
from Acopian Power Supplies
Power supplies with the broad adjustment capability required for analog instrumentation and circuitry, electronic system development, basic research, and similar applications. Where only a narrow mounting space is available, Acopian Narrow Profile power supplies fit where many others cannot. Voltage... [See More]
- Form Factor: DIN Rail; Wall Mount
- AC Input Voltage: 105.0 to 125.0
- Applications: Instrumentation
- Input Frequency: 50 to 400
from Acopian Power Supplies
These dual output power supplies are a convenient source of the tracking voltages required for powering operational amplifiers and related circuits. Their positive/common/negative output terminal configuration minimizes system wiring. Provision for remote sensing permits compensation of load line... [See More]
- Form Factor: DIN Rail; Wall Mount
- AC Input Voltage: 105.0 to 125.0
- Applications: Instrumentation
- Input Frequency: 50 to 400
from Acopian Power Supplies
An Acopian Plug-in power module can be installed in a matter of seconds. Simply plug it into a standard octal(8-pin) socket. No other mounting is required. (Threaded mounting holes are provided in the base for fastening the module when used in other than the upright position, or if subject to... [See More]
- Form Factor: Wall Mount
- AC Input Voltage: 105.0 to 125.0
- Applications: Instrumentation
- Input Frequency: 50 to 400
from Acopian Power Supplies
Space-saving Acopian duals combine two electrically independent DC outputs in a single case. Either identical or different outputs may be selected. And every combination is supplied with Acopian's usual 3-day shipment guarantee and 5-year warranty. Like all Acopian Plug-ins, a dual-output module can... [See More]
- Form Factor: Wall Mount
- AC Input Voltage: 105.0 to 125.0
- Applications: Instrumentation
- Input Frequency: 50 to 400
from Acopian Power Supplies
An Acopian Plug-in power module can be installed in a matter of seconds. Simply plug it into a standard octal(8-pin) socket. Nothing else is ordinarily necessary. (Threaded mounting holes are provided in the base for fastening the module when used in other than the upright position, or if subject to... [See More]
- Form Factor: Wall Mount
- AC Input Voltage: 105.0 to 125.0
- Applications: Instrumentation
- Input Frequency: 50 to 400
from Acopian Power Supplies
Acopian Rack Mounting power supplies feature excellent regulation and ripple specifications with outputs up to 150 volts and 60 amps. Metering and overvoltage protection are available as options. These power supplies are constructed in sturdy extruded aluminum assemblies designed expressly for... [See More]
- Form Factor: Rack Mount; Wall Mount
- AC Input Voltage: 105.0 to 125.0
- Applications: Instrumentation
- Input Frequency: 50 to 400
from Condor Electronics, Inc.
Wall Plug-in Style. 120VAC/60Hz. Single Output Voltage. Class 2 Transformer. [See More]
- Form Factor: Wall Mount
- AC Input Voltage: 115.0
- Applications: Instrumentation, Telecommunications, Testing Equipment, Security/Monitoring/Alarm, Broad range of applications
- Input Frequency: 60
from Stored Energy Systems/SENS
SENS BPS 63 is a factory packaged DC battery power system that provides non-stop DC power to critical loads. Available in 12, 24 and 48-volt configurations, the non-corroding weather resistant cabinet eliminates the need for equipment shelters. Options include low voltage load disconnect, redundant... [See More]
- Form Factor: Wall Mount
- AC Input Voltage: 115.0 to 230.0
- Applications: Instrumentation, Telecommunications
- Input Frequency: 50 to 60
from TelephoneStuff.com
Wall mountable 2 Amp, 48 Volt dc linear power supply. For use with the V-1038 (30 Watt Horn) only. Features: - For use with the V-1038 (30 Watt horn). - 48 Volt DC. - 2 amp. - Regulated, filtered. - Input fuse protection. - Output overvoltage protection. - Current limiting. - Wall mounting plate and... [See More]
- Form Factor: Wall Mount
- Applications: Telecommunications
from Condor Electronics, Inc.
Wall Plug-in Style. 120VAC/60Hz. Single Output Voltage. Class 2 Transformer. [See More]
- Form Factor: Wall Mount
- AC Input Voltage: 115.0
- Applications: Instrumentation, Telecommunications, Testing Equipment, Security/Monitoring/Alarm, Broad range of applications
- Input Frequency: 60
from TelephoneStuff.com
Valcom's traditionally designed Linear Power Supplies are used whenever space constraints are not an issue. Valcom Power Supplies now with long life capability engineered for 20+ year life in normal paging service. Features: - Smaller footprint. - Wall, rack and rail mount, mounting bracket... [See More]
- Form Factor: Wall Mount
- Applications: Telecommunications
from Condor Electronics, Inc.
Wall Plug-in Style. 120VAC/60Hz. Single Output Voltage. Class 2 Transformer. [See More]
- Form Factor: Wall Mount
- AC Input Voltage: 115.0
- Applications: Instrumentation, Telecommunications, Testing Equipment, Security/Monitoring/Alarm, Broad range of applications
- Input Frequency: 60
from TelephoneStuff.com
Valcom's traditionally designed Linear Power Supplies are used whenever space constraints are not an issue. Features: - UL Listed. - Filtered "A" Talk Battery power supply [See More]
- Form Factor: Wall Mount
- Applications: Telecommunications
from Condor Electronics, Inc.
Wall Plug-in Style. 230VAC/50Hz. Single Output Voltage. Class 2 Transformer. [See More]
- Form Factor: Wall Mount
- AC Input Voltage: 240.0
- Applications: Instrumentation, Telecommunications, Testing Equipment, Security/Monitoring/Alarm, Broad range of applications
- Input Frequency: 50
from TelephoneStuff.com
Filtered Wall Mount Power Supply 2 Amp, -24 V DC offer a reliable power source in a smaller, more efficient package than their linear counterparts. Power Supply Features: - UL Listed. - Control Unit Power Requirements: +40 Valcom Power Units [See More]
- Form Factor: Wall Mount
- Applications: Telecommunications
from Condor Electronics, Inc.
Wall Plug-in Style. 230VAC/50Hz. Single Output Voltage. Class 2 Transformer. [See More]
- Form Factor: Wall Mount
- AC Input Voltage: 230.0
- Applications: Instrumentation, Telecommunications, Testing Equipment, Security/Monitoring/Alarm, Broad range of applications
- Input Frequency: 50
from Condor Electronics, Inc.
Wall Plug-in Style. 230VAC/50Hz. Single Output Voltage. Class 2 Transformer. [See More]
- Form Factor: Wall Mount
- AC Input Voltage: 230.0
- Applications: Instrumentation, Telecommunications, Testing Equipment, Security/Monitoring/Alarm, Broad range of applications
- Input Frequency: 50
from Condor Electronics, Inc.
Wall Plug-in Style. 120VAC/60Hz. Single Output Voltage. Class 2 Transformer. [See More]
- Form Factor: Wall Mount
- AC Input Voltage: 115.0
- Applications: Instrumentation, Telecommunications, Testing Equipment, Security/Monitoring/Alarm, Broad range of applications
- Input Frequency: 60
from Condor Electronics, Inc.
Grounded. Wall Plug-in Style. 120VAC/60Hz. Single Output Voltage. Class 2 Transformer. [See More]
- Form Factor: Wall Mount
- AC Input Voltage: 115.0
- Applications: Instrumentation, Telecommunications, Testing Equipment, Security/Monitoring/Alarm, Broad range of applications
- Input Frequency: 60
from Condor Electronics, Inc.
Wall Plug-in Style. 120VAC/60Hz. Single Output Voltage. Class 2 Transformer. [See More]
- Form Factor: Wall Mount
- AC Input Voltage: 115.0
- Applications: Instrumentation, Telecommunications, Testing Equipment, Security/Monitoring/Alarm, Broad range of applications
- Input Frequency: 60
from Condor Electronics, Inc.
Grounded. Wall Plug-in Style. 120VAC/60Hz. Single Output Voltage. Class 2 Transformer. [See More]
- Form Factor: Wall Mount
- AC Input Voltage: 115.0
- Applications: Instrumentation, Telecommunications, Testing Equipment, Security/Monitoring/Alarm, Broad range of applications
- Input Frequency: 60
from Condor Electronics, Inc.
Wall Plug-in Style. 230VAC/50Hz. Single Output Voltage. Class 2 Transformer. [See More]
- Form Factor: Wall Mount
- AC Input Voltage: 230.0
- Applications: Instrumentation, Telecommunications, Testing Equipment, Security/Monitoring/Alarm, Broad range of applications
- Input Frequency: 50
from Condor Electronics, Inc.
Wall Plug-in Style. 120VAC/60Hz. Single Output Voltage. Class 2 Transformer. [See More]
- Form Factor: Wall Mount
- AC Input Voltage: 115.0
- Applications: Instrumentation, Telecommunications, Testing Equipment, Security/Monitoring/Alarm, Broad range of applications
- Input Frequency: 60
from Condor Electronics, Inc.
Wall Plug-in Style. 120VAC/60Hz. Single Output Voltage. Class 2 Transformer. [See More]
- Form Factor: Wall Mount
- AC Input Voltage: 115.0
- Applications: Instrumentation, Telecommunications, Testing Equipment, Security/Monitoring/Alarm, Broad range of applications
- Input Frequency: 60
from Condor Electronics, Inc.
Wall Plug-in Style. 120VAC/60Hz. Single Output Voltage. Class 2 Transformer. [See More]
- Form Factor: Wall Mount
- AC Input Voltage: 115.0
- Applications: Instrumentation, Telecommunications, Testing Equipment, Security/Monitoring/Alarm, Broad range of applications
- Input Frequency: 60
from Condor Electronics, Inc.
Wall Plug-in Style. 120VAC/60Hz. Single Output Voltage. Class 2 Transformer. [See More]
- Form Factor: Wall Mount
- AC Input Voltage: 115.0
- Applications: Instrumentation, Telecommunications, Testing Equipment, Security/Monitoring/Alarm, Broad range of applications
- Input Frequency: 60
from Condor Electronics, Inc.
Wall Plug-in Style. 120VAC/60Hz. Single Output Voltage. Class 2 Transformer. [See More]
- Form Factor: Wall Mount
- AC Input Voltage: 115.0
- Applications: Instrumentation, Telecommunications, Testing Equipment, Security/Monitoring/Alarm, Broad range of applications
- Input Frequency: 60
from Condor Electronics, Inc.
Wall Plug-in Style. 120VAC/60Hz. Single Output Voltage. Class 2 Transformer. [See More]
- Form Factor: Wall Mount
- AC Input Voltage: 115.0
- Applications: Instrumentation, Telecommunications, Testing Equipment, Security/Monitoring/Alarm, Broad range of applications
- Input Frequency: 60
from Condor Electronics, Inc.
Wall Plug-in Style. 120VAC/60Hz. Single Output Voltage. Class 2 Transformer. [See More]
- Form Factor: Wall Mount
- AC Input Voltage: 115.0
- Applications: Instrumentation, Telecommunications, Testing Equipment, Security/Monitoring/Alarm, Broad range of applications
- Input Frequency: 60
from Condor Electronics, Inc.
Wall Plug-in Style. 120VAC/60Hz. Single Output Voltage. Class 2 Transformer. [See More]
- Form Factor: Wall Mount
- AC Input Voltage: 115.0
- Applications: Instrumentation, Telecommunications, Testing Equipment, Security/Monitoring/Alarm, Broad range of applications
- Input Frequency: 60
from Condor Electronics, Inc.
Wall Plug-in Style. 120VAC/60Hz. Single Output Voltage. Class 2 Transformer. [See More]
- Form Factor: Wall Mount
- AC Input Voltage: 115.0
- Applications: Instrumentation, Telecommunications, Testing Equipment, Security/Monitoring/Alarm, Broad range of applications
- Input Frequency: 60
from Condor Electronics, Inc.
Wall Plug-in Style. 120VAC/60Hz. Single Output Voltage. Class 2 Transformer. [See More]
- Form Factor: Wall Mount
- AC Input Voltage: 115.0
- Applications: Instrumentation, Telecommunications, Testing Equipment, Security/Monitoring/Alarm, Broad range of applications
- Input Frequency: 60
from Condor Electronics, Inc.
Wall Plug-in Style. 120VAC/60Hz. Single Output Voltage. Class 2 Transformer. [See More]
- Form Factor: Wall Mount
- AC Input Voltage: 115.0
- Applications: Instrumentation, Telecommunications, Testing Equipment, Security/Monitoring/Alarm, Broad range of applications
- Input Frequency: 60
from Condor Electronics, Inc.
Wall Plug-in Style. 230VAC/50Hz. Single Output Voltage. Class 2 Transformer. [See More]
- Form Factor: Wall Mount
- AC Input Voltage: 230.0
- Applications: Instrumentation, Telecommunications, Testing Equipment, Security/Monitoring/Alarm, Broad range of applications
- Input Frequency: 50
from Condor Electronics, Inc.
Wall Plug-in Style. 120VAC/60Hz. Single Output Voltage. Class 2 Transformer. [See More]
- Form Factor: Wall Mount
- AC Input Voltage: 115.0
- Applications: Instrumentation, Telecommunications, Testing Equipment, Security/Monitoring/Alarm, Broad range of applications
- Input Frequency: 60
from Condor Electronics, Inc.
Wall Plug-in Style. 120VAC/60Hz. Single Output Voltage. Class 2 Transformer. [See More]
- Form Factor: Wall Mount
- AC Input Voltage: 115.0
- Applications: Instrumentation, Telecommunications, Testing Equipment, Security/Monitoring/Alarm, Broad range of applications
- Input Frequency: 60