Rack Mount Linear Power Supplies

13 Results
AC DC Converters -- 2106-83-24-225-3-ND [83-24-225-3 from SolaHD]
from DigiKey

Linear AC DC Converters 1 Output 24V 2.5A 104 ~ 127 VAC, 208 ~ 254 VAC Input [See More]

  • Form Factor: Rack Mount
  • Regulatory Compliance: ROHS COMP
  • AC Input Voltage: 104.0 to 254.0
  • Operating Temperature: 0 to 50
Acopian Custom Power Supply System Builder
from Acopian Power Supplies

We have thousands of power supply models, but if you can't find what you need in our standard stand alone models, we can fill your needs with one of our Power Systems. (We can also easily modify power supplies to meet customer requirements.). Simply ‘check ’ or fill in whichever items... [See More]

  • Form Factor: DIN Rail; Desktop / Free Standing; Rack Mount; Wall Mount
  • DC Output Voltage: 0.0 to 30000.0
  • Applications: Instrumentation
  • DC Output Power: 2400
Infinity Rack Mounting & Benchtop AC-DC Single Output Power Supply
from Acopian Power Supplies

AC-DC. single output & wide adjust output. • Five Year Warranty. STANDARD FEATURES. • Highly configurable. • Remote sensing. • Open sense protection. • Isolated output. • Internal EMI Filtering. • No minimum load required. • Short circuit and overload... [See More]

  • Form Factor: Rack Mount
  • AC Input Voltage: 105.0 to 125.0
  • Applications: Instrumentation
  • AC Input Current: 6 to 25
Pluggable Redundant Power Packages, Switching Regulated
from Acopian Power Supplies

An Acopian Redundant Power Package is installed by simply connecting the AC input and DC output terminals. All wiring (including isolation diodes, output monitor circuits, switches, meters, adjustments and connectors) has been done for you. Output Redundancy: Each Redundant Power Package contains... [See More]

  • Form Factor: Rack Mount
  • AC Input Voltage: 95.0 to 265.0
  • Applications: Instrumentation
  • Input Frequency: 49 to 420
Rack Mounting - Linear Power Supplies
from Acopian Power Supplies

All models may be programmed through their voltage ranges by means of external resistance. Models with adjustable current limiting have a constant-voltage/constant-current crossover characteristic, and so may be used as current regulated power supplies. Voltage programmable using resistance. [See More]

  • Form Factor: Rack Mount
  • AC Input Voltage: 105.0 to 125.0
  • Applications: Instrumentation
  • Input Frequency: 50 to 400
MicroFocus X-Ray Power Supply -- P12506
from Thermo Scientific - Checkweighing, Metal Detection and X-Ray Systems

The P12506 is a continuous duty power supply designed to drive and monitor the KM125 series of x-ray tubes. Front panel controls and indicators allow the operator full function control of the x-ray tube, while monitoring the status of the system. Remote control and monitoring of both the target... [See More]

  • Form Factor: Rack Mount
  • Input Frequency: 47 to 63
  • AC Input Voltage: 90.0 to 264.0
  • DC Output Voltage: 125000.0
PAD-LA Series DC Power Suppl -- PAD16-100LA
from Kikusui America, Inc.

The PAD-LA Series are renewal version of our long seller models "PAD-L Series" as known for high performance and high reliability of variable DC regulated power supplies used with excellent regulators. The PAD-LA Series has polished features and performance also it has improved the "easy to use"... [See More]

  • Form Factor: Rack Mount
  • AC Input Voltage: 85.0 to 264.0
  • Applications: Instrumentation, Research, Quality Control, Manufacturing
  • Input Frequency: 47 to 63
200 Watt Rack Mount Power Supply -- PH220
from LHV Power

Description: LHV Power Corp. (Santee, CA) introduced its new PH220 Series of 200 W high voltage power supplies that are housed in a standard 3U-high chassis and are rack-mountable for use in a wide variety of embedded or stand-alone applications. The line-operated high voltage power supplies feature... [See More]

  • Form Factor: Rack Mount
  • AC Input Voltage: 90.0 to 264.0
  • Applications: Instrumentation, MRI Scanners, Systems with PMT devices
  • Input Frequency: 47 to 63
AC Constant Current Source -- AL-1200-CR-H/S
from Amp-Line Corp.

Constant Current Source (Linear AC Power Source / Power Supply): Output Current: specified by customer; 1200 watts; Output Frequency: 60 Hz (unless otherwise specified). Custom output range(s) can be order at no additional cost. [See More]

  • Form Factor: Rack Mount
  • AC Input Voltage: 120.0 to 230.0
  • Applications: High Frequency, Instrumentation, Magnetic, Military, Testing Equipment
  • Input Frequency: 50 to 400
PAN-A Series High Reliability DC Power Supply -- PAN16-10A
from Kikusui America, Inc.

The PAN-A Series is a high-performance, highly reliable DC power supply unit featuring regulated variable voltage. These units are suitable for use in a range of fields including research and development, quality control, and production. The PAN-A Series consists of a pre-regulator using FETs and a... [See More]

  • Form Factor: Rack Mount
  • AC Input Voltage: 190.0 to 242.0
  • Applications: Instrumentation, Research, Quality Control, Production
  • Input Frequency: 47 to 63
AC Constant Voltage Source -- AL-1000-CV/S
from Amp-Line Corp.

Constant Voltage Source (Linear AC Power Source / Power Supply): 0-130 V rms. (or 0-260 V rms.) ; 1000 watts; 47 - 10K Hz (up to 20K Hz if low bound frequency starts from 2K Hz or higher). Custom output range available upon request. [See More]

  • Form Factor: Rack Mount
  • AC Input Voltage: 120.0 to 230.0
  • Applications: High Frequency, Instrumentation, Magnetic, Testing Equipment
  • Input Frequency: 50 to 60
Constant Current Mode Multi-Phase Programmable Power Source -- AL-150-CR-GPIB-3
from Amp-Line Corp.

Programmable 3-phase Constant Current Source (Linear AC Power Source / Power Supply): 0-2 A @ 25 V compliance voltage (per phase); 150 watts total; Output Frequency: 30 - 20K Hz (unless otherwise specified); GPIB Interfaced. Custom output range(s) can be ordered at no additional cost. [See More]

  • Form Factor: Rack Mount
  • AC Input Voltage: 120.0 to 230.0
  • Applications: High Frequency, Instrumentation, Magnetic, Military, Testing Equipment
  • Input Frequency: 50 to 60
Plasma Power Supply System -- AL-1000-HF-A & AI-T1000.2
from Amp-Line Corp.

Plasma Power Supply System (input signal from Function Generator needed): Provides high frequency high voltage signal for plasma generation; 600 Hz - 2.5K Hz, 0 - 5K V rms. [See More]

  • Form Factor: Rack Mount
  • AC Input Voltage: 120.0 to 230.0
  • Applications: High Frequency, Instrumentation, Magnetic, Military, Testing Equipment
  • Input Frequency: 50 to 60