Temperature Compensated Linear Power Supplies
2 Results
63 Series Battery Power System -- 12 volts, 6 amps
from Stored Energy Systems/SENS
from Stored Energy Systems/SENS
SENS BPS 63 is a factory packaged DC battery power system that provides non-stop DC power to critical loads. Available in 12, 24 and 48-volt configurations, the non-corroding weather resistant cabinet eliminates the need for equipment shelters. Options include low voltage load disconnect, redundant... [See More]
- Features: Temperature Compensated; Weatherproof
- Applications: Instrumentation, Telecommunications
- Form Factor: Wall Mount
- AC Input Voltage: 115.0 to 230.0
Medical Grade ATX Power Supply -- MATX-450U-X1
from Power Solutions
from Power Solutions
UL/cUL, CB, TUV, EN, IEC safety approvals, SELV fan cooled, [See More]
- Features: Power Factor Correction; Temperature Compensated
- Input Frequency: 47 to 63
- AC Input Voltage: 90.0 to 264.0
- DC Output Voltage: -12.0 to 12.0