Circuit Board Linear Power Supplies
2 Results
200 Watt Single Output Industrial Power Supply -- CINT1200A1275K01
from SL Power Electronics Corp.
from SL Power Electronics Corp.
Features. ITE Power Supply 3 Year Warranty. 3 ” x 5 ” x 1.3 ” Package. Up to 200 W of AC-DC Power. 180Watts Convection Cooled. 200Watts with 100LFM Air Flow. Universal Input 90-264 Vac. Meets Class B EMI, Conducted. Fits 1U Applications. Approved to EN/CSA/UL/IEC60950-1, 2nd... [See More]
- Form Factor: Circuit Board Assembly
- AC Input Voltage: 100.0 to 240.0
- Applications: Information Technology Equipment
- Input Frequency: 47 to 63
Linear Encapsulated Power Modules
from Daburn Electronics & Cable
from Daburn Electronics & Cable
Our linear encapsulated power modules are UL, CE and CSA approved and feature a high isolation voltage option, short circuit protection and super low noise. This series offers bench adapters which are designed for all single and dual linear power supplies in cases A, B, C and D. Medical linear power... [See More]
- Form Factor: Circuit Board Assembly
- AC Input Voltage: 105.0 to 125.0
- Applications: Instrumentation
- Input Frequency: 50 to 400