Coil Stock Tungsten and Tungsten Alloys
2 Results
Tungsten Ground Rod -- 053599003747
from Elmet Technologies LLC
from Elmet Technologies LLC
Molybdenum's properties include a melting point of 2610 ° C, good electrical conductivity and tensile strength at high temperatures, along with low vapor pressure and a low coefficient of thermal expansion. [See More]
- Metal / Alloy Type: Tungsten
- Width / OD: 0.0600
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes; Coil Stock; Bar Stock; Round Bar or Rod Stock
- Length: 72
Tungsten Wire
from Elmet Technologies LLC
from Elmet Technologies LLC
Tungsten lamp filaments, which operate at temperatures in the range of 2400 ° C, are successfully mounted on molybdenum wires; the wire acting both as a heat sink and a support while lowering the temperature at the support junction. Likewise, molybdenum sees wide use in the construction of power... [See More]
- Metal / Alloy Type: Tungsten
- Width / OD: 8.00E-4 to 0.1000
- Shape / Form: Wire; Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes; Coil Stock
- Features: Corrosion Resistant