Sheet Tungsten and Tungsten Alloys
from Thermo Shield
Material from .005 inches to .150 inches in thickness is classified as tungsten refractory sheet. It is used for fabrication of sintering boats, high temperature furnace heating elements and heat shields. [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Sheet
- Thickness: 0.0050 to 0.1500
- Metal / Alloy Type: Tungsten
from Rhenium Alloys, Inc.
Rhenium Alloys offers Copper-Tungsten in sheet and foil. For over 45 years, Rhenium Alloys has been delivering high performance refractory metals to customers who desire an alloy that can withstand extreme temperatures and harsh environments. Typical Applications. • Aerospace Propulsion. •... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Foil; Sheet
- Applications: Aerospace or Aircraft Quality; Chemical or material processing; Electronics or semiconductors; HV / Electrical; Resistance Alloy / Heating; Wear resistant parts or tooling; Radar Systems, Components, Sputtering Targets, Heating Elements, Shields & Liners
- Metal / Alloy Type: Tungsten; Composite
from Plansee SE
Buy tungsten sheets in outstanding purity and constant high quality directly from our onlineshop. There you also find an overview of all available sheet dimensions and qualities. Our experience and state-of-the-art equipment mean that we can get the very most out of our metals. Did you know that we... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Sheet
- Metal / Alloy Type: Tungsten
from Ed Fagan, Inc.
Many practical applications of Tungsten are based on its high melting point, high density, dimensional stability, and its low vapor pressure. Tungsten ’s low vapor pressure at elevated temperatures makes it an excellent material for electron emitters and for electrical contact materials --... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Sheet
- Thickness: 0.0050 to 0.0600
- Metal / Alloy Type: Tungsten; Pure or Very Low Alloy
- Specifications: ASTM / ASME; AMS 7898 / 7899