Automotive / Vehicular Tungsten and Tungsten Alloys
from Rhenium Alloys, Inc.
Tungsten Alloys provides a wide range of Wire products to serve applications in major electronics products, thermocouples, high temperature furnace parts, and welding requirements. Our Rhenium Wire is 99.99% pure and has high strength and excellent ductility. Molybdenum-47.5%-Rhenium Wire is used in... [See More]
- Applications: Aerospace or Aircraft Quality; Automotive or Vehicular; Chemical or material processing; Electronics or semiconductors; HV / Electrical; Oil & Gas Wells; Resistance Alloy / Heating; Vacuum Metalization & Evaporation,, Thin Film Coatings, Automotive Lamp Reflectors, Cosmetics
- Shape / Form: Wire; Semi-finished, Mill Stock or Near Net Shapes
- Metal / Alloy Type: Tungsten
from Luma-Metall AB
Luma fine tungsten wire is used in a various number of applications where precision wire is needed. Tungsten, also known as wolfram, is a chemical element with the chemical symbol W and atomic number 74. The name tungsten comes from the Swedish language where “tung ” means heavy and... [See More]
- Applications: Automotive or Vehicular; Electronics or semiconductors; Antennas, Mesh, Integrated Circuit Testing, Printing, Connectors, Fuses, Musical Strings, Medical, Technical Research, Lighting
- Shape / Form: Wire
- Metal / Alloy Type: Tungsten
- Tempers & Finishes: Electrolytically Cleaned, Electrolytically Etched
from Mi-Tech Metals
Mi-Tech high-density metals are high -strength, machinable, tungsten based materials used when high density and strength are required. [See More]
- Applications: Aerospace or Aircraft Quality; Automotive or Vehicular; Chemical or material processing; Oil & Gas Wells; Medical; Radiation Shielding
- Shape / Form: Flats / Rectangular Bar (optional feature); Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.) (optional feature); Semi-finished, Mill Stock or Near Net Shapes; Squares (optional feature); Bar Stock; Hollow Stock (Tube, Pipe, Column) (optional feature); Round Bar or Rod Stock (optional feature)
- Metal / Alloy Type: Tungsten; Alloy
- Features: Powder Metal Parts or Stock
from Ed Fagan, Inc.
Tungsten Alloys, which contain elements such as nickel, copper and iron, produce a host of alloys which have engineering properties similar to steel, are relatively easy to machine, and can be plated or painted to enhance their corrosion protection. These alloys are approximately 50% denser than... [See More]
- Applications: Aerospace or Aircraft Quality; Automotive or Vehicular
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Round Bar or Rod Stock
- Metal / Alloy Type: Tungsten; Pure or Very Low Alloy
- Width / OD: 0.0600 to 6