Heat Resistant / Hot Work Tungsten and Tungsten Alloys
from Tokusen Kogyo Co., Ltd.
Properties of Wire Probe: ・Needs gold plating and isolation coating. ・The contact load is obtained by using the deflection of the wire. ・Wire characteristics affect inspection accuracy and life. Benefits of using a wire probe: ・Long life (No need springs). ・Stable... [See More]
- Features: Heat Resistant
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes
- Metal / Alloy Type: Tungsten
- Width / OD: 0.0028 to 0.0197
from Mi-Tech Metals
Although they are somewhat more difficult to machine, tungsten carbide copper materials provide high mechanical properties and excellent resistance to erosion. They are commonly used in oil devices to protect the contact from oxidation. [See More]
- Features: Heat Resistant; Powder Metal Parts or Stock
- Shape / Form: Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock
- Metal / Alloy Type: Tungsten; Alloy
- Applications: Electronics or semiconductors; HV / Electrical; Resistance Welding
from Ulbrich Stainless Steels & Special Metals, Inc.
WHAT IS TUNGSTEN?. Tungsten is a very high density refractory metal that is very resistant to corrosion. Tungsten has the highest melting point and highest tensile strength of any element, with extremely low vapor pressure even at high temperatures. Tungsten wire is used as filaments for lighting,... [See More]
- Features: Heat Resistant; Corrosion Resistant
- Shape / Form: Wire; Wire – Round; Semi-finished, Mill Stock or Near Net Shapes
- Metal / Alloy Type: Tungsten; Pure or Very Low Alloy
- Specifications: ASTM / ASME