Wire / Shaped Wire Tungsten and Tungsten Alloys
from Ulbrich Stainless Steels & Special Metals, Inc.
WHAT IS TUNGSTEN?. Tungsten is a very high density refractory metal that is very resistant to corrosion. Tungsten has the highest melting point and highest tensile strength of any element, with extremely low vapor pressure even at high temperatures. Tungsten wire is used as filaments for lighting,... [See More]
- Shape / Form: Wire; Wire – Round; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: ASTM / ASME
- Metal / Alloy Type: Tungsten; Pure or Very Low Alloy
- Features: Heat Resistant; Corrosion Resistant
from Thermo Shield
Tungsten wire can be used for a number of refractory applications. Examples of some uses include semiconductor, solar and vapor deposition (CVD, PVD, MOCVD). Molybdenum refractory wire can also be used for simple solutions, such as a tie off, heat sink, or support/mount. Thermo Shield also produces... [See More]
- Shape / Form: Wire; Semi-finished, Mill Stock or Near Net Shapes
- Width / OD: 6.00E-4 to 0.1000
- Metal / Alloy Type: Tungsten
from Luma-Metall AB
For applications that require tungsten to be gold plated, Luma metal offers gold plated tungsten wire in highest quality. Plating is providing oxidation resistance and improved wettability for soldering. Standard gold plated thickness for wires < 50 microns (0.0097 ″) is 3-5% by weight. For... [See More]
- Shape / Form: Wire
- Tempers & Finishes: Etched
- Metal / Alloy Type: Tungsten
- Width / OD: 1.97E-4 to 0.0079
from Rhenium Alloys, Inc.
Tungsten Alloys provides a wide range of Wire products to serve applications in major electronics products, thermocouples, high temperature furnace parts, and welding requirements. Our Rhenium Wire is 99.99% pure and has high strength and excellent ductility. Molybdenum-47.5%-Rhenium Wire is used in... [See More]
- Shape / Form: Wire; Semi-finished, Mill Stock or Near Net Shapes
- Applications: Aerospace or Aircraft Quality; Automotive or Vehicular; Chemical or material processing; Electronics or semiconductors; HV / Electrical; Oil & Gas Wells; Resistance Alloy / Heating; Vacuum Metalization & Evaporation,, Thin Film Coatings, Automotive Lamp Reflectors, Cosmetics
- Metal / Alloy Type: Tungsten
from Plansee SE
Whether in lamps, coating equipment or a range of other applications: Thanks to their outstanding material purity and low tolerances, our wires made of molybdenum, tungsten, tantalum, niobium and their alloys guarantee constant high quality. Graphite-coated, etched or electropolished: We will supply... [See More]
- Shape / Form: Wire
- Metal / Alloy Type: Tungsten
from Elmet Technologies LLC
Tungsten lamp filaments, which operate at temperatures in the range of 2400 ° C, are successfully mounted on molybdenum wires; the wire acting both as a heat sink and a support while lowering the temperature at the support junction. Likewise, molybdenum sees wide use in the construction of power... [See More]
- Shape / Form: Wire; Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes; Coil Stock
- Width / OD: 8.00E-4 to 0.1000
- Metal / Alloy Type: Tungsten
- Features: Corrosion Resistant
from Luma-Metall AB
As for tungsten, also tungsten-rhenium is available as a gold coated wire to provide oxidation resistance and improved wettability for soldering. This is the type of wire we would like to recommend if you require a gold coated high tensile wire, which is even stronger than pure tungsten gold coated... [See More]
- Shape / Form: Wire
- Tempers & Finishes: Etched
- Metal / Alloy Type: Tungsten
- Width / OD: 1.97E-4 to 0.0079
from Plansee SE
Whether for simple incandescent lamps, general-purpose or special halogen lamps: all of them need incandescent filaments made of dimensionally stable tungsten wire. The requirements placed on the material in terms of durability, light yield, reliability and mechanical stability are enormous. Our... [See More]
- Shape / Form: Wire
- Metal / Alloy Type: Tungsten
from Luma-Metall AB
Luma fine tungsten wire is used in a various number of applications where precision wire is needed. Tungsten, also known as wolfram, is a chemical element with the chemical symbol W and atomic number 74. The name tungsten comes from the Swedish language where “tung ” means heavy and... [See More]
- Shape / Form: Wire
- Tempers & Finishes: Electrolytically Cleaned, Electrolytically Etched
- Metal / Alloy Type: Tungsten
- Width / OD: 1.57E-4 to 0.0197