ASTM / ASME Tungsten and Tungsten Alloys
from Ulbrich Stainless Steels & Special Metals, Inc.
WHAT IS TUNGSTEN?. Tungsten is a very high density refractory metal that is very resistant to corrosion. Tungsten has the highest melting point and highest tensile strength of any element, with extremely low vapor pressure even at high temperatures. Tungsten wire is used as filaments for lighting,... [See More]
- Specifications: ASTM / ASME
- Shape / Form: Wire; Wire – Round; Semi-finished, Mill Stock or Near Net Shapes
- Metal / Alloy Type: Tungsten; Pure or Very Low Alloy
- Features: Heat Resistant; Corrosion Resistant
from Ed Fagan, Inc.
Many practical applications of Tungsten are based on its high melting point, high density, dimensional stability, and its low vapor pressure. Tungsten ’s low vapor pressure at elevated temperatures makes it an excellent material for electron emitters and for electrical contact materials --... [See More]
- Specifications: ASTM / ASME; B-364, B-365, B-521
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Round Bar or Rod Stock
- Metal / Alloy Type: Tungsten; Pure or Very Low Alloy
- Width / OD: 0.0250 to 7
from Ed Fagan, Inc.
Tungsten Alloys, which contain elements such as nickel, copper and iron, produce a host of alloys which have engineering properties similar to steel, are relatively easy to machine, and can be plated or painted to enhance their corrosion protection. These alloys are approximately 50% denser than... [See More]
- Specifications: ASTM / ASME; ASTM B 777-07
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Round Bar or Rod Stock
- Metal / Alloy Type: Tungsten; Pure or Very Low Alloy
- Width / OD: 0.0600 to 6