Water Cooled Plasma Cutting Equipment

3 Results
200 Amp Precision Plasmarc™ System with PT-36 Torch -- m3
from ESAB Welding and Cutting Products

ESAB's m3 Plasma ™ system takes plasma productivity to new heights. Now multiple plasma cutting and marking features are available in a single easy-to-use system. You can perform high speed plasma cutting, high precision cutting, plasma marking, thick-plate cutting, dry (multi-gas) cutting,... [See More]

  • Features: Water Cooled
  • Material Capability: Carbon Steel, Stainless Steel, Aluminum
  • Equipment Type: Complete System
  • Maximum Duty Cycle: 1
Plasmarc Cutting & Gouging System -- DEUCE PACK 150
from ESAB Welding and Cutting Products

With 300 amps of plasma cutting and gouging power, this heavy-duty system is the ideal choice for foundries, mining, logging equipment repair and other industrial applications. It handles even the heaviest materials with the capacity to cut up to 4 in. (101.6 mm) manually and can be used for... [See More]

  • Features: Water Cooled
  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
  • Equipment Type: Complete System
  • Input Current: 9 to 224
Plasmarc Cutting & Gouging System -- ESP-150
from ESAB Welding and Cutting Products

This multifaceted, all encompassed heavy duty water cooled plasma cutting and gouging system is ideal for manual and mechanized applications. Features. Greater productivity –high speed cutting of most metals from gauge thickness to 2 in. thick plate. Versatility –230/460/575 and... [See More]

  • Features: Water Cooled
  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
  • Equipment Type: Complete System
  • Input Current: 45 to 121