50 Hz / International Power Plasma Cutting Equipment

10 Results
Plasmarc Cutting & Gouging System -- ESP-101
from ESAB Welding and Cutting Products

The ESP-101 is a multipurpose 100 Amp plasma cutting system for mechanized cutting at 100% duty cycle. Uses ESAB's Smart Plasma concept to provide a plasma cutting console that is ideal for a variety of mechanized cutting applications. ~Equipped with the patented PT-37 torch, it cuts up to 1 in. [See More]

  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
  • Input Current: 2 to 54
  • Equipment Type: Complete System
  • Input Phase: Three Phase Power
Modular Drive Programmable Shape Machine -- MPD-1000
from BUG-O Systems, Inc.

The Modular Drive Programmable Shape Machine is an easy to use 2-axis machine which you can program to run any contour or pattern for both welding or cutting applications. A handheld terminal supplied with the machine is used to program the required shape and operation sequence. Other functions... [See More]

  • AC Input Voltage: 115/120V_60Hz; International Power or Voltages - 50 Hz
  • Features: Integral or optional automation unit such as a robot or CNC table; Settings recall or automation
  • Equipment Type: Complete System
Plasmarc Cutting & Gouging System -- ESP-150
from ESAB Welding and Cutting Products

This multifaceted, all encompassed heavy duty water cooled plasma cutting and gouging system is ideal for manual and mechanized applications. Features. Greater productivity –high speed cutting of most metals from gauge thickness to 2 in. thick plate. Versatility –230/460/575 and... [See More]

  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
  • Input Current: 45 to 121
  • Equipment Type: Complete System
  • Input Phase: Three Phase Power
Programmable Shape Machine -- BUG-6154
from BUG-O Systems, Inc.

The Programmable Shape Machine is an easy to use 2-axis machine which you can program to run any contour or pattern for both welding and cutting applications. A handheld terminal supplied with the machine is used to program the required shape and operations sequence. Other functions besides moves... [See More]

  • AC Input Voltage: International Power or Voltages - 50 Hz
  • Features: Integral or optional automation unit such as a robot or CNC table; Settings recall or automation
  • Equipment Type: Complete System
Plasmarc Cutting Package -- PowerCut® 1300
from ESAB Welding and Cutting Products

PowerCut 1300 makes plasma cutting easier and more economical than ever before, delivering reliability, high production and a wide variety of performance features. Features. Rugged design - Durable external housing design is damage-resistant, corrosion-resistant and weather-resistant, while... [See More]

  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
  • Input Current: 7 to 15
  • Equipment Type: Complete System
  • Input Phase: Single Phase Power; Three Phase Power
Trac-Bug Cutting Machine -- TRB-1504
from BUG-O Systems, Inc.

The Trac-Bug is a compact friction drive cutting machine that will ride on any standard 6" (152 mm) V-grooved track. A solid-state variable speed control allows the Trac-Bug to travel and carry a torch at precise speeds producing a machined quality cut or bevel. Plate cutting and welding preparation... [See More]

  • AC Input Voltage: International Power or Voltages - 50 Hz
  • Features: Integral or optional automation unit such as a robot or CNC table
  • Equipment Type: Travel Carriage
Plasmarc Cutting Package -- PowerCut® 1600
from ESAB Welding and Cutting Products

The Powercut 1600 comes with the same rugged, durable design you ’ve come to expect from the Powercut family, and is designed with features that simplify operation, reduce set-up time, and enhance consumable life, letting you spend less time troubleshooting, and more time cutting. Features. [See More]

  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
  • Input Current: 2 to 78
  • Equipment Type: Complete System
  • Input Phase: Single Phase Power
UNI-BUG II -- UNI-1004
from BUG-O Systems, Inc.

The UNI-BUG II will carry a cutting torch or welding gun into tight work areas or around very tight curves without the use of a track. The built-in carrying handle allows for easy mounting and removal at any point along the workpiece The UNI-BUG II can weld or cut both straight lines and radii as... [See More]

  • AC Input Voltage: International Power or Voltages - 50 Hz
  • Thickness Capability: 2 inches
  • Equipment Type: Motion Control
  • Input Phase: Single Phase Power
Plasmarc Cutting Package -- PowerCut® 400
from ESAB Welding and Cutting Products

Features. Manually cuts 3/8 in. (9.5 mm) and severs 1/2 in. (12.7 mm) - powerful cutting performance. Value priced - plasma cutting performance on a budget. Compact lightweight design - easily taken to the job site. Adaptable voltage - easily adapt to 110V or 230V by simply changing the adaptor... [See More]

  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz
  • Input Current: 22
  • Equipment Type: Complete System
  • Input Phase: Single Phase Power
Plasmarc Cutting Package -- PowerCut® 900
from ESAB Welding and Cutting Products

The PowerCut 900 plasma cutting package will take whatever you throw at it, and ask for more. Designed with ESAB Plasmarc technology, PowerCut machines are more powerful and durable than any other machine in their class. Features. Rugged design – PowerCut's external housing design is durable,... [See More]

  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
  • Input Phase: Single Phase Power; Three Phase Power
  • Equipment Type: Complete System
  • Maximum Duty Cycle: 1 to 6