Single-phase Plasma Cutting Equipment

15 Results
Plasmarc Cutting Package -- PowerCut® 1300
from ESAB Welding and Cutting Products

PowerCut 1300 makes plasma cutting easier and more economical than ever before, delivering reliability, high production and a wide variety of performance features. Features. Rugged design - Durable external housing design is damage-resistant, corrosion-resistant and weather-resistant, while... [See More]

  • Input Phase: Single Phase Power; Three Phase Power
  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
  • Equipment Type: Complete System
  • Input Current: 7 to 15
Plasma Cutters
from Miller Electric Manufacturing Co.

Plasma cutting is used in cutting and gouging applications, and requires compressed air and electricity to create plasma gas. Miller plasma cutters can cut up to 7/8-inch steel and stainless steel material, and up to 5/8-inch aluminum material. Explore our full line of plasma cutters with features... [See More]

  • Input Phase: Single Phase Power
  • Material Capability: Steel, Stainless Steel, Aluminum
  • Equipment Type: Complete System
  • Thickness Capability: Up to 7/8 Inch
Mastergraph Fabrication Cutting Machine
from Advance Cutting Systems, Inc.

System Configuration. Effective Cutting Length: 168in. Extended in increments of 118in. Body Construction: Gantry Style. Drive Configuration: Rack & Pinion, with AC Digital servo amplifiers (no tuning required). Machine Speeds: Rapid Traverse 700 inches per minute, Contour speed 400 inches per... [See More]

  • Input Phase: Single Phase Power
  • AC Input Voltage: 115/120V_60Hz
  • Equipment Type: Complete System
GO-FER III Plasma Kit -- GOF-3250-PL
from BUG-O Systems, Inc.

The GO-FER III Plasma Kit is specifically designed to work in conjunction with a plasma machine. It's travel speed of 8-100 inches per minute (203-2640mm/min) and it's direct rack and pinion drive makes it ideal as an all position portable cutting machine for a plasma torch. The torch holder will... [See More]

  • Input Phase: Single Phase Power
  • Material Capability: Steel
  • Equipment Type: Travel Carriage
  • Features: Integral or optional automation unit such as a robot or CNC table; Accommodates Any Hand-Held Welding Gun
Handheld Plasma Cutting Systems -- Powermax30 AIR
from Hypertherm, Inc.

The small size and light weight of the new Powermax30 ® AIR plasma cutting system with an internal compressor, make it a highly portable system enabling metal cutting just about anywhere there is single phase power. Simply plug it in, attach the work clamp and you are ready to cut. The internal... [See More]

  • Input Phase: Single Phase Power
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz
  • Equipment Type: Complete System
  • Input Current: 15 to 29
Plasmarc Cutting Package -- PowerCut® 1600
from ESAB Welding and Cutting Products

The Powercut 1600 comes with the same rugged, durable design you ’ve come to expect from the Powercut family, and is designed with features that simplify operation, reduce set-up time, and enhance consumable life, letting you spend less time troubleshooting, and more time cutting. Features. [See More]

  • Input Phase: Single Phase Power
  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
  • Equipment Type: Complete System
  • Input Current: 2 to 78
Mastergraph II Fabrication Cutting Machine
from Advance Cutting Systems, Inc.

Features. Rapid Traverse Speed: 700 inches per minute. Contour Speed (Max): 400 inches per minute. Machine Drive System: 1 kw AC-Servo. Number of Tools (Max): 6. Number of Slave Stations (Max): 6. Plasma or Marker Stations (Max): 2. Oxy-Fuel Stations (Max): 4. Oxy-Fuel Gas System: Hi-Lo [See More]

  • Input Phase: Single Phase Power
  • AC Input Voltage: 115/120V_60Hz
  • Equipment Type: Complete System
Plasma Circle Burner -- CB-1P
from BUG-O Systems, Inc.

CB-1P Plasma Circle Burner, for cutting beveled holes in lightwall pipe or vessels with wall thicknesses up to 3/8" (7 mm). This machine is supplied with a Thermal Dynamics air plasma power source, torch and 50' (15 m) leads. The unit operates on 220/50-60/1 power (3 phase also available). The CB-1P... [See More]

  • Input Phase: Single Phase Power; Three Phase Power (optional feature)
  • Thickness Capability: 7mm
  • Equipment Type: Complete System
  • AC Input Voltage: 208-230/240V_60Hz
Handheld Plasma Cutting Systems -- Powermax30 XP
from Hypertherm, Inc.

The Powermax30 XP plasma cutting system delivers high performance in a small, portable package. With its two-in-one design, the system provides high-power capability for thick metal cutting, plus FineCut ® consumables for detailed, thin metal cutting. Combined with a custom carry case, shaded... [See More]

  • Input Phase: Single Phase Power
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz
  • Equipment Type: Complete System
  • Input Current: 18.8 to 25
Plasmarc Cutting Package -- PowerCut® 400
from ESAB Welding and Cutting Products

Features. Manually cuts 3/8 in. (9.5 mm) and severs 1/2 in. (12.7 mm) - powerful cutting performance. Value priced - plasma cutting performance on a budget. Compact lightweight design - easily taken to the job site. Adaptable voltage - easily adapt to 110V or 230V by simply changing the adaptor... [See More]

  • Input Phase: Single Phase Power
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz
  • Equipment Type: Complete System
  • Input Current: 22
Programmable Saddle and Elbow Cutter -- SE-4PD
from BUG-O Systems, Inc.

The SE-4PD is a programmable machine. It will cut saddles, laterals, miters, offsets (hillsides) and elbows using a micro-processor and handheld terminal. Oxyfuel or Plasma may be used. Cutting diameter 1"-12" (25-300 mm). (Maximum length of pipe to be cut, 18" [450 mm]). [See More]

  • Input Phase: Single Phase Power
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz (optional feature)
  • Equipment Type: Saddle and Elbow Cutter
  • Features: Settings recall or automation
Plasma Cutting System -- Powermax45 XP
from Hypertherm, Inc.

Meet the newest member of our best-selling line of Powermax ® portable plasma cutting systems. The Powermax45 ® XP delivers increased cut capacity – up to 16 mm (5/8 ”) metal – as well as faster cut speeds, and automatic gas adjustment for quick, simple setup and operation. [See More]

  • Input Phase: Single Phase Power; Three Phase Power
  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz
  • Equipment Type: Complete System
  • Input Current: 10 to 39
Plasmarc Cutting Package -- PowerCut® 700
from ESAB Welding and Cutting Products

Features. Manually cuts 5/8 in. (15.9 mm) and severs 3/4 in. (19.0 mm) - powerful cutting performance. Value priced - plasma cutting performance on a budget. Compact lightweight design - easily taken to the job site. Tool-less quick disconnect torch – Disconnects from the machine without the... [See More]

  • Input Phase: Single Phase Power
  • AC Input Voltage: 208-230/240V_60Hz
  • Equipment Type: Complete System
  • Input Current: 41
UNI-BUG II -- UNI-1000
from BUG-O Systems, Inc.

The UNI-BUG II will carry a cutting torch or welding gun into tight work areas or around very tight curves without the use of a track. The built-in carrying handle allows for easy mounting and removal at any point along the workpiece The UNI-BUG II can weld or cut both straight lines and radii as... [See More]

  • Input Phase: Single Phase Power
  • Thickness Capability: 2 inches
  • Equipment Type: Motion Control
  • AC Input Voltage: 115/120V_60Hz
Plasma Cutting System -- Powermax65 SYNC
from Hypertherm, Inc.

The Powermax65 SYNC ™ is a next-generation professional grade air plasma cutter that dramatically simplifies system operation for cutting and gouging up to 20 mm (3/4 ″). Featuring automated system process set-up via advanced RFID-enabled SmartSYNC ™ torches and a revolutionary... [See More]

  • Input Phase: Single Phase Power; Three Phase Power
  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
  • Equipment Type: Complete System
  • Input Current: 13 to 52