208-230 / 240V 60 Hz Plasma Cutting Equipment
from Hypertherm, Inc.
The small size and light weight of the new Powermax30 ® AIR plasma cutting system with an internal compressor, make it a highly portable system enabling metal cutting just about anywhere there is single phase power. Simply plug it in, attach the work clamp and you are ready to cut. The internal... [See More]
- AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz
- Input Current: 15 to 29
- Equipment Type: Complete System
- Input Phase: Single Phase Power
from BUG-O Systems, Inc.
The GO-FER ® IV is a portable, versatile and robust tractor designed for all your cutting and welding needs. It ’s like having three units in one! When used for cutting, you can utilize either oxy-fuel or plasma torches. It can also carry a Plasma torch for gouging. The GO-FER ® IV can... [See More]
- AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz
- Input Phase: Single Phase Power
- Equipment Type: Complete System
from ESAB Welding and Cutting Products
With 300 amps of plasma cutting and gouging power, this heavy-duty system is the ideal choice for foundries, mining, logging equipment repair and other industrial applications. It handles even the heaviest materials with the capacity to cut up to 4 in. (101.6 mm) manually and can be used for... [See More]
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
- Input Current: 9 to 224
- Equipment Type: Complete System
- Input Phase: Three Phase Power
from Miller Electric Manufacturing Co.
Plasma cutting is used in cutting and gouging applications, and requires compressed air and electricity to create plasma gas. Miller plasma cutters can cut up to 7/8-inch steel and stainless steel material, and up to 5/8-inch aluminum material. Explore our full line of plasma cutters with features... [See More]
- AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz (optional feature)
- Material Capability: Steel, Stainless Steel, Aluminum
- Equipment Type: Complete System
- Thickness Capability: Up to 7/8 Inch
from Hypertherm, Inc.
The Powermax30 XP plasma cutting system delivers high performance in a small, portable package. With its two-in-one design, the system provides high-power capability for thick metal cutting, plus FineCut ® consumables for detailed, thin metal cutting. Combined with a custom carry case, shaded... [See More]
- AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz
- Input Current: 18.8 to 25
- Equipment Type: Complete System
- Input Phase: Single Phase Power
from BUG-O Systems, Inc.
The Modular Drive Programmable Shape Machine is an easy to use 2-axis machine which you can program to run any contour or pattern for both welding or cutting applications. A handheld terminal supplied with the machine is used to program the required shape and operation sequence. Other functions... [See More]
- AC Input Voltage: 208-230/240V_60Hz; International Power or Voltages - 50 Hz
- Features: Integral or optional automation unit such as a robot or CNC table; Settings recall or automation
- Equipment Type: Complete System
from ESAB Welding and Cutting Products
The ESP-101 is a multipurpose 100 Amp plasma cutting system for mechanized cutting at 100% duty cycle. Uses ESAB's Smart Plasma concept to provide a plasma cutting console that is ideal for a variety of mechanized cutting applications. ~Equipped with the patented PT-37 torch, it cuts up to 1 in. [See More]
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
- Input Current: 2 to 54
- Equipment Type: Complete System
- Input Phase: Three Phase Power
from Hypertherm, Inc.
The MAXPRO200 plasma cutting system achieves impressive cut speeds, consistent cut quality and exceptional consumable life with air or oxygen plasma gas. Optimized cutting parameters are automatically set and controlled in one step for easy operation. Engineered for heavy-duty, high capacity... [See More]
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
- Input Current: 36 to 108
- Equipment Type: Complete System
- Input Phase: Three Phase Power
from BUG-O Systems, Inc.
CB-1P Plasma Circle Burner, for cutting beveled holes in lightwall pipe or vessels with wall thicknesses up to 3/8" (7 mm). This machine is supplied with a Thermal Dynamics air plasma power source, torch and 50' (15 m) leads. The unit operates on 220/50-60/1 power (3 phase also available). The CB-1P... [See More]
- AC Input Voltage: 208-230/240V_60Hz
- Thickness Capability: 7mm
- Equipment Type: Complete System
- Input Phase: Single Phase Power; Three Phase Power (optional feature)
from ESAB Welding and Cutting Products
This multifaceted, all encompassed heavy duty water cooled plasma cutting and gouging system is ideal for manual and mechanized applications. Features. Greater productivity –high speed cutting of most metals from gauge thickness to 2 in. thick plate. Versatility –230/460/575 and... [See More]
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
- Input Current: 45 to 121
- Equipment Type: Complete System
- Input Phase: Three Phase Power
from Hypertherm, Inc.
The Powermax105 SYNC ™ is a next-generation, professional-grade air plasma cutter that dramatically simplifies system operation for cutting and gouging up to 32 mm (1-1/4 ″). Features automated system process set-up via advanced RFID-enabled SmartSYNC ™ torches, and a revolutionary... [See More]
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
- Input Current: 22 to 58
- Equipment Type: Complete System
- Input Phase: Three Phase Power
from BUG-O Systems, Inc.
The Programmable Gantry System provides coordinated motion in two axis, using three drives: two synchronized motors drive the main carriages along the X-axis, and one drives the Y-axis crossbeam carriage. The machine can be easily programmed to repeat any contour or pattern for either cutting or... [See More]
- AC Input Voltage: 208-230/240V_60Hz
- Features: Integral or optional automation unit such as a robot or CNC table; Settings recall or automation
- Equipment Type: Complete System
from ESAB Welding and Cutting Products
PowerCut 1300 makes plasma cutting easier and more economical than ever before, delivering reliability, high production and a wide variety of performance features. Features. Rugged design - Durable external housing design is damage-resistant, corrosion-resistant and weather-resistant, while... [See More]
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
- Input Current: 7 to 15
- Equipment Type: Complete System
- Input Phase: Single Phase Power; Three Phase Power
from Hypertherm, Inc.
Meet the newest member of our best-selling line of Powermax ® portable plasma cutting systems. The Powermax45 ® XP delivers increased cut capacity – up to 16 mm (5/8 ”) metal – as well as faster cut speeds, and automatic gas adjustment for quick, simple setup and operation. [See More]
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz
- Input Current: 10 to 39
- Equipment Type: Complete System
- Input Phase: Single Phase Power; Three Phase Power
from BUG-O Systems, Inc.
The MM-1 is a computer-controlled machine that automates the cutting of profiles, holes, nozzles and shapes on pipe with diameters from 4" to 16" (10-40 cm). A 4" to 24" (10-61 cm) model is available. It rotates the pipe on its roller bed with a three jaw chuck, while simultaneously moving a cutting... [See More]
- AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz
- Input Phase: Single Phase Power
- Equipment Type: Complete System
- Features: Settings recall or automation
from ESAB Welding and Cutting Products
The Powercut 1600 comes with the same rugged, durable design you ’ve come to expect from the Powercut family, and is designed with features that simplify operation, reduce set-up time, and enhance consumable life, letting you spend less time troubleshooting, and more time cutting. Features. [See More]
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
- Input Current: 2 to 78
- Equipment Type: Complete System
- Input Phase: Single Phase Power
from Hypertherm, Inc.
The Powermax65 SYNC ™ is a next-generation professional grade air plasma cutter that dramatically simplifies system operation for cutting and gouging up to 20 mm (3/4 ″). Featuring automated system process set-up via advanced RFID-enabled SmartSYNC ™ torches and a revolutionary... [See More]
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
- Input Current: 13 to 52
- Equipment Type: Complete System
- Input Phase: Single Phase Power; Three Phase Power
from BUG-O Systems, Inc.
The Programmable Shape Machine is an easy to use 2-axis machine which you can program to run any contour or pattern for both welding and cutting applications. A handheld terminal supplied with the machine is used to program the required shape and operations sequence. Other functions besides moves... [See More]
- AC Input Voltage: 208-230/240V_60Hz
- Features: Integral or optional automation unit such as a robot or CNC table; Settings recall or automation
- Equipment Type: Complete System
from ESAB Welding and Cutting Products
Features. Manually cuts 3/8 in. (9.5 mm) and severs 1/2 in. (12.7 mm) - powerful cutting performance. Value priced - plasma cutting performance on a budget. Compact lightweight design - easily taken to the job site. Adaptable voltage - easily adapt to 110V or 230V by simply changing the adaptor... [See More]
- AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz
- Input Current: 22
- Equipment Type: Complete System
- Input Phase: Single Phase Power
from Hypertherm, Inc.
The Powermax85 SYNC ™ is a next-generation professional grade air plasma cutter that dramatically simplifies system operation for cutting and gouging up to 25 mm (1 ″). Features automated system process set-up via advanced RFID-enabled SmartSYNC ™ torches and a revolutionary... [See More]
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
- Input Current: 17 to 70
- Equipment Type: Complete System
- Input Phase: Single Phase Power; Three Phase Power
from BUG-O Systems, Inc.
The Trac-Bug is a compact friction drive cutting machine that will ride on any standard 6" (152 mm) V-grooved track. A solid-state variable speed control allows the Trac-Bug to travel and carry a torch at precise speeds producing a machined quality cut or bevel. Plate cutting and welding preparation... [See More]
- AC Input Voltage: 208-230/240V_60Hz
- Features: Integral or optional automation unit such as a robot or CNC table
- Equipment Type: Travel Carriage
from ESAB Welding and Cutting Products
Features. Manually cuts 5/8 in. (15.9 mm) and severs 3/4 in. (19.0 mm) - powerful cutting performance. Value priced - plasma cutting performance on a budget. Compact lightweight design - easily taken to the job site. Tool-less quick disconnect torch – Disconnects from the machine without the... [See More]
- AC Input Voltage: 208-230/240V_60Hz
- Input Current: 41
- Equipment Type: Complete System
- Input Phase: Single Phase Power