AC Output Plasma Cutting Equipment
from Miller Electric Manufacturing Co.
Plasma cutting is used in cutting and gouging applications, and requires compressed air and electricity to create plasma gas. Miller plasma cutters can cut up to 7/8-inch steel and stainless steel material, and up to 5/8-inch aluminum material. Explore our full line of plasma cutters with features... [See More]
- Output Power Capability: AC Output
- Material Capability: Steel, Stainless Steel, Aluminum
- Equipment Type: Complete System
- Thickness Capability: Up to 7/8 Inch
from Advance Cutting Systems, Inc.
The ProLine 2150 by KALIBURN is a 150 amp precision high current density plasma cutting system that combines precise, square, and virtually dross-free cuts with excellent speeds on gauge thick metals to 1 ’ ’ (25.0mm), and it has a maximum capacity to 1 ½ ’ ’ (38.0mm). [See More]
- Output Power Capability: AC Output
- Material Capability: Mild Steel, Stainless Steel
- Equipment Type: Complete System
- Thickness Capability: Mild Steel - .036" to .75", Stainless Steel - .036" to .5"
from ESAB Welding and Cutting Products
The PowerCut 900 plasma cutting package will take whatever you throw at it, and ask for more. Designed with ESAB Plasmarc technology, PowerCut machines are more powerful and durable than any other machine in their class. Features. Rugged design – PowerCut's external housing design is durable,... [See More]
- Output Power Capability: AC Output
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
- Equipment Type: Complete System
- Input Phase: Single Phase Power; Three Phase Power
from Advance Cutting Systems, Inc.
The Spirit150a by KALIBURN is a full function 150 amp high current density plasma cutting and marking system incorporating fully automated process control, cutting of most metals up to 1 ’ ’ (25.0mm) thick, and has a maximum capacity of 1 ½ ’ ’ (38.0mm). It is designed... [See More]
- Output Power Capability: AC Output
- Material Capability: Mild Steel, Stainless Steel, Aluminum
- Equipment Type: Complete System
- Thickness Capability: Mild Steel - .36" to 1.5", Stainless Steel - .036" to .5", Aluminum - .04" to .5"