575 / 600V 60 Hz Plasma Cutting Equipment
from ESAB Welding and Cutting Products
With 300 amps of plasma cutting and gouging power, this heavy-duty system is the ideal choice for foundries, mining, logging equipment repair and other industrial applications. It handles even the heaviest materials with the capacity to cut up to 4 in. (101.6 mm) manually and can be used for... [See More]
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
- Input Current: 9 to 224
- Equipment Type: Complete System
- Input Phase: Three Phase Power
from Miller Electric Manufacturing Co.
Plasma cutting is used in cutting and gouging applications, and requires compressed air and electricity to create plasma gas. Miller plasma cutters can cut up to 7/8-inch steel and stainless steel material, and up to 5/8-inch aluminum material. Explore our full line of plasma cutters with features... [See More]
- AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz (optional feature)
- Material Capability: Steel, Stainless Steel, Aluminum
- Equipment Type: Complete System
- Thickness Capability: Up to 7/8 Inch
from Hypertherm, Inc.
The MAXPRO200 plasma cutting system achieves impressive cut speeds, consistent cut quality and exceptional consumable life with air or oxygen plasma gas. Optimized cutting parameters are automatically set and controlled in one step for easy operation. Engineered for heavy-duty, high capacity... [See More]
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
- Input Current: 36 to 108
- Equipment Type: Complete System
- Input Phase: Three Phase Power
from ESAB Welding and Cutting Products
The ESP-101 is a multipurpose 100 Amp plasma cutting system for mechanized cutting at 100% duty cycle. Uses ESAB's Smart Plasma concept to provide a plasma cutting console that is ideal for a variety of mechanized cutting applications. ~Equipped with the patented PT-37 torch, it cuts up to 1 in. [See More]
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
- Input Current: 2 to 54
- Equipment Type: Complete System
- Input Phase: Three Phase Power
from Hypertherm, Inc.
The Powermax105 SYNC ™ is a next-generation, professional-grade air plasma cutter that dramatically simplifies system operation for cutting and gouging up to 32 mm (1-1/4 ″). Features automated system process set-up via advanced RFID-enabled SmartSYNC ™ torches, and a revolutionary... [See More]
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
- Input Current: 22 to 58
- Equipment Type: Complete System
- Input Phase: Three Phase Power
from ESAB Welding and Cutting Products
This multifaceted, all encompassed heavy duty water cooled plasma cutting and gouging system is ideal for manual and mechanized applications. Features. Greater productivity –high speed cutting of most metals from gauge thickness to 2 in. thick plate. Versatility –230/460/575 and... [See More]
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
- Input Current: 45 to 121
- Equipment Type: Complete System
- Input Phase: Three Phase Power
from Hypertherm, Inc.
With the maximum power and performance for Powermax air plasma cutting systems in our line, the Powermax125 severs 57 mm (2-1/4") thick metals at 125 mm/min (5 ipm). With 100% duty cycle and Powermax reliability, it is ready for the most demanding cutting and gouging jobs. New Duramax Hyamp torch... [See More]
- AC Input Voltage: 460/480V_60Hz; 575/600V_60Hz
- Input Current: 24 to 38
- Equipment Type: Complete System
- Input Phase: Three Phase Power
from ESAB Welding and Cutting Products
PowerCut 1300 makes plasma cutting easier and more economical than ever before, delivering reliability, high production and a wide variety of performance features. Features. Rugged design - Durable external housing design is damage-resistant, corrosion-resistant and weather-resistant, while... [See More]
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
- Input Current: 7 to 15
- Equipment Type: Complete System
- Input Phase: Single Phase Power; Three Phase Power
from Hypertherm, Inc.
The Powermax65 SYNC ™ is a next-generation professional grade air plasma cutter that dramatically simplifies system operation for cutting and gouging up to 20 mm (3/4 ″). Featuring automated system process set-up via advanced RFID-enabled SmartSYNC ™ torches and a revolutionary... [See More]
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
- Input Current: 13 to 52
- Equipment Type: Complete System
- Input Phase: Single Phase Power; Three Phase Power