Gun / Torch Plasma Cutting Equipment

9 Results
Manual Torch -- PT-39
from ESAB Welding and Cutting Products

Designed for superior cutting performance and ease of handling, the PT-39 torch produces clean, high quality cuts. Features. Small profile for those hard-to-reach places. Ergonomic handle for operator comfort. Big face switch maximizes convenience when wearing welder ’s gloves. New blowback... [See More]

  • Equipment Type: Gun / Iron
Fabrication Cutting 3D Link Bevel Head
from Advance Cutting Systems, Inc.

Fully integrated initial height sensing using ohmic contact. Real time arc voltage height control with arc voltage tracking within 0.1 arc volts. Automatic kerf detection technology eliminates the need to lock out the height control when crossing the kerf or cornering. Real time monitoring of height... [See More]

  • Equipment Type: Gun / Iron
  • Output Voltage: 120
  • Material Capability: Metal
Plasmarc Manual Cutting Torch -- PT-25
from ESAB Welding and Cutting Products

This versatile, easy-to-use 150 Amp torch provides superior performance for a full range of manual cutting applications. Features. Excellent cutting capability –cuts up to 1 1/2 in. (38.1 m) using air or nitrogen at 100 Amps; cuts up to 2 in. (50.8 m) using nitrogen or argon-hydrogen at 150... [See More]

  • Equipment Type: Gun / Iron
  • Max Amperage @ Duty Cycle: 4.16666666666667E-02
  • Maximum Duty Cycle: 1
Plasmarc Manual Cutting Torch -- PT-26
from ESAB Welding and Cutting Products

This versatile, easy-to-use 300 Amp torch provides superior performance for a full range of manual and mechanized cutting applications. Features. Excellent cutting capability –cuts up to 3 1/2 in. (88.9 m) and severs 4 in. (101.6 m) using air, nitrogen or argon-hydrogen at 300 Amps. Produces... [See More]

  • Equipment Type: Gun / Iron
  • Max Amperage @ Duty Cycle: 2-3 A
  • Maximum Duty Cycle: 1 to 6
Plasmarc Manual Cutting Torch -- PT-27
from ESAB Welding and Cutting Products

Designed for superior cutting performance and ease of handling, the PT-27 produces clean, exceptionally high quality cuts. Features. Most compact 80 Amp torch on the market. Excellent cutting capacity –cuts up to 1 in. (25.4 mm); severs up to 1 1/4 in. (31.75 mm). Uses shop air, cylinder air... [See More]

  • Equipment Type: Gun / Iron
  • Max Amperage @ Duty Cycle: 0.333333333333333
  • Maximum Duty Cycle: 1
Plasmarc Manual Cutting Torch -- PT-32EH
from ESAB Welding and Cutting Products

Designed for superior cutting performance and ease of handling, the PT-32EH patented torch produces clean, exceptionally high quality cuts. The new ergonomic handle offers dual-switch capability, extra comfort and a non-slip grip. Features. Most compact 90 Amp torch on the market. Durable torch... [See More]

  • Equipment Type: Gun / Iron
  • Max Amperage @ Duty Cycle: 0.375
  • Maximum Duty Cycle: 1
Plasmarc Manual Cutting Torch -- PT-38
from ESAB Welding and Cutting Products

Designed for superior cutting performance and ease of handling, the PT-38 torch produces clean, high quality cuts. Features. Ergonomic handle for operator comfort. Big face switch maximizes convenience when wearing welder's gloves. New blowback technology. Easily repairable in the field. Minimum... [See More]

  • Equipment Type: Gun / Iron
  • Max Amperage @ Duty Cycle: 0.375
  • Maximum Duty Cycle: 1
Plasmarc Manual Cutting Torches -- PT-121 / PT-121M
from ESAB Welding and Cutting Products

This highly versatile torch operates with a variety of gases and offers superior cutting and gouging capability. Features. Excellent performance –cuts up to 2 in. (50.8 mm); pierces up to 1/2 in. (12.7 mm). Automatic pilot arc starting. Uses nitrogen or H-35 for plasma gas; uses air, nitrogen,... [See More]

  • Equipment Type: Gun / Iron
  • Max Amperage @ Duty Cycle: 15 A
  • Maximum Duty Cycle: 1
Plasmarc Manual Cutting Torches -- PT-17A / PT-17AM
from ESAB Welding and Cutting Products

These versatile, easy to use 100 Amp torches provide superior performance for a full range of manual and mechanized cutting applications. Features. Excellent cutting capability –cuts up to 1 1/4 in. (31.75 mm); severs up to 1 1/2 in. (38.1 mm); pierces up to 1/2 in. (12.7 mm). Produce clean,... [See More]

  • Equipment Type: Gun / Iron
  • Max Amperage @ Duty Cycle: 4.16666666666667E-02
  • Maximum Duty Cycle: 1