UVB UV Disinfection and UVGI Sanitization Systems

2 Results
Modular Sterilization System -- Z-1000
from Xenon Corporation

The XENON Z-1000 Modular Sanitization System is a benchtop system for R &D or production batch processing. It includes a controller and separate sanitization chamber containing a 16" lamp housing and lamp. The controller provides all power to the lamp housing as well as complete operator control... [See More]

  • Spectral Range: UVB
  • Features: Computer Interface or Programmable; Timer; Pulsed
  • Applications: Surface Disinfection
Advanced Oxidation Process (AOP) -- MiPRO™ photo
from WEDECO, a Xylem brand

An Advanced Oxidation Process (AOP) triggers the formation of OH radicals in the treated water. This process eliminates a wide variety of toxic compounds and dangerous micropollutants. WEDECO's Advanced Oxidation Processes - the MiPRO ™ solutions - are based on three key components: Ozone,... [See More]

  • Spectral Range: UVB; UVC
  • Type: Process or Water Line Mounted
  • Applications: Water Treatment or Liquid Disinfection