Hour Meter / Timer UV Disinfection and UVGI Sanitization Systems

2 Results
Modular Sterilization System -- Z-1000
from Xenon Corporation

The XENON Z-1000 Modular Sanitization System is a benchtop system for R &D or production batch processing. It includes a controller and separate sanitization chamber containing a 16" lamp housing and lamp. The controller provides all power to the lamp housing as well as complete operator control... [See More]

  • Features: Computer Interface or Programmable; Timer; Pulsed
  • Spectral Range: UVB
  • Applications: Surface Disinfection
Hoenle Bluepoint LED Eco Point Source Unit -- HOLA10022
from Techsil Limited

The bluepoint LED Eco Control is a high-intensity spot curing system with the ability for multi-heads to be used. It has been developed for applications that need intensive UV irradiation. Thanks to its high intensity and the possibility to program complete process sequences it is possible to... [See More]

  • Features: Timer; LED; Pulsed (optional feature); Multiple Wands
  • Type: Focused; Process or Water Line Mounted (optional feature); Spot / Wand
  • Applications: Surface Disinfection