Focused UV Disinfection and UVGI Sanitization Systems

2 Results
Hoenle Bluepoint LED Eco Point Source Unit -- HOLA10022
from Techsil Limited

The bluepoint LED Eco Control is a high-intensity spot curing system with the ability for multi-heads to be used. It has been developed for applications that need intensive UV irradiation. Thanks to its high intensity and the possibility to program complete process sequences it is possible to... [See More]

  • Type: Focused; Process or Water Line Mounted (optional feature); Spot / Wand
  • Features: Timer; LED; Pulsed (optional feature); Multiple Wands
  • Applications: Surface Disinfection
Hoenle LED Spot W Small High Power Flood Lamp -- HOLA10029
from Techsil Limited

The LED Spot W is a very compact, high power flood lamp and offers the most intense UV irradiation on small areas from the Dr Honle AG range of UV units. The LED Spot W is the ideal solution where space is limited, it has an output window of 20mm x 20mm, combine with the LED PowerDrive Control Unit. [See More]

  • Type: Flood; Focused; Process or Water Line Mounted (optional feature); Spot / Wand
  • Features: Timer; LED; Pulsed (optional feature)
  • Applications: Surface Disinfection