Flood UV Disinfection and UVGI Sanitization Systems

2 Results
V-RAY™ Chamber Sanitizer, 21" lamp -- 3305-90
from Terra Universal, Inc.

These economical, ETL-listed sterilization modules are ideal for glovebox isolators and other confined, difficult-to-clean chambers. Their long-lasting, low-mercury lamps can be installed in most Terra stainless steel chambers [See More]

  • Type: Flood
  • Spectral Range: UVC
  • Applications: Surface Disinfection
Hoenle LED Spot W Small High Power Flood Lamp -- HOLA10029
from Techsil Limited

The LED Spot W is a very compact, high power flood lamp and offers the most intense UV irradiation on small areas from the Dr Honle AG range of UV units. The LED Spot W is the ideal solution where space is limited, it has an output window of 20mm x 20mm, combine with the LED PowerDrive Control Unit. [See More]

  • Type: Flood; Focused; Process or Water Line Mounted (optional feature); Spot / Wand
  • Features: Timer; LED; Pulsed (optional feature)
  • Applications: Surface Disinfection